- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB9012-120KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 13MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | NO | 1 | - | Cylindrical | - | 3.1A | - | Not | - | - | - | 5mm | - | - | - | 12μH | 1kHz | 50mOhm Max | 3.1A | DC-DC CONVERTER | - | 50 @ 2.52MHz | Radial | 50 | - | - | 50 | - | - | - | - | 10% | - | 3.1A | - | - | - | - | - | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-44-RC Bourns Inc. | 771 |
| - | - | - | - | Through Hole | Axial | NO | WIRE | - | Axial | TUBULAR PACKAGE | 2 | FERRITE | 48mA | 34 Ω | 480kHz | BOURNS INC | 1 kHz | Bourns Inc | 5300-44-RC | Ferrite | - | - | - | Bourns Inc. | - | - | 105 °C | -55 °C | Bulk | 4.06 mm | 12.7 mm | Axial | Active | Active | - | 5.31 | Yes | 0.48 MHz | - | -55°C ~ 105°C | - | - | 5300 | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | - | - | - | - | EAR99 | Drum Core, Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | 77 mA | Bulk | Unshielded | 1 | - | Conformal Coated | compliant | - | - | - | - | - | - | - | 25.4 mm | - | 0.51 mm | 3.9 mH | 0.001 MHz | 34Ohm Max | - | RF INDUCTOR | AXIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | NO | 0.077 A | - | 3900 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLB1112V4-222J Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 760kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 252 KHZ | -40°C~125°C | Tape & Reel (TR) | 2016 | RLB | 0.453Dia 11.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | 350mA | - | NO | 1 | - | - | - | - | RLB1112 | - | - | - | - | - | - | - | - | 2.2mH | 0.001MHz | 3.2Ohm Max | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | - | 330mA | - | - | - | - | 0.35A | 5% | - | - | - | - | - | - | - | - | 0.532 13.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-821M Bourns Inc. | 26000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | - | 250mA | - | Not | - | - | - | - | - | - | - | 820μH | 100kHz | 2.2Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | 175mA | 26 | - | 2828 | - | - | - | - | 250mA | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-470K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | - | 1.8A | - | Not | - | - | - | - | - | - | - | 47μH | 1MHz | 170mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.95A | - | - | 4035 | - | - | 10% | - | - | 1.8A | - | - | - | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB1014-222KL Bourns Inc. | 681000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 550kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 260mA | - | NO | 1 | - | Shrink Tube | - | 110mA | RLB1014 | Not | - | - | - | 5mm | - | - | - | 2.2mH | 252kHz | 8.4Ohm Max | 110mA | POWER INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | 270mA | 50 | - | - | - | - | - | - | 110mA | - | - | - | - | - | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU6025A-470Y Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | 6.8mm | - | - | 1A | - | Not | - | - | - | - | - | - | - | 47μH | 100kHz | 250mOhm Max | 1A | - | - | 12 @ 2.52MHz | - | - | - | 480mA | - | - | - | - | - | 30% | - | - | 1A | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1812-330J-RC Bourns Inc. | 40 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | 11MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | - | 160mA | - | Not | - | 4532 | 1812 | - | - | - | - | 33μH | 2.52MHz | 4Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5% | - | 160mA | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8250-391K-RC Bourns Inc. | 28 |
| - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | Ferrite | 60mA | - | 6.9MHz | - | 790 kHz | - | - | Ferrite | 205 mA | 5.62 Ohms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | 65 | - | - | - | - | -55°C ~ 105°C | - | - | 8250 | 0.164" Dia x 0.450" L (4.17mm x 11.43mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | RF | - | Inductors, Chokes & Coils | 205 mA | - | Shielded | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 390 μH | - | 5.62Ohm Max | - | - | - | 65 @ 790kHz | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | RF Inductors | 60 mA | - | 4.17 mm | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() 2205-V-RC Bourns Inc. | 1316 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 10.3A | - | Not | - | - | - | 11.68mm | - | 11.684mm | 1.35 mm | 22μH | 1kHz | 10mOhm Max | 10.3A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 10.3A | 10.3A | - | - | - | 24.13mm | - | 13.97mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-2R2-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 18.3A | - | Not | - | - | - | 8.64mm | - | 8.636mm | - | 2.2μH | 1kHz | 4mOhm Max | 18.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 18.3A | - | - | - | - | 21.844mm | - | 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-3R9-H-RC Bourns Inc. | 14 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 17.8A | - | Not | - | - | - | 22.35mm | - | 22.352mm | - | 3.9μH | 1kHz | 6mOhm Max | 17.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 17.8A | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-330-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 31mOhm | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 6.1A | - | Not | - | - | - | 8.89mm | - | - | - | 33μH | 1kHz | 31mOhm Max | 6.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 6.1A | - | - | - | - | 21.844mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP2512A-4R7M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | 37MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2512A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | 1.55A | TR, 7 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 1MHz | 235mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | - | 1.9A | - | - | - | - | 1.55A | 20% | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100LL-220-V-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Sendust | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 12mOhm | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 7.5A | - | Not | - | - | - | 8.89mm | 12.7mm | - | - | 22μH | 1kHz | 12mOhm Max | 7.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | 21.844mm | 21.8mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-1R5-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | Shielded | 1 | - | Hortizontal Mount | - | 19.8A | - | Not | - | - | - | 19.558mm | - | - | - | 1.5μH | 1kHz | 3mOhm Max | 19.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 19.8A | - | - | - | - | 21.84mm | - | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-471KL Bourns Inc. | 695 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | 2.8MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | - | 140mA | RLB0608 | Not | - | - | - | 2mm | - | - | 0.5 mm | 470μH | 796kHz | 6.5Ohm Max | 140mA | POWER INDUCTOR | - | 55 @ 796kHz | Radial | 55 | - | - | 55 | - | - | - | - | 10% | - | 140mA | 140mA | - | - | - | - | 6.5mm | 0.295 7.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-180-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 9.7A | - | Not | - | - | - | 22.35mm | - | 22.352mm | - | 18μH | 1kHz | 18mOhm Max | 9.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 9.7A | - | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN2010TA-3R3M Bourns Inc. | 155 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | 95MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 245mOhm | - | - | - | 14 @ 1MHz | - | - | - | 900mA | - | - | - | - | - | 20% | - | - | 950mA | - | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-180-V-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7mOhm | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | - | 20.2A | - | Not | - | - | - | 14.22mm | - | 14.224mm | - | 18μH | 1kHz | 7mOhm Max | 20.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 20.2A | - | - | - | - | 32.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |