- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1250-6R0M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Ferrite | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | 9.5A | - | - | - | - | - | - | - | 6μH | 100kHz | 10mOhm Max | 36A | 9.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 14A | - | 5553 | - | 20% | - | 9.5A | - | 5.2mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048-120Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 4A | - | - | - | - | - | - | - | 12μH | 100kHz | 25mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 3.3A | - | 3939 | 4A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-1R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 200MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.4mm | - | 3.5A | - | Not | - | - | - | - | - | 1.2μH | 100kHz | 22mOhm Max | - | 3.5A | - | - | 10 @ 7.96MHz | - | - | - | 3.4A | - | - | - | 30% | - | 3.5A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-1R4ML Bourns Inc. | 36000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 95MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | - | 1.5A | - | - | - | - | - | - | - | 1.4μH | 1kHz | 70mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 2.3A | - | 1211 | - | - | - | - | - | 2.4892mm | 0.110 2.80mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RL622-220K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 9.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 70mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | Unshielded | 1 | - | Cylindrical | 2A | - | Not | - | - | 5mm | 5mm | 620 μm | 22μH | 2.52MHz | 70mOhm Max | - | 2A | RF INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | 40 | - | - | 10% | 2A | 2A | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 78FR68K-TR-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | - | - | Through Hole | Axial | NO | - | - | - | - | - | TUBULAR PACKAGE | - | 230MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 900mA | TR, 14 INCH | - | Unshielded | 1 | - | Conformal Coated | - | - | - | - | - | - | 25.4mm | 0.51 mm | 680nH | 25MHz | 130mOhm Max | - | - | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | - | - | 0.9A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-1R2M-RC Bourns Inc. | 50 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3kOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 21A | - | Not | - | - | 20.32mm | - | - | 1.2μH | 1kHz | 3mOhm Max | - | 21A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 21A | - | 27.94mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2107-V-RC Bourns Inc. | 407 | - | Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 5A | - | Not | - | - | 8.13mm | - | 860 μm | 33μH | 1kHz | 29mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 5A | 5A | 21.84mm | 21.844mm | 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6603-3R3ML Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 4.4mm | - | 1.6A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 55mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | 40 | - | 750mA | 40 | - | - | 20% | 1.6A | 1.6A | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1206-7R5ML Bourns Inc. | 88000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | 3.8A | - | Not | 3216 | 1206 | - | - | - | 7.5μH | 1kHz | 25mOhm Max | - | 3.8A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 6.9A | 22 | 5050 | - | 20% | 3.8A | 3.8A | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0905-120M Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 1.9A | - | Not | - | - | - | - | - | 12μH | 100kHz | 70mOhm Max | - | 1.9A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | - | 40 | - | - | - | 1.9A | - | 9.9mm | 4.4958mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1140-121K-RC Bourns Inc. | 48 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 14.4A | - | Not | - | - | 29.21mm | 12.7mm | - | 120μH | 1kHz | 28mOhm Max | - | 14.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | 18.6A | - | - | - | 10% | 9.9A | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-221J-RC Bourns Inc. | 27 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 3.2mm | Chip | 100mA | - | Not | 4532 | 1812 | - | - | - | 220μH | 796kHz | 10Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 5% | 100mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-121K Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 6.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 9mm | Rectangular | 1.2A | - | Not | - | - | - | - | - | 120μH | 1MHz | 400mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.3A | - | 4035 | - | 10% | - | 1.2A | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1030-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | 25.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | - | 1.65A | - | - | - | - | - | - | - | 15μH | 100kHz | 100mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 1.85A | 18 | 3939 | - | - | - | - | - | 2.9972mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-270KL Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | - | - | - | - | - | Shielded | - | - | - | - | SRR0603 | - | - | - | - | - | - | 27μH | 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | 3.302mm | 0.130 3.30mm | 6.5024mm | 6.5024mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1305-471K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 13mm | Rectangular | 670mA | - | Not | - | - | - | - | - | 470μH | 100kHz | 1.15Ohm Max | - | 670mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | - | 700mA | 14 | 5050 | - | - | 670mA | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PQ2614BLA-150K Bourns Inc. | 3000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BLA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 1.6mOhm Max | - | - | - | - | - | - | - | - | 9.8A | - | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-121YL Bourns Inc. | 52200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 13mm | - | 1A | - | Not | - | - | - | - | - | 120μH | 1kHz | 260mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 13 | - | 1.8A | 13 | 5050 | - | 15% | 1A | 1A | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CE201210-R27J Bourns Inc. | 41851 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | 5.499807mg | - | - | 300MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | Ceramic | - | 300mA | - | - | Unshielded | - | 1.45mm | - | 300mA | CE201210 | Not | 2012 | 0805 | - | - | - | 270nH | 50MHz | 1.3Ohm Max | 300mA | 300mA | - | - | 20 @ 100MHz | - | - | - | - | - | - | - | - | 300mA | - | - | 1mm | 0.041 1.03mm | 2.0066mm | 1.2446mm | No | - | ROHS3 Compliant | - | - |