- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN8040TA-6R8M Bourns Inc. | 986 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 29MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 5.1A | - | Semi-Shielded | - | - | - | - | - | SRN8040TA | - | - | - | - | - | - | - | - | 6.8μH | - | 25mOhm | - | - | - | 15 @ 1MHz | - | - | - | 5.6A | - | - | - | 20% | - | 5.1A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1040-1R0M Bourns Inc. | 1200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 20A | - | - | Not | - | - | - | - | - | - | - | 1μH | 100kHz | 3.5mOhm Max | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 28A | - | - | - | 20% | 20A | 20A | - | - | - | 4.2mm | 0.165 4.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-180Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 30MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Rectangular | 920mA | - | - | - | - | 4848 | 1919 | - | - | - | - | 18μH | 100kHz | 280mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | - | - | - | 750mA | 7 | - | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-472ML Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | Steel | CYLINDRICAL PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 13.9Ohm | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | - | - | TR | YES | 1 | 4.4mm | - | 60mA | 1MHz | - | Not | - | - | - | - | - | - | - | 4.7mH | 100kHz | 13.9Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | 50 | - | 21mA | 50 | - | - | 20% | 60mA | 60mA | - | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-182JL Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 2MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 55mA | - | - | Not | - | - | - | - | - | - | - | 1.8mH | 1kHz | 15Ohm Max | 55mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | - | 70mA | 40 | 2019 | - | 5% | 55mA | 55mA | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2116-V-RC Bourns Inc. | 20 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 120mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 2.4A | - | - | Not | - | - | - | 8.64mm | - | 0.8636mm | 690 μm | 220μH | 1kHz | 120mOhm Max | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 2.4A | 2.4A | - | - | 21.84mm | 21.844mm | 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3818A-1R0Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 165MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3.6A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | 0.1MHz | 37mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.1A | - | - | 3.6A | 30% | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE0403A-3R3M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 64MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 86mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.5A | - | 1816 | 2A | 20% | - | 2A | - | - | - | - | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0608-120KL Bourns Inc. | 681000 |
| - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | Ferrite | - | 15MHz | 2.52 MHz | Ferrite | 530 mA | 500 mOhms | + 80 C | Bourns Inc. | - 20 C | PCB Mount | Bulk | Active | 55 | Compliant | -40°C ~ 125°C | - | - | RLB | 0.197" Dia (5.00mm) | ±10% | - | - | - | - | - | Radial | - | Drum Core, Wirewound | - | - | 80 °C | -20 °C | - | - | 530 mA | - | Unshielded | - | - | - | - | - | - | - | Radial | - | - | 2 mm | - | - | - | 12 μH | - | 500mOhm Max | - | - | - | 60 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | 0.295" (7.50mm) | 6.5 mm | - | - | - | - | - | - | ||
![]() 2302-H-RC Bourns Inc. | 17 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 19.1A | - | - | Not | - | - | - | 29.97mm | - | - | - | 12μH | 1kHz | 5mOhm Max | 19.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 19.1A | - | - | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-272-RC Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.9Ohm | - | - | - | - | 8504.50.80.00 | 150mA | - | NO | 1 | - | Bobbin Core | 125mA | - | - | Not | - | - | - | - | - | - | 635 μm | 2.7mH | 1kHz | 6.6Ohm Max | 125mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 220mA | - | - | - | 10% | 125mA | - | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-180M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 7MHz | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 7.5A | - | - | - | - | - | - | - | - | - | - | 18μH | 100kHz | 45mOhm Max | 7.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 11A | - | 5350 | - | 20% | - | 7.5A | - | - | - | 4.8mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR2207-270YL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 43.5MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 3.8A | - | - | Not | - | - | - | - | - | - | - | 27μH | 100kHz | 43.5mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 22 @ 3MHz | - | 22 | - | 6A | 22 | 8759 | - | 15% | 3.8A | 3.8A | - | - | - | 7.0104mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-121M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 7.5MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120μH | - | 350mOhm | - | - | - | 10 @ 1MHz | - | - | - | 1.3A | - | - | - | 20% | - | 1.1A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN3015TA-1R0Y Bourns Inc. | 38 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | - | - | 100MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 30mOhm | - | - | - | 12 @ 100kHz | - | - | - | - | - | - | - | 30% | - | 2.2A | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9250A-821-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | 180MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | - | - | - | YES | 1 | - | Cylindrical | 370mA | - | - | Not | - | - | - | - | 25.4mm | - | 635 μm | 820nH | 25MHz | 590mOhm Max | 370mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | - | 370mA | - | - | - | 4.11mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7045-390M Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 13MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 1.1A | - | - | - | - | - | - | - | - | - | - | 39μH | 100kHz | 130mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 800mA | 26 | 2828 | - | - | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-40-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | 60MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | - | - | - | - | - | - | - | NO | 1 | - | Tubular | 245mA | - | - | Not | - | - | - | - | 66.5mm | - | - | 6.8μH | 7.9MHz | 2Ohm Max | 245mA | DC-DC CONVERTER | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | - | 10% | 245mA | - | - | - | 3.05mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-391-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3A | - | - | Not | - | - | - | 11.68mm | - | 11.684mm | - | 390μH | 1kHz | 190mOhm Max | 3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 3A | - | - | - | 24.13mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-6R8M Bourns Inc. | 66730 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | - | Ferrite | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 1.4A | - | - | Not | - | - | - | - | - | - | - | 6.8μH | 100kHz | 130mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.2A | - | - | - | 20% | 1.4A | 1.4A | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |