- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM453232-R27KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 635mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 270nH | 25.2MHz | 260mOhm Max | 475mA | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | - | - | - | - | 635mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-102K-TR-RC Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | - | 4.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | - | - | - | - | - | - | 25.4mm | - | - | 1mH | 790kHz | 12.1Ohm Max | - | 139mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | 40mA | - | - | - | - | - | - | - | 4.17mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-120JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 225mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 12μH | 2.52MHz | 2Ohm Max | - | 225mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | - | 225mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-331Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 650mA | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 490mOhm | 1.6A | 650mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | - | 520mA | 18 | 3939 | - | - | 650mA | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-3R3M Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 53.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 4.6A | - | - | - | - | - | - | - | - | 3.3μH | 1MHz | 32mOhm Max | - | - | - | - | - | - | - | - | 4.5A | - | - | - | 20% | - | 4.6A | - | - | - | 0.217 5.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2104-V-RC Bourns Inc. | 14 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 7.4A | - | Not | - | - | 8.38mm | - | - | 1.07 mm | 18μH | 1kHz | 13mOhm Max | - | 7.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 7.4A | 7.4A | - | 21.844mm | - | 11.43mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-1R2J-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 430mA | - | Not | 4532 | 1812 | - | - | - | - | 1.2μH | 7.96MHz | 550mOhm Max | - | 430mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5% | 430mA | - | - | - | 3.2mm | 0.134 3.40mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-682-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.69Ohm | - | - | - | - | 8504.50.80.00 | 280mA | - | NO | 1 | - | Bobbin Core | 250mA | - | Not | - | - | - | - | - | 812.8 μm | 6.8mH | 1kHz | 5.4Ohm Max | - | 250mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 320mA | - | - | - | 10% | 250mA | - | 0.35MHz | 11.5062mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-824-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 4.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 80mA | - | Not | - | - | - | - | - | 635 μm | 820μH | 790kHz | 13Ohm Max | - | 80mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 45mA | 60 | - | - | 10% | 80mA | - | - | 4.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-121M Bourns Inc. | 106000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 120μH | 1MHz | 500mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 1.2A | - | - | 0.85A | 20% | - | 850mA | - | - | - | 0.177 4.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-681KL Bourns Inc. | 46525 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2.3MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 500mA | - | Unshielded | - | - | - | 250mA | RLB0912 | Not | - | - | 5mm | - | - | - | 680μH | 1kHz | 2.3Ohm Max | - | 250mA | - | - | 25 @ 796kHz | Radial | - | - | 420mA | - | - | - | - | 250mA | - | - | 8.7mm | 11mm | 0.433 11.00mm | 10mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-4R7-V-RC Bourns Inc. | 23 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 14.9A | - | Not | - | - | 8.636mm | - | - | - | 4.7μH | 1kHz | 6mOhm Max | - | 14.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 14.9A | - | - | 21.84mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-331-V-RC Bourns Inc. | 44 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 4.9A | - | Not | - | - | 13.72mm | - | 13.716mm | - | 330μH | 1kHz | 100mOhm Max | - | 4.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 4.9A | - | - | 32.51mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-1R8M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 27MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 17A | - | - | - | - | - | - | - | - | 1.8μH | 100kHz | 7mOhm Max | - | 17A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 30A | - | 5350 | - | 20% | - | 17A | - | - | 3.3mm | 0.138 3.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CE201210-18NJ Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | - | 2012 | 0805 | - | - | - | - | 18nH | 100MHz | 450mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 24 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 830μm | 0.041 1.03mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-680-H-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 44mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Hortizontal Mount | 5.1A | - | Not | - | - | 20.07mm | - | 20.066mm | - | 68μH | 1kHz | 44mOhm Max | - | 5.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 5.1A | - | - | 21.844mm | 11.43mm | 0.450 11.43mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-100J-RC Bourns Inc. | 10000 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 250mA | - | Not | 4532 | 1812 | - | - | - | - | 10μH | 2.52MHz | 1.6Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5% | 250mA | - | - | - | 3.2mm | 0.134 3.40mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5709-RC Bourns Inc. | 6 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 1.125Diax0.562W 28.58mmx14.27mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 640mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 14.27mm | Vertical Mount | 1.75A | - | Not | - | - | 10.67mm | - | 10.668mm | - | 800μH | 1kHz | 640mOhm Max | - | 1.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 1.75A | 1.75A | - | 28.58mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5714-RC Bourns Inc. | 6 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 1.250Diax0.625W 31.75mmx15.88mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 850mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 15.88mm | Vertical Mount | 1.75A | - | Not | - | - | 12.19mm | - | - | 380 μm | 1.25mH | 1kHz | 850mOhm Max | - | 1.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 1.75A | 1.75A | - | 31.75mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0735A-121M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 530mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 720mOhm Max | - | 530mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 550mA | - | 2929 | - | 20% | - | 530mA | - | - | 3.5mm | 0.146 3.70mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |