- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU5016-470Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 390mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.4mm | - | 460mA | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 390mOhm | - | 460mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 420mA | 18 | - | - | 460mA | - | - | 1.6002mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5011-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 550mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 5.4mm | - | 380mA | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 550mOhm | - | 380mA | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 300mA | 14 | - | - | 380mA | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-101YL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 1A | - | Not | - | - | - | - | - | - | 100μH | 1kHz | 280mOhm Max | - | 1A | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | 1.3A | 40 | 3741 | 15% | 1A | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-6R8ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 2.6A | - | Not | - | - | - | - | - | - | 6.8μH | 1kHz | 60mOhm Max | - | 2.6A | POWER INDUCTOR | DUAL IN-LINE | 27 @ 7.96MHz | - | 27 | 4.5A | 27 | 4137 | 20% | 2.6A | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 8250-R10K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 400MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | YES | 1 | - | Tubular | 3A | - | Not | - | - | - | 25.4mm | - | 508 μm | 100nH | 25MHz | 26mOhm Max | - | 3A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | 50 | - | - | 3A | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1608S-151M-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | - | - | - | - | - | - | - | - | 150μH | 0.1MHz | 590mOhm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | 2617 | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-680KL Bourns Inc. | 100000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 400mA | - | Not | 1608 | 0603 | - | - | - | - | 68μH | 1kHz | 900mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | 530mA | 11 | - | 10% | 400mA | 400mA | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-331-V-RC Bourns Inc. | 5 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 3.1A | - | Not | - | - | 11.68mm | - | 11.684mm | - | 330μH | 1kHz | 180mOhm Max | - | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 3.1A | - | 24.13mm | 24.13mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-6R8M Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.7A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 98mOhm | - | - | - | - | 10 @ 100kHz | - | - | - | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CE201210-82NJ Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 600MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 82nH | 100MHz | 900mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 24 @ 100MHz | - | - | - | 24 | - | - | 300mA | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6100-151K-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 4.2MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | - | 800 μm | 150μH | 100kHz | 240mOhm Max | - | 1.61A | DC-DC CONVERTER | - | 4.2 @ 796kHz | - | - | - | 4.2 | - | - | 1.61A | - | 11mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN8040TA-151M Bourns Inc. | 899 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 150μH | - | 410mOhm | - | - | - | - | 10 @ 1MHz | - | - | 1.2A | - | - | 20% | - | 980mA | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6028-180Y Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 1.5A | - | Not | - | - | - | - | - | - | 18μH | 100kHz | 85mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | - | - | 1.1A | 9 | 2727 | 30% | 1.5A | 1.5A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-5R6M Bourns Inc. | 190 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | Wirewound | - | 12.5A | - | Shielded | - | 12.8mm | - | 12.5A | SRP1265A | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 10mOhm Max | - | 12.5A | - | - | 20 @ 100kHz | - | - | 23A | - | - | 20% | 12.5A | 12.5A | - | 6.2mm | 0.252 6.40mm | 13.4874mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1110-331K-RC Bourns Inc. | 45 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 336mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.3A | - | Not | - | - | 11.94mm | 12.7mm | 11.938mm | - | 330μH | 1kHz | 336mOhm Max | - | 1.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 1.3A | - | 16.76mm | 21.34mm | 0.840 21.34mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0812-103KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 360kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 39Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 34mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 10mH | 79.6kHz | 39Ohm Max | - | 34mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | 60 | - | 10% | 34mA | 34mA | 6.7mm | 10mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-R47M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | 120MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 6A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 20mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 10 | 1816 | 20% | - | 6A | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW100505-8N2J Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4.4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 680mA | - | - | 1005 | 0402 | - | - | - | - | 8.2nH | 250MHz | 104mOhm | - | 680mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | 25 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM7232S-R72M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2008 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | - | 15.5A | - | Not | - | - | - | - | - | - | 720nH | 100kHz | 5.5mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 20A | 15.5A | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CI160808-1N5D Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Rectangular | 300mA | - | - | 1608 | 0603 | - | - | - | - | 1.5nH | 100MHz | 100mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | 8 | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - |