- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CI160808-1N5D Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 4GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3NH IS THE TOLERANCE | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 300mA | - | - | - | 1608 | 0603 | - | - | - | - | 1.5nH | 100MHz | 100mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CE201210-R47J Bourns Inc. | 500 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 200MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | - | 300mA | - | Not | - | 2012 | 0805 | - | - | - | - | 470nH | 50MHz | 1.5Ohm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | - | - | - | 17 | - | - | - | - | 5% | - | 300mA | - | - | - | - | - | - | - | - | 1.25mm | 0.041 1.03mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F221J-RC Bourns Inc. | 1119 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | 4MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Conformal Coated | - | 130mA | - | Not | - | - | - | - | - | - | 510 μm | 220μH | 790kHz | 6.8Ohm Max | - | 130mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | - | - | 5% | - | 130mA | - | - | - | - | - | - | - | 2.79mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-7R5ML Bourns Inc. | 989 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 38MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | - | - | 1.29A | - | - | - | - | - | - | - | - | - | 7.5μH | 1kHz | 120mOhm Max | - | 1.29A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | - | - | 1.6A | 19 | - | - | - | - | 20% | - | - | 1.29A | - | - | - | - | - | - | 5.8mm | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-R12J Bourns Inc. | 499 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 500MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | - | 250mA | - | Not | - | 1608 | 0603 | - | - | - | - | 120nH | 50MHz | 2Ohm Max | 250mA | 250mA | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | - | 8 | - | - | 8 | - | - | - | - | 5% | - | 250mA | - | - | - | - | - | - | - | - | 787.4μm | 0.037 0.95mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-333-RC Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 25.7Ohm | - | - | - | - | - | 8504.50.80.00 | - | 130mA | - | NO | 1 | - | Bobbin Core | - | 125mA | - | Not | - | - | - | - | - | - | 812.8 μm | 33mH | 1kHz | 25Ohm Max | - | 125mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 140mA | - | - | - | - | - | 10% | - | 125mA | - | 0.15MHz | - | - | - | - | - | 11.51mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-221-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | - | 4.3A | - | Not | - | - | - | 22.86mm | - | - | 0.8636 mm | 220μH | 1kHz | 91mOhm Max | - | 4.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 4.3A | - | - | - | - | - | - | - | - | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9230-18-RC Bourns Inc. | 29 |
| - | 14 Weeks, 2 Days | - | - | Through Hole | Axial | NO | WIRE | - | Axial | - | TUBULAR PACKAGE | 2 | Phenolic | Bourns | - | 0.85 Ω | 1000 | 250MHz | BOURNS INC | 25 MHz | Bourns | 9230-18-RC | Phenolic | 380 mA | 850 mOhms | + 125 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | 2.41 mm | 6.35 mm | Axial | Active | Active | 28 | 4.84 | Compliant | Yes | 250 MHz | - | 0.012346 oz | -55°C ~ 105°C | Bulk | - | 9230 | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | Yes | - | - | - | Axial | EAR99 | Molded | - | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 380 mA | Bulk | Unshielded | 1 | - | Molded | compliant | - | - | - | Axial | - | - | - | 29.21 mm | - | 0.51 mm | 820 nH | 25 MHz | 850mOhm Max | - | 380 mA | FILTER CHOKE | AXIAL | 28 @ 25MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | Fixed Inductors | - | NO | 0.38 A | - | 0.82 µH | - | - | 250 MHz | Wirewound | Power Inductors | - | - | Power Inductors - Leaded | 2.41 mm | - | - | 6.35 mm | - | - | - | - | - | - | ||
![]() 1120-391K-RC Bourns Inc. | 25555 |
| - | - | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | - | Radial | - | CYLINDRICAL PACKAGE | 2 | Ferrite | Bourns | - | 0.32 Ω | 206 | - | BOURNS INC | 1 kHz | Bourns | 1120-391K-RC | Ferrite | 1.6 A | 320 mOhms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | 20.574 mm | 21.336 mm | Radial | Active | Active | - | 5.31 | Details | Yes | - | - | 0.856099 oz | -55°C ~ 105°C | Bulk | - | 1120 | 0.810" Dia (20.57mm) | ±10% | e3 | Yes | - | - | - | Standard | EAR99 | Drum Core, Wirewound | - | Tin (Sn) | - | - | - | Power | 8504.50.80.00 | Inductors, Chokes & Coils | 1.6 A | - | Unshielded | 1 | - | Bobbin Core | compliant | - | - | - | Radial | - | - | - | 12.7 mm | 0.6 in | 0.635 mm | 390 μH | 1 kHz | 320mOhm Max | - | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 1.6 A | - | 390 µH | - | - | - | - | Power Inductors | - | - | Power Inductors - Leaded | 20.574 mm | - | 0.840" (21.34mm) | 21.336 mm | - | - | - | - | - | - | ||
![]() 8250-181K-RC Bourns Inc. | 14 |
| - | 14 Weeks, 2 Days | - | - | Through Hole | Axial | NO | WIRE | - | Axial | - | TUBULAR PACKAGE | 2 | Ferrite | - | 85mA | 3.08 Ω | - | 10MHz | BOURNS INC | 790 kHz | Bourns Inc | 8250-181K-RC | Ferrite | 277 mA | 3.08 Ohms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | 4.17 mm | 11.43 mm | Axial | Active | Active | 65 | 4.83 | Compliant | Yes | 10 MHz | - | - | -55°C ~ 105°C | - | - | 8250 | 0.164" Dia x 0.450" L (4.17mm x 11.43mm) | ±10% | - | Yes | - | - | - | Axial | EAR99 | Drum Core, Wirewound | - | - | - | - | - | RF | 8504.50.80.00 | Inductors, Chokes & Coils | 277 mA | Bulk | Shielded | 1 | - | Tubular | compliant | - | - | - | Axial | - | - | - | 25.4 mm | - | 0.51 mm | 180 μH | 0.79 MHz | 3.08Ohm Max | - | 277 mA | RF INDUCTOR | AXIAL | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | RF Inductors - Leaded | - | YES | 0.277 A | - | 180 µH | - | - | 10 MHz | - | RF Inductors | 85 mA | - | - | 4.17 mm | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() SRU6025-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 22MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 86mOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 2 | 6.8mm | - | - | 1.8A | - | Not | - | - | - | - | - | - | - | 15μH | 100kHz | 86mOhm Max | 1.2A | 1.8A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | - | 920mA | 12 | - | - | - | - | 30% | - | 1.8A | 1.8A | - | - | - | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-181-V-RC Bourns Inc. | 44 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 4.6A | - | Not | - | - | - | 12.19mm | - | 12.192mm | - | 180μH | 1kHz | 82mOhm Max | - | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 4.6A | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM7232S-R47M-RC Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.40.00 | - | - | - | Shielded | - | 7mm | - | - | 17.5A | - | Not | - | - | - | - | - | - | - | 470nH | 100kHz | 4.2mOhm Max | - | 26A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0735A-100M Bourns Inc. | 10500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 2.1A | - | Shielded | - | 7.5mm | - | - | 2.1A | SRR0735A | Not | - | - | - | - | - | - | - | 10μH | 1kHz | 72mOhm Max | - | 1.85A | - | - | - | - | - | - | 1.85A | - | - | - | - | - | 20% | - | - | 2.1A | - | - | - | - | - | - | - | 3.5mm | 0.146 3.70mm | 7.2898mm | 7.3mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260A-8R2Y Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | - | 5.7A | - | Not | - | - | - | - | - | - | - | 8.2μH | 1kHz | 19.5mOhm Max | - | 5.7A | - | - | 18 @ 7.96MHz | - | - | - | 5.8A | - | - | - | - | - | 30% | - | - | 5.7A | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2223-V-RC Bourns Inc. | 6 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | - | 2A | - | Not | - | - | - | 12.44mm | - | - | - | 820μH | 1kHz | 260mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 2A | - | - | - | - | - | - | - | 24.13mm | - | 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-120K-RC Bourns Inc. | 14 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | - | 11.4A | - | Not | - | - | - | 16mm | 12.7mm | 16.002mm | - | 12μH | 1kHz | 9mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 11.4A | - | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5723-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 5700 | 2.125Diax0.937W 53.97mmx23.80mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 550mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 23.8mm | Vertical Mount | - | 2.5A | - | Not | - | - | - | 19.05mm | - | - | - | 1.8mH | 1kHz | 550mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 15% | - | 2.5A | 2.5A | - | - | - | - | - | - | 53.975mm | 54mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1210-100J-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 36MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 150mA | - | Not | - | 3225 | 1210 | - | - | - | - | 10μH | 2.52MHz | 2.1Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | 5% | - | 140mA | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5030TA-5R6M Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 21MHz | - | - | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 4.25A | - | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 63mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 4.5A | - | - | 2120 | - | - | 20% | - | - | 4.25A | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |