- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM105-101K-RC Bourns Inc. | 1000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 5.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.40.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Rectangular | 970mA | - | - | Not | - | - | - | - | - | 100μH | 1kHz | 350mOhm | - | 970mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | 1.7A | - | 3939 | - | - | 970mA | - | - | - | 5.4mm | 0.228 5.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-820J-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Cut Tape (CT) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | TR, 7 Inch | - | NO | 1 | - | Chip | 120mA | - | - | - | 4532 | 1812 | - | - | - | 82μH | 2.52MHz | 7Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-151M Bourns Inc. | 840 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7.3mm | Chip | 530mA | 7MHz | - | Not | - | - | - | - | - | 150μH | 100kHz | 480mOhm Max | - | 530mA | POWER INDUCTOR | DUAL ENDED | 51 @ 796kHz | - | 51 | - | 410mA | 51 | 2828 | - | 20% | 530mA | 530mA | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8045A-680Y Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU8045A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 68μH | - | 400mOhm Max | - | - | - | - | 8 @ 2.52MHz | - | - | - | 1.2A | - | - | - | 30% | - | 1.25A | - | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7050TA-560M Bourns Inc. | 781 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | - | 1.6A | - | - | - | - | - | - | - | - | 56μH | 100kHz | 396mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 2.1A | - | 2626 | - | 20% | - | 1.6A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1130-122K-RC Bourns Inc. | 198 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 426mOhm | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 2A | - | - | Not | - | - | 19.05mm | - | 736.6 μm | 1.2mH | 1kHz | 426mOhm Max | - | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 2A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4828A-680M Bourns Inc. | 229 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 900mA | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 68μH | 0.1MHz | 370mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 380mA | - | - | 0.9A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-331KL Bourns Inc. | 69574 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 3.1mm | - | 130mA | - | - | Not | - | - | - | - | - | 330μH | 1kHz | 10Ohm Max | - | 130mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 150mA | 40 | - | - | 10% | 130mA | 130mA | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1812-121J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Chip | 110mA | - | - | - | 4532 | 1812 | - | - | - | 120μH | 796kHz | 8Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-3R9Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed, 7 Inch | - | YES | 1 | - | Rectangular | 1.82A | - | - | - | 4848 | 1919 | - | - | - | 3.9μH | 100kHz | 75mOhm Max | - | 1.82A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | - | 1.65A | 8 | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-271KL Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 2.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 220mA | - | RLB0712 | Not | - | - | 3mm | 25mm | 0.65 mm | 270μH | 1kHz | 1Ohm Max | - | 220mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | - | - | 220mA | - | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1210-1R0J-RC Bourns Inc. | 1039 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | 115MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | - | Chip | 400mA | - | - | - | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 690mOhm Max | - | 230mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 28 | - | - | 5% | - | - | - | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM2110-560K-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | 6.2A | - | - | Not | - | - | - | - | - | 56μH | 1kHz | 24mOhm Max | - | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 6.2A | - | 1kHz | - | 15.75mm | 0.620 15.75mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-101-RC Bourns Inc. | 7 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | - | - | - | - | YES | 1 | - | Cylindrical | 1.79A | - | - | Not | - | - | - | - | 635 μm | 100nH | 25MHz | 25mOhm Max | - | 1.79A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | 10% | 1.79A | - | - | 4.36mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP5015TA-8R2M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | 2.1A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 210mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 2.6A | - | - | - | 20% | - | 2.1A | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW100505-2N7D Bourns Inc. | 188000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | 640mA | - | - | - | 1005 | 0402 | - | - | - | 2.7nH | 250MHz | 120mOhm | - | 640mA | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | - | - | 16 | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-2R2M Bourns Inc. | 12600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 27MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | 3.1A | 90MHz | - | Not | - | - | - | - | - | 2.2μH | 1kHz | 27mOhm Max | 2.9A | 3.1A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 6.1A | 25 | 5039 | - | 20% | 3.1A | 3.1A | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-153-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 42.5Ohm | - | - | 8504.50.80.00 | 61mA | - | - | NO | 1 | - | Bobbin Core | 39mA | - | - | Not | - | - | - | - | 635 μm | 15mH | 1kHz | 37.5Ohm Max | - | 39mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 90mA | - | - | - | 10% | 39mA | - | - | 6.99mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM0805-33NM-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | 2.4GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | 500mA | - | - | Not | 2012 | 0805 | - | - | - | 33nH | 250MHz | 150mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | - | 500mA | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-560K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 5.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 180mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 1.3A | - | - | Not | - | - | 5mm | 5mm | - | 56μH | 2.52MHz | 180mOhm Max | - | 1.3A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | 30 | - | - | 10% | 1.3A | - | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - |