- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Q Minimum | Quality Factor | Rad Hardened | RoHS | Schedule B | Special Features | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead Style | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM104SH-101-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 10.3mm | - | - | - | Not | - | - | - | - | - | - | - | 100μH | 100kHz | 220mOhm Max | - | 1.3A | - | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | - | 1.1A | - | - | 3939 | - | - | 1.3A | - | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW100505-2N2D Bourns Inc. | 188000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | 960mA | - | Not | - | 1005 | 0402 | - | - | - | - | 2.2nH | 250MHz | 70mOhm | - | 960mA | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | - | - | 18 | - | - | - | - | 960mA | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CW100505-27NJ Bourns Inc. | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2.48GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | 650μm | Chip | 400mA | - | - | - | 1005 | 0402 | - | - | - | - | 27nH | 250MHz | 298mOhm | - | 400mA | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | 26 | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PM104SH-3R8-RC Bourns Inc. | 5000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 35MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | - | Shielded | 1 | 10.3mm | - | 5.5A | - | Not | - | - | - | - | - | - | - | 3.8μH | 7.96MHz | 15mOhm Max | - | 5.5A | - | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | - | - | - | 3939 | - | - | 5.5A | - | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRP1770TA-680M Bourns Inc. | 652000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2010 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | YES | 1 | - | Rectangular | 7A | - | - | - | - | - | - | - | - | - | 68μH | 100kHz | 80mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 8A | - | - | 6767 | 7A | 20% | - | 7A | - | - | - | - | - | - | - | - | - | 0.276 7.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRR1050A-560Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 5.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 56μH | - | 160mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | 1.9A | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() SRU1038A-6R2Y Bourns Inc. | 3379 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1038A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | 10.3mm | - | 4A | - | Not | - | - | - | - | - | - | - | 6.2μH | 100kHz | 24mOhm Max | - | 4A | - | - | - | 12 @ 7.96MHz | - | - | - | 4.2A | - | - | - | - | 30% | - | 4A | - | - | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() RL875-270K-RC Bourns Inc. | 12 |
| - | - | - | Through Hole | Radial | - | - | - | Radial | - | - | Ferrite | Bourns | - | 0.11(ohm) | 100 | 13MHz | 2.52 MHz | Bourns | Ferrite | 1.7 A | 110 mOhms | + 105 C | Bourns Inc. | - 40 C | PCB Mount | -40C to 105C | Bulk | Not Required(mm) | 8.3(mm) | Active | 32 | 30 | No | Details | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 10% | 0.042329 oz | -40°C ~ 105°C | Bag | - | RL875 | 0.307" Dia (7.80mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | - | RF | - | Inductors, Chokes & Coils | 1.7 A | - | Bobbin Core | Unshielded | - | - | - | - | - | Not Required | Radial | - | - | 5 mm | Not Required | 5(mm) | - | 27 μH | 2.52(MHz) | 110mOhm Max | - | 1.7 A | Radial | - | - | 30 @ 2.52MHz | - | - | - | - | - | Fixed Inductors | - | - | - | 1700(mA) | - | 13(MHz) | Wirewound | RF Inductors | - | - | RF Inductors - Leaded | Not Required(mm) | 7.8 mm | - | 0.295" (7.50mm) | 7.5 mm | - | 7.5(mm) | - | - | - | - | ||
![]() SRP7028A-330M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 8MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | 2A | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 240mOhm Max | - | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 2.5A | - | - | 2926 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() SRP1235-1R8M Bourns Inc. | 947000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 32MHz | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | 16.5A | - | Not | - | - | - | - | - | - | - | 1.8μH | 100kHz | 7mOhm Max | - | 16.5A | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 24A | - | - | 5050 | - | - | 16.5A | - | - | - | - | - | - | - | - | - | 3.7mm | 0.146 3.70mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR1305-331K Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 6MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | 13mm | Rectangular | 850mA | - | Not | - | - | - | - | - | - | - | 330μH | 100kHz | 700mOhm Max | - | 850mA | - | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | 11 | - | 800mA | 11 | - | 5050 | - | - | 850mA | - | - | - | - | - | - | - | - | - | 4.8006mm | 0.201 5.10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM322522-3R3JL Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | 65MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | 2.5mm | Chip | 180mA | - | Not | - | 3225 | 1210 | - | - | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | - | 180mA | - | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | - | - | 180mA | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1812-181J-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 718.490314mg | RECTANGULAR PACKAGE | - | - | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PARALLEL CONNECTED | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | - | NO | 1 | - | Chip | 102mA | - | - | - | 4532 | 1812 | - | - | - | - | 180μH | 796kHz | 9.5Ohm Max | - | 102mA | - | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRN2512-4R7M Bourns Inc. | 962000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Semi-Shielded | - | - | - | - | SRN2512 | - | - | - | - | - | - | - | - | 4.7μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM0805-2N8M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | - | - | - | 6GHz | - | - | Alumina | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 1000 MHZ | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 1.7mm | Chip | 800mA | - | - | - | 2012 | 0805 | - | - | - | - | 2.8nH | 250MHz | 60mOhm | - | 800mA | - | RF INDUCTOR | DUAL ENDED | 32 @ 1GHz | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2216-H-RC Bourns Inc. | 46 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | - | Hortizontal Mount | 3.6A | - | Not | - | - | - | 22.86mm | - | - | 863.6 μm | 220μH | 1kHz | 83mOhm Max | - | 3.6A | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15% | 3.6A | 3.6A | - | - | - | - | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1005-561K Bourns Inc. | 12600 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 2.7MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | 280mA | - | Not | - | - | - | - | - | - | - | 560μH | 1kHz | 1.8Ohm Max | - | 280mA | - | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | - | - | 420mA | 40 | - | 5039 | - | 10% | 280mA | 280mA | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CC453232-470KL Bourns Inc. | 79020 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 11.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 260mA | - | Not | - | 4532 | 1812 | - | - | - | - | 47μH | 2.52MHz | 1.9Ohm Max | 140mA | 260mA | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 10 | - | - | - | 10% | 260mA | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM75-331K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | 5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.2Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed Plastic, 13 Inch | - | NO | 1 | - | Chip | 400mA | - | Not | - | - | - | - | - | - | - | 330μH | 1kHz | 1.2Ohm Max | - | 400mA | - | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 580mA | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | 5.3mm | 0.209 5.30mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CI100505-R10J Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | - | - | - | - | 550MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | - | NO | 1 | 550μm | Rectangular | 100mA | - | Not | - | 1608 | 0603 | - | - | - | - | 100nH | 100MHz | 1.5Ohm Max | 300mA | 100mA | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | 8 | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | - | ROHS3 Compliant | - |