- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78FR22K-RC Bourns Inc. | 340 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 380MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 1.15A | - | Not | - | - | - | - | - | 510 μm | 220nH | 25MHz | 75mOhm Max | 1.15A | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | 10% | 1.15A | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-R33KL Bourns Inc. | 65500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 165MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 605mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 330nH | 25.2MHz | 280mOhm Max | 605mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | - | - | 605mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2016-2R2Y Bourns Inc. | 81 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 105mOhm | Tin (Sn) | - | - | - | TR | YES | 1 | 3mm | - | 1.6A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 105mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 1A | 8 | 1111 | - | 30% | 1.6A | 1.6A | - | 1.65mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-220KL Bourns Inc. | 1179 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 14MHz | Ferrite | Q MEASURED AT: 2.52 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 2.2A | RLB1314 | Not | - | - | 9mm | 15mm | - | - | 22μH | 1kHz | 26mOhm Max | 2.2A | POWER INDUCTOR | - | 110 @ 2.52MHz | Radial | 110 | - | 110 | - | - | 10% | 2.2A | 2.2A | 11.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-181JL Bourns Inc. | 155000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 9.5Ohm | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 102mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 180μH | 796kHz | 9.5Ohm Max | 102mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | - | 5% | 102mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-4N7K Bourns Inc. | 1793 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | 5.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | Not | 1608 | 0603 | - | - | - | - | 4.7nH | 250MHz | 100mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | - | 16 | - | - | 5% | 700mA | - | - | 1.016mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0403-680KL Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.12Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 460mA | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 1.12Ohm Max | 460mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 680mA | 20 | 1816 | - | 10% | 460mA | 460mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-820K-RC Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 6.4A | - | Not | - | - | - | - | - | - | 82μH | 1kHz | 32mOhm Max | 6.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 6.4A | 6.4A | - | 22.1mm | 0.870 22.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1140-150K-RC Bourns Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6kOhm | - | - | 8504.50.80.00 | 19.9A | - | NO | 1 | - | Bobbin Core | 27A | - | Not | - | - | 29.21mm | - | - | 2.0574 mm | 15μH | 1kHz | 6mOhm Max | 27A | HIGH CURRENT INDUCTOR | - | - | - | - | 53.9A | - | - | - | 10% | 27A | - | 38.1mm | - | 1.030 26.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-103YL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | 500kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR, 13 Inch | YES | 1 | 13mm | - | 90mA | - | Not | - | - | - | - | - | - | 10mH | 1kHz | 26Ohm Max | 90mA | POWER INDUCTOR | DUAL IN-LINE | 110 @ 79.6kHz | - | 110 | 130mA | 110 | 3741 | - | 15% | 90mA | - | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-4R7M Bourns Inc. | 66730 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | 1.5A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 90mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.5A | 1.5A | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-5R6M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 12MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 21A | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 7.05mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 40A | - | 6767 | - | 20% | - | 21A | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028A-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10.3mm | - | 2A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 90mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | - | 3939 | - | 30% | - | 2A | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CC453232-3R3KL Bourns Inc. | 2293 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 750mA | - | Not | 4532 | 1812 | - | - | - | - | 3.3μH | 7.96MHz | 220mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 10 | - | - | - | 750mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-184-RC Bourns Inc. | 5 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 135mA | - | Not | - | - | - | 25.4mm | - | 635 μm | 180μH | 790kHz | 4.4Ohm Max | 135mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 85mA | 55 | - | - | - | 135mA | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU8045A-330Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU8045A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 150mOhm Max | - | - | - | 14 @ 2.52MHz | - | - | 1.8A | - | - | - | 30% | - | 2A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRE6603-152M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | TR, 13 Inch | YES | 1 | - | - | 120mA | - | - | - | - | - | - | - | - | 1.5mH | 100kHz | 4.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | 50 | 35mA | 50 | - | - | 20% | - | 120mA | - | 2.92mm | 0.115 2.92mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-334-RC Bourns Inc. | 21 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 6.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 6.4Ohm | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 110mA | - | Not | - | - | - | - | - | 635 μm | 330μH | 790kHz | 6.4Ohm Max | 110mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 65mA | 55 | - | - | 10% | 110mA | - | 4.36mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-120-H-RC Bourns Inc. | 44 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 22.4A | - | Not | - | - | 29.97mm | - | 29.972mm | 1.6764 mm | 12μH | 1kHz | 6mOhm Max | 22.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 22.4A | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP5020TA-6R8M Bourns Inc. | 1670 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 23MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 2.4A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 150mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 3.8A | - | 2220 | 2.4A | 20% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 |