- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU1038-5R2Y Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 4.6A | - | Not | - | - | - | - | - | - | 5.2μH | 100kHz | 22mOhm | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | 4.8A | 12 | 3939 | - | 30% | 4.6A | 4.6A | - | 3.8mm | 0.161 4.10mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL822-1R0K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 150MHz | Ferrite | Q IS MEASURED AT: 7.96 MHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 3.71A | - | Not | - | - | 5mm | - | - | 0.61 mm | 1μH | 1kHz | 13mOhm Max | - | 3.71A | HIGH CURRENT INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | - | - | - | 10% | 3.71A | - | - | 10.9982mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F1R2K-RC Bourns Inc. | 8842 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 165MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 740mA | - | Not | - | - | - | - | - | 510 μm | 1.2μH | 7.9MHz | 180mOhm Max | - | 740mA | DC-DC CONVERTER | - | 40 @ 7.9MHz | - | 40 | - | - | 40 | - | - | 10% | 740mA | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-R22J Bourns Inc. | 1321 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Copper | 700MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | Not | 2520 | 1008 | - | - | - | - | 220nH | 25MHz | 840mOhm Max | 250mA | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | 5% | 500mA | - | - | 1.6mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-5R6M-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 13.7A | - | - | - | - | - | - | - | - | 5.6μH | 1kHz | 5mOhm Max | - | 13.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7045-5R6M Bourns Inc. | 26000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 2.38A | - | - | - | - | - | - | - | - | 5.6μH | 100kHz | 36mOhm Max | - | 2.38A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 2A | 10 | 2828 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5800-271-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 557mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 400mA | - | Not | - | - | - | - | - | 635 μm | 270μH | 1kHz | 650mOhm Max | - | 500mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 700mA | - | - | - | 10% | 400mA | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1063A-680Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU1063A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 68μH | 0.1MHz | 210mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | - | 1.35A | - | 3939 | - | 30% | - | 1.2A | - | - | 0.268 6.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2206-H-RC Bourns Inc. | 67 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 9.8A | - | Not | - | - | 22.35mm | - | - | 1.35 mm | 27μH | 1kHz | 11mOhm Max | - | 9.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 9.8A | 9.8A | 24.13mm | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4012T-3R3M Bourns Inc. | 773 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 76.997305mg | - | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | - | 4mm | - | 1.7A | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 70mOhm | - | 1.7A | - | - | 6 @ 100kHz | - | 6 | - | 1.4A | 6 | - | - | 20% | - | 1.7A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1140-123K-RC Bourns Inc. | 195 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.04Ohm | - | - | 8504.50.80.00 | 900mA | - | NO | 1 | - | Bobbin Core | 1.3A | - | Not | - | - | 27.43mm | - | - | 508 μm | 12mH | 1kHz | 3.04Ohm Max | - | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 1.9A | - | - | - | 10% | 1.3A | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR6603-6R8M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 1.4A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 130mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 15.5 @ 7.96MHz | - | - | - | 1.2A | 15.5 | 2618 | - | - | 1.4A | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0914-561KL Bourns Inc. | 1200 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 1.7MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | 520mA | - | NO | 1 | - | Shrink Tube | 450mA | RLB0914 | Not | - | - | 5mm | - | - | 650 μm | 560μH | 796kHz | 1.4Ohm Max | - | 450mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 950mA | 20 | - | - | 10% | 45A | 450mA | 8.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-390-H-RC Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 15mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 6.6A | - | Not | - | - | 19.81mm | 12.7mm | - | - | 39μH | 1kHz | 15mOhm Max | - | 6.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 6.6A | 6.6A | 21.8mm | 450μm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-271-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.3A | - | Not | - | - | 22.35mm | - | 22.352mm | 0.6858 mm | 270μH | 1kHz | 160mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 3.3A | - | - | 13.97mm | 0.550 13.97mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-4R7M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 37.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 4.7A | - | Not | - | - | - | - | - | - | 4.7μH | 1MHz | 36mOhm Max | - | 4.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.2A | - | 4035 | - | 20% | - | 4.7A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-390-V-RC Bourns Inc. | 7 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 17mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 13A | - | Not | - | - | 13.46mm | - | 13.462mm | - | 39μH | 1kHz | 17mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 13A | - | 32.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2010TA-180M Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 18μH | - | 1.8Ohm | - | - | - | - | 16 @ 1MHz | - | - | - | 400mA | - | - | - | 20% | - | 340mA | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9250A-155-RC Bourns Inc. | 46 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | 1.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 55mA | - | Not | - | - | - | - | - | 635 μm | 1.5mH | 250kHz | 26.5Ohm Max | - | 55mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 33mA | 45 | - | - | 10% | 55mA | - | 4.11mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6040A-100M Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 2A | - | - | - | - | - | - | - | - | 10μH | 10kHz | 50mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.72A | - | 2626 | 2A | 20% | - | 2A | - | - | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |