- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1130-1R8M-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 1130 | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 21A | - | - | - | - | - | 20.32mm | - | - | 1.8μH | 1kHz | 3mOhm Max | - | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM105-181K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | - | 4MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 720mA | - | Not | - | - | - | - | - | - | 180μH | 1kHz | 630mOhm | - | 720mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 1.3A | 14 | - | 3939 | - | 720mA | - | - | - | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1040-R39M Bourns Inc. | 3600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 24A | - | Not | - | - | - | - | - | - | 390nH | 100kHz | 1.4mOhm Max | - | 24A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 32A | - | - | 3942-16 | - | 24A | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-100M-RC Bourns Inc. | 400 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | 17MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | 6A | - | Shielded | - | 12.8mm | - | 5.4A | PM127SH | Not | - | - | - | - | - | - | 10μH | 100kHz | 19.5mOhm Max | - | 6A | - | - | 24 @ 2.52MHz | - | - | - | 6.3A | 24 | - | - | 20% | 6A | 6A | - | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-6R8JL Bourns Inc. | 37980 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 27MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 285mA | CM453232 | Not | - | 4532 | 1812 | - | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 730mA | 285mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | - | 285mA | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1210-391M Bourns Inc. | 53 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 1.3MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | 12.5mm | Rectangular | 1.3A | - | Not | - | - | - | - | - | - | 390μH | 100kHz | 600mOhm Max | 1A | 1.3A | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | - | - | 1.1A | 16 | - | 4747 | - | 1.3A | - | - | - | - | - | - | - | - | 10mm | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-220M-RC Bourns Inc. | 485 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 2.52MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 3.5A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 45mOhm | - | 3.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 13MHz | - | - | - | 6.7A | 22 | - | - | 20% | 3.6A | 3.6A | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1063A-4R7Y Bourns Inc. | 750 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | - | - | - | - | - | 30MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRU1063A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 14mOhm Max | - | - | - | - | 11 @ 7.96MHz | - | - | - | 5.7A | - | - | - | 30% | - | 5.5A | - | - | - | - | - | - | - | - | 0.268 6.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM127SH-470M-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | 7.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 12.8mm | - | 2.5A | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 80mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 2.8A | 24 | - | 4949 | 20% | 2.9A | 2.9A | - | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1008-R47K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 450MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 2.2mm | Chip | 470mA | - | - | - | 2520 | 1008 | - | - | - | 470nH | 25MHz | 1.19Ohm | - | 470mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB1014-153KL Bourns Inc. | 12 |
| - | - | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | Ferrite | Bourns | 110mA | 150 | 260kHz | 79.6 MHz | Bourns | Ferrite | 100 mA | 48 Ohms | + 80 C | Bourns Inc. | - 20 C | PCB Mount | Bulk | Active | 50 | Details | - | 0.085716 oz | -40°C ~ 125°C | Bulk | - | RLB | 0.343" Dia (8.70mm) | ±10% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | - | - | - | RF | - | Inductors, Chokes & Coils | 100 mA | - | Unshielded | - | - | - | - | - | - | Radial | - | - | - | 5 mm | - | 15 mH | - | 48Ohm Max | - | - | - | - | 50 @ 79.6MHz | - | - | - | - | - | Fixed Inductors | - | - | - | - | 260 kHz | Wirewound | Power Inductors | 110 mA | - | Power Inductors - Leaded | 8.7 mm | - | 0.512" (13.00mm) | 12 mm | - | - | - | - | - | - | ||
![]() SRR0908-150ML Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 8.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 13mm | - | 2.2A | - | Not | - | - | - | - | - | - | 15μH | 1kHz | 65mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL IN-LINE | 45 @ 2.52MHz | - | 45 | - | 3.9A | 45 | - | 3741 | 20% | 2.2A | - | - | - | - | - | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-103-RC Bourns Inc. | 1409 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | - | - | 46MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 1.62Ohm | - | - | - | Wirewound | - | - | - | - | - | YES | 1 | - | Cylindrical | 220mA | - | Not | - | - | - | - | - | 635 μm | 10μH | 7.9MHz | 1.62Ohm Max | - | 220mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | - | 10% | 220mA | - | - | - | - | - | - | - | 4.11mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0804-181K Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 6MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | Shielded | 1 | 8.2mm | - | 280mA | - | - | - | - | - | - | - | - | 180μH | 1kHz | 1.45Ohm Max | - | 280mA | POWER INDUCTOR | DUAL ENDED | 53 @ 796kHz | - | 53 | - | 450mA | - | - | 4132 | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM105-561K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | 2.3MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -30°C | - | - | - | - | 330mA | - | Unshielded | - | - | - | 330mA | PM105 | - | - | - | - | - | - | - | 560μH | 1kHz | 1.9Ohm | - | 330mA | - | - | 12 @ 796kHz | - | - | - | 660mA | - | - | - | 10% | - | - | - | - | - | - | - | - | 10mm | 5.8mm | 0.228 5.80mm | 9.8044mm | 9mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2010TA-100M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | - | - | 43MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 720mOhm | - | - | - | - | 16 @ 1MHz | - | - | - | 550mA | - | - | - | 20% | - | 450mA | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM74SH-330M-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 12MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 115mOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 1.15A | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 115mOhm Max | - | 1.15A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 900mA | - | - | 2828 | - | 1.15A | - | - | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-560-V-RC Bourns Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 5.3A | - | Not | - | - | - | 8.89mm | - | - | 56μH | 1kHz | 40mOhm Max | - | 5.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 5.3A | - | - | - | - | - | - | - | 21.844mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4028-820Y Bourns Inc. | 741 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | 5mm | - | 560mA | - | Not | - | 4848 | 1919 | - | - | - | 82μH | 100kHz | 520mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | 8.6 @ 2.52MHz | - | - | - | 320mA | 8.6 | - | - | - | 560mA | - | - | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI160808-8N2J Bourns Inc. | 165000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | 2.2GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | - | 1608 | 0603 | - | - | - | 8.2nH | 100MHz | 330mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | 300mA | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - |