- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Conductor Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2311-V-RC Bourns Inc. | 44 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | Iron Powder | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 7.7A | - | - | Not | - | - | 13.21mm | - | - | 68μH | 1kHz | 30mOhm Max | - | 7.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.7A | 7.7A | - | 32.512mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-470J-RC Bourns Inc. | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 10MHz | - | Ferrite | - | - | - | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | 140mA | - | - | - | 4532 | 1812 | - | - | - | 47μH | 2.52MHz | 5Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040TA-2R2Y Bourns Inc. | 29000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 57MHz | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 11.5mOhm | - | - | - | - | 15 @ 1MHz | - | - | - | 9.8A | - | - | 30% | - | 7.4A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1008S-1R8M-RC Bourns Inc. | 28 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 225MHz | - | Ferrite | - | - | - | Q MEASURED AT 1 MHZ | -40°C~85°C | Cut Tape (CT) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 2A | - | - | - | 2520 | 1008 | - | - | - | 1.8μH | 100kHz | 90mOhm Max | - | 2A | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | - | 35 | - | - | 35 | 1515 | - | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-3R3KL Bourns Inc. | 28063 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 55MHz | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 260mA | - | - | - | 3225 | 1210 | - | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | - | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R82ML Bourns Inc. | 40916 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 130MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 450mOhm | Matte Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 475mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 820nH | 25.2MHz | 450mOhm Max | - | 475mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | 40 | - | - | 475mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-392KL Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 300mA | 450kHz | - | Not | - | - | - | - | - | 3.9mH | 1kHz | 7.8Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | - | 320mA | 20 | 5050 | 10% | 300mA | 300mA | - | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1014-563KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 150kHz | - | Ferrite | - | - | - | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | 52mA | - | NO | 1 | - | Shrink Tube | 18mA | - | RLB1014 | Not | - | - | 5mm | - | - | 56mH | 79.6kHz | 200Ohm Max | - | 18mA | POWER INDUCTOR | - | 35 @ 79.6kHz | Radial | 35 | - | 60mA | 35 | - | 10% | 18mA | - | - | 8.7mm | 11.9888mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-15NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | Copper | - | 4GHz | - | Alumina | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | - | Not | 1608 | 0603 | - | - | - | 15nH | 250MHz | 170mOhm | 600mA | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | - | 5% | 700mA | - | - | - | 1mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4011-680YL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 14MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 350mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 1.8Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 320mA | 12 | 1919 | 30% | 350mA | 350mA | - | - | 1.15mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6038-5R0Y Bourns Inc. | 95 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 24MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.9A | 42.6MHz | - | Not | - | - | - | - | - | 5μH | 100kHz | 24mOhm Max | - | 2.9A | POWER INDUCTOR | DUAL ENDED | 8.9 @ 7.96MHz | - | - | - | 2.95A | 9.8 | 2727 | 30% | 2.9A | 2.9A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1812-220J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | 13MHz | - | Ferrite | - | - | - | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 180mA | - | - | Not | 4532 | 1812 | - | - | - | 22μH | 2.52MHz | 3.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 180mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-390KL Bourns Inc. | 86800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 18MHz | - | Ferrite | - | - | - | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 500mA | - | - | - | - | - | - | - | - | 39μH | 100kHz | 550mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 730mA | 18 | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CM322522-4R7JL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | 55MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 165mA | - | - | Not | 3225 | 1210 | - | - | - | 4.7μH | 7.96MHz | 1.5Ohm Max | - | 165mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | 165mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1806-681M Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | 2.1MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 14.3mm | - | 540mA | - | - | - | - | - | - | - | - | 680μH | 100kHz | 1.47Ohm | - | 540mA | POWER INDUCTOR | DUAL ENDED | 19 @ 796kHz | - | 19 | - | 1.1A | 12 | - | 10% | - | - | - | - | 6.8mm | 0.280 7.10mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-R12J Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | 1.1GHz | - | Ceramic | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 110mA | - | - | - | 1005 | 0402 | - | - | - | 120nH | 150MHz | 2.66Ohm | - | 110mA | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | - | - | 20 | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1008S-470M-RC Bourns Inc. | In Stock | - | - | - | - | - | Surface Mount | 1515 (4040 Metric) | - | - | 1515 | - | - | - | - | - | 14MHz | 100 kHz | Ferrite | Bourns Inc. | Tape & Reel (TR) | Last Time Buy | - | -40°C ~ 85°C | - | - | PM1008S | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | - | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | 400 mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 2.5Ohm Max | - | - | - | - | 45 @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.108" (2.74mm) | - | - | - | - | - | ||
![]() 9220-18-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | 3.5MHz | - | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2012 | 9220 | 0.190Diax0.440L 4.83mmx11.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 88mA | - | - | Not | - | - | - | 25.4mm | 635 μm | 620μH | 790kHz | 13Ohm Max | - | 88mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | 88mA | - | - | 4.83mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-2R2M Bourns Inc. | 2409 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | 64MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | 0.1MHz | 60mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 12 @ 100kHz | - | 12 | - | - | - | - | 20% | - | 1.7A | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0503-680KL Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | 12MHz | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 450mA | - | - | Not | - | - | - | - | - | 68μH | 1kHz | 760mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 600mA | 20 | - | 10% | 450mA | 450mA | - | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - |