- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1280-7R5Y Bourns Inc. | 998890 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | - | - | 6.4A | - | - | - | - | - | - | - | - | 7.5μH | 100kHz | 17.5mOhm Max | 6.4A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | 16 | 7A | 16 | 4949 | - | 30% | - | 6.4A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2200HT-3R3-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 18.8A | - | Not | - | - | 22.35mm | - | 22.352mm | - | 3.3μH | 1kHz | 5mOhm Max | 18.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 18.8A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() 2200HT-391-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 3A | - | Not | - | - | 22.35mm | - | 22.352mm | - | 390μH | 1kHz | 190mOhm Max | 3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | No | - | ROHS3 Compliant | - | ||
![]() 2200HT-270-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | 8.9A | - | Not | - | - | 11.43mm | - | - | - | 27μH | 1kHz | 22mOhm Max | 8.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 8.9A | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8230-12-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 340MHz | Phenolic | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 350mOhm | - | - | 8504.50.80.00 | - | NO | 1 | - | Tubular | 590mA | - | Not | - | - | - | 66.5mm | - | - | 470nH | 25MHz | 350mOhm Max | 590mA | DC-DC CONVERTER | - | 30 @ 25MHz | - | 30 | - | 30 | - | - | 10% | 590mA | - | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-330-H-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 14mOhm | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 6.9A | - | Not | - | - | 19.81mm | 12.7mm | - | 1.0668 mm | 33μH | 1kHz | 14mOhm Max | 6.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 6.9A | 6.9A | - | 21.84mm | 11.43mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RLB1314-221KL Bourns Inc. | 96 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 680mA | RLB1314 | Not | - | - | 7mm | 15mm | - | 800 μm | 220μH | 1kHz | 250mOhm Max | 680mA | POWER INDUCTOR | - | 40 @ 796kHz | Radial | 40 | - | 40 | - | - | 10% | 680mA | 680mA | 680mA | 11.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CM453232-R82KL Bourns Inc. | 58000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 475mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 820nH | 25.2MHz | 450mOhm Max | 475mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | - | - | - | - | 475mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | ||
![]() RLB9012-121KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 1.25A | - | Not | - | - | 5mm | - | - | - | 120μH | 1kHz | 320mOhm Max | 1.25A | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | - | 1.25A | - | - | 9mm | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | ||
![]() 2202-H-RC Bourns Inc. | 28 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 12A | - | Not | - | - | 22.35mm | - | - | - | 12μH | 1kHz | 8mOhm Max | 12A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 12A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() 2204-H-RC Bourns Inc. | 28 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 10.8A | - | Not | - | - | 22.35mm | - | - | - | 18μH | 1kHz | 9mOhm Max | 10.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 10.8A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | ||
![]() SDR0503-180ML Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 950mA | - | Not | - | - | - | - | - | - | 18μH | 1kHz | 210mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 1.3A | 20 | - | - | 20% | 950mA | 950mA | - | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1206-122KL Bourns Inc. | 52200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 250mA | - | Not | - | - | - | - | - | - | 1.2mH | 1kHz | 2.65Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 10 @ 252kHz | - | 10 | 510mA | 10 | 5050 | - | 10% | 250mA | 250mA | - | - | 6.5mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2100HT-5R6-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 14.3A | - | Not | - | - | 8.636mm | - | - | - | 5.6μH | 1kHz | 6mOhm Max | 14.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 14.3A | - | - | 21.844mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2200HT-820-H-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 5.6A | - | Not | - | - | 22.86mm | - | - | 0.8636 mm | 82μH | 1kHz | 55mOhm Max | 5.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 5.6A | - | - | - | 13.97mm | 0.550 13.97mm | No | - | ROHS3 Compliant | - | ||
![]() SRP4020-R56M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 7A | - | - | - | - | - | - | - | - | 560nH | 100kHz | 14.7mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | 1616 | - | 20% | - | 7A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0604-271KL Bourns Inc. | 42400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | NO | 1 | 5.8mm | Chip | 320mA | - | Not | - | - | - | - | - | - | 270μH | 1kHz | 1.88Ohm Max | 320mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | 400mA | 26 | - | - | 10% | 320mA | 320mA | - | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2100HT-2R2-H-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 18.3A | - | Not | - | - | 19.56mm | - | 19.558mm | - | 2.2μH | 1kHz | 4mOhm Max | 18.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 18.3A | - | - | 21.844mm | - | 0.450 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() RLB9012-323KL Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 170kHz | Ferrite | Q MEASURED AT 0.079 MHZ | -55°C~125°C | Bulk | 2012 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 90mA | - | - | - | - | - | 25mm | 5mm | 0.65 mm | 33mH | 1kHz | 91.5Ohm Max | - | DC-DC CONVERTER | - | 15 @ 79kHz | - | 15 | - | - | - | 0.09A | - | - | - | - | - | - | 0.480 12.20mm | - | - | ROHS3 Compliant | - | ||
![]() CM453232-270JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.40.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 170mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 27μH | 2.52MHz | 3.6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | 170mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - |