- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1045-101K Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 9.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.1A | - | - | Unshielded | - | 10.3mm | - | 1.1A | SDR1045 | Not | - | - | - | - | - | - | 100μH | 100kHz | 540mOhm Max | 1.1A | - | - | 14 @ 796kHz | - | - | - | 1.3A | 14 | - | - | - | 1.1A | - | - | 4.4958mm | 0.189 4.80mm | 10.0076mm | 10.0076mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-R56M Bourns Inc. | 786000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 10.5mm | - | 25A | - | Not | - | - | - | - | - | - | 560nH | 100kHz | 1.9mOhm Max | 25A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 36A | - | - | - | - | 25A | - | - | 4mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-102KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11.5Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Shrink Tube | 100mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 500 μm | 1mH | 252kHz | 11.5Ohm Max | 100mA | POWER INDUCTOR | - | 55 @ 252kHz | Radial | 55 | - | - | 55 | - | - | 10% | 100mA | 85mA | 5mm | 7.5mm | 0.295 7.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0805-27NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | 2.6GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | 600mA | - | - | 2012 | 0805 | - | - | - | - | 27nH | 250MHz | 120mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 55 | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F181J-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 4.35MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Conformal Coated | 140mA | - | Not | - | - | - | - | - | - | 180μH | 790kHz | 6Ohm Max | 140mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 5% | 140mA | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-R33M Bourns Inc. | 694 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | 9A | - | - | - | - | - | - | - | - | 330nH | 100kHz | 9.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 16A | - | - | 9A | 20% | - | 9A | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2317-H-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2005 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 5.5A | - | Not | - | - | 29.72mm | - | - | - | 270μH | 1kHz | 60mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 5.5A | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-151K-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 796kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 14mm | Rectangular | 1.4A | - | - | - | - | - | - | - | - | 150μH | 100kHz | 270mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 23 @ 5MHz | - | - | - | 2.6A | - | 7255 | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2124-V-RC Bourns Inc. | 157 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 1.3A | - | Not | - | - | 9.39mm | - | 9.398mm | 560 μm | 1mH | 1kHz | 400mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 1.3A | 1.3A | 21.84mm | 21.844mm | 11.43mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2308-H-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 11.2A | - | Not | - | - | 28.96mm | - | - | - | 39μH | 1kHz | 14mOhm Max | 11.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 11.2A | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-17-RC Bourns Inc. | 2240 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | 8.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 190mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Conformal Coated | 1A | - | Not | - | - | - | - | - | - | 22μH | 1kHz | 190mOhm Max | 1A | RF INDUCTOR | - | - | - | - | - | 640mA | - | - | - | 10% | 1A | - | 4.06mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL181S-104J-RC Bourns Inc. | 870 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 90kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | 9mA | - | Not | - | - | 5mm | 5mm | - | 700 μm | 100mH | 1kHz | 82Ohm Max | 9mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | 100 | - | - | 5% | 9mA | - | 10.5mm | 14mm | 0.551 14.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6028-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 390.00439mg | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | Semi-Shielded | - | 6mm | Rectangular | 3A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 38mOhm Max | 3A | - | - | 10 @ 7.96MHz | - | 10 | - | 2.7A | - | 2424 | - | 20% | - | 3A | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL824-152K-RC Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | 770kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Bulk | 2009 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 5mm | - | - | 0.7 mm | 1.5mH | 1kHz | 2.1Ohm Max | 270mA | DC-DC CONVERTER | - | 45 @ 250kHz | - | 45 | - | - | 35 | - | - | - | 270mA | - | - | 12.5mm | 0.610 15.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0712-101KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 320mA | RLB0712 | Not | - | - | 3mm | - | - | 650 μm | 100μH | 1kHz | 400mOhm Max | 320mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | - | 10% | 320mA | 320mA | 6.7mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7032-151M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 7.3mm | - | 370mA | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 800mOhm Max | 370mA | POWER INDUCTOR | DUAL ENDED | 35 @ 796kHz | - | 35 | - | 380mA | 35 | - | - | 20% | 370mA | 370mA | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1003-220M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 10.5mm | - | - | - | - | - | - | - | - | - | - | 22μH | 0.01MHz | 300mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 17 | - | 2.1A | - | 5041 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-150K-RC Bourns Inc. | 168 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 25.4mm | - | 1.7A | - | Not | - | - | - | - | - | - | 15μH | 1kHz | 8mOhm Max | 10.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 10% | 10.7A | - | - | 14.48mm | 0.570 14.48mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN1060-180M Bourns Inc. | 660 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 43MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.1mm | - | 3.85A | - | Not | - | - | - | - | - | - | 18μH | 100kHz | 43mOhm Max | 3.85A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 3.8A | - | - | - | 20% | 3.85A | 3.85A | - | 6mm | 0.236 6.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1063A-330Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU1063A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 105mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | - | 2.4A | - | 3939 | - | 30% | - | 2.2A | - | - | 0.268 6.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |