- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1140-122K-RC Bourns Inc. | 138 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 5.5A | - | - | Not | - | - | 28.96mm | 12.7mm | - | - | 1.2mH | 1kHz | 232mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 5.9A | - | - | 10% | 5.5A | 3.4A | 38.1mm | - | 1.030 26.16mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM5022-100M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 2.52MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 14.3mm | Rectangular | 4.3A | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 25mOhm | 5.3A | POWER INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | - | 10A | 22 | - | 20% | 5.3A | 5.3A | - | 7.1mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-561K Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | 9mm | Rectangular | 550mA | - | - | Not | - | - | - | - | - | - | 560μH | 1MHz | 1.9Ohm Max | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 600mA | - | 4035 | 10% | - | 550mA | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012TA-6R8M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 125mOhm | - | - | - | 6 @ 100kHz | - | - | 900mA | - | - | 20% | - | 1.3A | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2320-V-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 16.51mm | Vertical Mount | 3.8A | - | - | Not | - | - | 13.72mm | - | 13.716mm | - | 470μH | 1kHz | 130mOhm Max | 3.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 3.8A | 3.8A | 32.512mm | 16.5mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PQ2614BHA-100K Bourns Inc. | 774 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2614BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 30A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 1.9mOhm Max | - | - | - | - | - | - | 21.5A | - | - | 10% | - | - | - | - | 0.630 16.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1005-182K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | Steel | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 5.7Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | 160mA | 1.4MHz | - | Not | - | - | - | - | - | - | 1.8mH | 1kHz | 5.7Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 65 @ 252kHz | - | - | 230mA | 65 | 5039 | 10% | 160mA | 160mA | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-181K-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 580mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 690mA | - | - | Not | - | - | 5mm | 5mm | - | 620 μm | 180μH | 796kHz | 580mOhm Max | 690mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | 10% | 690mA | - | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-820-H-RC Bourns Inc. | 45 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | 200°C | -55°C | - | - | 8.8A | - | - | Shielded | - | - | - | 8.8A | - | 2300HT | Not | - | - | 28.7mm | - | - | - | 82μH | 1kHz | 37mOhm Max | 8.8A | - | - | - | Radial | - | - | - | - | - | 8.8A | - | - | 16.51mm | 0.650 16.51mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-3R9JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 330mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 3.9μH | 7.96MHz | 900mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | 330mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-182K-RC Bourns Inc. | 43 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1140 | 1.500Dia 38.10mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 360mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 4.5A | - | - | Not | - | - | 28.96mm | - | - | - | 1.8mH | 1kHz | 360mOhm Max | 4.5A | HIGH CURRENT INDUCTOR | - | - | - | - | 4.9A | - | - | 10% | 4.5A | 2.8A | 38.1mm | - | 1.030 26.16mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 78F120J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 16MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.40.00 | - | - | - | NO | 1 | - | Conformal Coated | 155mA | - | - | Not | - | - | - | - | - | 510 μm | 12μH | 2.5MHz | 800mOhm Max | 350mA | DC-DC CONVERTER | - | 45 @ 2.5MHz | - | 45 | - | 45 | - | 5% | 350mA | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-100MXL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 800mA | - | - | Unshielded | - | - | - | 800mA | - | SDR0302 | - | - | - | - | - | - | - | 10μH | 1kHz | 250mOhm Max | - | - | - | 18 @ 2.52MHz | - | - | 900mA | - | - | - | - | - | - | 2.4892mm | 0.110 2.80mm | 2.9972mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR3011-101YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | YES | 1 | 3.8mm | Rectangular | 180mA | - | - | - | - | - | - | - | - | - | 100μH | 796kHz | 3.6Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 39 @ 796kHz | - | - | 150mA | 39 | 1515 | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL110-331K-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tray | - | NO | 1 | - | Cylindrical | 930mA | - | - | Not | - | - | 5mm | - | - | - | 330μH | 1kHz | 520mOhm Max | 930mA | RF INDUCTOR | - | 20 @ 796kHz | Pin | - | - | 20 | - | - | 930mA | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-560Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.6A | - | - | Shielded | - | - | - | 2.6A | - | SRR1280 | - | - | - | - | - | - | - | 56μH | 100kHz | 100mOhm Max | 2.6A | - | - | 24 @ 2.52MHz | - | - | 2.5A | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-22NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 2.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | 600mA | - | CW252016 | - | 2520 | 1008 | - | - | - | - | 22nH | 100MHz | 120mOhm Max | 600mA | - | - | 55 @ 350MHz | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-56NJ Bourns Inc. | 1367 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | 600mA | - | - | - | 2520 | 1008 | - | - | - | - | 56nH | 100MHz | 180mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-27NG Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 1.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 600mA | - | - | Unshielded | - | 2.2mm | - | 600mA | - | CW252016 | Not | 2520 | 1008 | - | - | - | - | 27nH | 100MHz | 130mOhm Max | 600mA | - | - | 55 @ 350MHz | - | - | - | - | - | - | 600mA | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW252016-15NG Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | 2.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 500mA | - | - | Unshielded | - | 2.2mm | - | 500mA | - | CW252016 | - | 2520 | 1008 | - | - | - | - | 15nH | 100MHz | 100mOhm Max | 500mA | - | - | 40 @ 350MHz | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.1mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | - |