- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1003-101K Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | 400mA | - | Shielded | - | 10.5mm | - | - | - | SRR1003 | - | - | - | - | - | 100μH | - | 1.4Ohm Max | - | 400mA | - | - | 23 @ 796kHz | - | - | 950mA | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 12.7mm | 10.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-330Y Bourns Inc. | 624 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 93mOhm Max | - | - | - | - | - | - | - | 2.4A | - | - | 30% | - | 2.5A | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM105-471K-RC Bourns Inc. | 91519 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 420mA | - | - | Not | - | - | - | - | 470μH | 1kHz | 1.48Ohm | - | 420mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 800mA | 12 | 3939 | 10% | 420mA | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR7030-221K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | 320mA | - | - | Not | - | - | - | - | 220μH | 100kHz | 1.6Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | 23 | 340mA | 23 | 2828 | - | 320mA | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-161KL Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | SDR1307 | Not | - | - | - | - | 160μH | 100kHz | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 0.287 7.30mm | 13.0048mm | 7mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM104SH-1R5-RC Bourns Inc. | 5000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 7.2A | - | - | - | - | - | - | - | 1.5μH | 7.96MHz | 5.2mOhm Max | - | 7.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | 7A | - | 3939 | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM3340-681M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Cut Tape (CT) | 2012 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 200mA | - | - | - | - | - | 7.6mm | - | 680μH | 796kHz | 1.2Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | 5140 | 20% | - | 200mA | - | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-1R2Y Bourns Inc. | 95 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | 80MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 3.5A | - | - | Not | - | - | - | - | 1.2μH | 100kHz | 25mOhm Max | - | 3.5A | - | - | 9 @ 7.96MHz | - | - | 4A | - | - | 30% | 3.5A | 3.5A | - | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1806-2R2M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | SRR1806 | - | - | - | - | - | 2.2μH | 100kHz | 82mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | 0.280 7.10mm | 18.288mm | 13.9954mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-560Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 480mA | - | - | - | 5858 | 2323 | - | - | 56μH | 100kHz | 600mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | 8.9 @ 2.52MHz | - | - | 550mA | 8.9 | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8045A-3R5Y Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU8045A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.5μH | - | 25mOhm Max | - | - | - | - | 12 @ 7.96MHz | - | - | - | - | - | 30% | - | 5A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI160808-5N6D Bourns Inc. | 155000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | - | Not | 1608 | 0603 | - | - | 5.6nH | 100MHz | 290mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | 300mA | - | - | - | 787.4μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-1R8ML Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 105MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.9A | - | Unshielded | - | 4.7mm | - | 1.9A | - | SDR0703 | Not | - | - | - | - | 1.8μH | 100kHz | 52mOhm Max | - | 1.9A | - | - | 25 @ 7.96MHz | - | - | 2.7A | 25 | - | - | 1.9A | - | - | - | 2.7mm | 0.106 2.70mm | 6.5024mm | 4.4958mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3012TA-220M Bourns Inc. | 2440 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 580mOhm | - | - | - | - | 22 @ 1MHz | - | - | 490mA | - | - | 20% | - | 610mA | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0603-101KL Bourns Inc. | 33 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 300mA | 9MHz | - | Not | - | - | - | - | 100μH | 1kHz | 1.5Ohm Max | 2A | 300mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | 22 | 440mA | 22 | - | 10% | 300mA | 300mA | - | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3316-150M-RC Bourns Inc. | 408 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 3.1A | - | - | Not | - | - | - | - | 15μH | 1kHz | 60mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 50 @ 3MHz | - | 50 | 3A | 50 | - | - | 2.5A | - | - | - | 5.2mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5705-RC Bourns Inc. | 28 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 490mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.1mm | Vertical Mount | 1.5A | - | - | Not | - | - | 7.62mm | 22.225 mm | 450μH | 1kHz | 490mOhm Max | - | 1.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 1.5A | 1.5A | - | 22.225mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9230-36-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | 2 | - | TUBULAR PACKAGE | 75MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 1.2Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 320mA | - | - | Not | - | - | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | - | 320mA | FILTER CHOKE | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | 10% | 320mA | - | - | 2.41mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM5022-102M-RC Bourns Inc. | 431 |
| Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 252kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 560mA | - | - | Not | - | - | - | - | 1mH | 100kHz | 1.8Ohm | - | 500mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2MHz | - | - | 1A | 10 | - | 10% | 500mA | 500mA | - | - | 7.1mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-391-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 281mOhm | - | - | - | - | 8504.50.80.00 | 1.2A | - | Unshielded | 1 | - | Bobbin Core | 1.6A | - | - | Not | - | - | - | 812.8 μm | 390μH | 1kHz | 310mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | 1.3A | - | - | 10% | 1.6A | - | 1.3MHz | 11.5062mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |