- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1045-470M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 13.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.3mm | RECTANGULAR PACKAGE | 1.6A | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 270mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | - | 1.85A | 21 | 3939 | - | 1.6A | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-820KL Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 420mA | - | Unshielded | - | 5.1mm | - | 420mA | SDR0503 | Not | - | - | - | - | - | - | 82μH | 1kHz | 880mOhm Max | - | 420mA | - | - | 15 @ 2.52MHz | - | - | 520mA | 15 | - | 10% | 420mA | 420mA | 5mm | 3mm | 0.130 3.30mm | 5.0038mm | 4.8006mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300LL-100-V-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 20.8A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | - | 10μH | 1kHz | 4mOhm Max | - | 20.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20.8A | - | 32.512mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1038-470Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 1.6A | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 121mOhm | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 22 | 3939 | 30% | 1.65A | 1.65A | - | 3.8mm | 0.161 4.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2000-330-V-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 3.5A | - | - | - | - | 7.366mm | - | - | 610 μm | 33μH | 1kHz | 54mOhm Max | - | 3.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-5R4Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1.65A | - | Not | 5858 | 2323 | - | - | - | - | 5.4μH | 100kHz | 76mOhm Max | - | 1.65A | POWER INDUCTOR | DUAL ENDED | 7.4 @ 7.96MHz | - | - | - | - | - | - | 1.65A | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-100M-RC Bourns Inc. | 28 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Cut Tape (CT) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.81mm | - | 780mA | - | Not | 2520 | 1008 | - | - | - | - | 10μH | 100kHz | 1Ohm Max | - | 780mA | RF INDUCTOR | DUAL ENDED | 38 @ 1MHz | - | 38 | - | 38 | 1515 | - | 780mA | - | - | 2.74mm | 0.108 2.74mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-2R2ML Bourns Inc. | 165000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | 68MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 21MOhm | - | 125°C | -40°C | Wirewound | - | 5.4A | - | Unshielded | - | 9.8mm | - | 5.4A | SDR1006 | Not | - | - | - | - | - | - | 2.2μH | 1kHz | 21mOhm Max | 1.15A | 5.4A | - | - | 35 @ 7.96MHz | - | - | 10A | 35 | - | 20% | 5.4A | 5.4A | 9.8mm | 5.8mm | 0.228 5.80mm | 9.8044mm | 9.8044mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-1R8Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.35A | - | Not | 4848 | 1919 | - | - | - | - | 1.8μH | 100kHz | 58mOhm Max | - | 2.35A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | 2.2A | - | - | - | 2.35A | - | - | 1.15mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0604A-390M Bourns Inc. | 201 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 1.4A | - | - | - | - | - | - | - | - | 39μH | 1MHz | 320mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | - | 20% | - | 1.4A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1045-6R8M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 35.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 3.5A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 40mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 4.2A | 22 | 3939 | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-392KL Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 340kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 80mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 3.9mH | 1kHz | 13Ohm Max | - | 80mA | RF INDUCTOR | - | 30 @ 252kHz | Radial | 30 | - | 30 | - | - | 80mA | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-223KL Bourns Inc. | 91220 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 140kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 30mA | - | Not | - | - | 5mm | - | - | 700 μm | 22mH | 1kHz | 90Ohm Max | - | 30mA | RF INDUCTOR | - | 40 @ 79.6kHz | Radial | 40 | - | 40 | - | - | 30mA | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-272K-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 900kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 80mA | - | Not | - | - | 5mm | - | - | 0.62 mm | 2.7mH | 252kHz | 7.7Ohm Max | - | 80mA | RF INDUCTOR | - | 20 @ 252kHz | Radial | 20 | - | 20 | - | - | 80mA | - | - | 6.1976mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL824-680K-RC Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 3.9MHz | Ferrite | Q IS MEASURED AT: 2.5 MHZ | -55°C~105°C | Tube | 2009 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 130mOhm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | 1.2A | - | Not | - | - | 5mm | - | - | 0.7 mm | 68μH | 1kHz | 130mOhm Max | - | 1.24A | DC-DC CONVERTER | - | 58 @ 2.5MHz | Radial | 58 | - | - | - | - | 1.24A | - | - | 15.5mm | 0.610 15.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-6R3M Bourns Inc. | 1347 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 6.3μH | 1MHz | 33mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 5.9A | - | - | 20% | - | 3.8A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL824-331K-RC Bourns Inc. | 384 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 560mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 330μH | 1kHz | 500mOhm Max | - | 560mA | DC-DC CONVERTER | - | 35 @ 790kHz | Radial | 35 | - | 35 | - | 10% | 560mA | - | - | 15.494mm | 0.610 15.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1250-2R7M Bourns Inc. | 354 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 17A | - | Not | - | - | - | - | - | - | 2.7μH | 100kHz | 7.3mOhm Max | - | 17A | POWER INDUCTOR | DUAL ENDED | - | - | - | 32A | - | 5553 | 20% | 17A | 17A | - | 5.9mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC453232-561KL Bourns Inc. | 48000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | 70mA | - | - | - | - | - | - | - | - | 560μH | 796kHz | 21Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-330-H-RC Bourns Inc. | 14 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 13A | - | Not | - | - | 29.97mm | 12.7mm | 29.972mm | 1.3462 mm | 33μH | 1kHz | 10mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 13A | - | 32.512mm | 16.51mm | 0.650 16.51mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |