- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN4018-680M Bourns Inc. | 2440 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 500mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 1.128Ohm Max | - | 500mA | - | - | 11 @ 2.52MHz | - | - | - | - | - | 20% | 500mA | 500mA | - | - | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2113-H-RC Bourns Inc. | 33 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.2A | - | - | Not | - | - | 18.79mm | 18.796mm | - | 120μH | 1kHz | 150mOhm Max | - | 2.2A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 2.2A | - | - | 21.844mm | - | 0.450 11.43mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDR0703-270KL Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 600mA | - | - | Not | - | - | - | - | - | 27μH | 100kHz | 400mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 880mA | 20 | 2618 | - | 600mA | - | - | - | 100μm | 0.106 2.70mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SRU5011-470Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | 320mA | - | - | - | - | - | - | - | - | 47μH | 100kHz | 800mOhm | - | 320mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | 260mA | 16 | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRR6028-221Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 450mA | - | - | Not | - | - | - | - | - | 220μH | 100kHz | 820mOhm Max | 190mA | 450mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 360mA | 15 | 2727 | 30% | 450mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRR0604-220ML Bourns Inc. | 100000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 900mA | 25MHz | - | Not | - | - | - | - | - | 22μH | 1kHz | 190mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 1.2A | 16 | - | 20% | 900mA | 900mA | - | - | 4.8mm | 0.189 4.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CM453232-821KL Bourns Inc. | 30259 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 30mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 820μH | 796kHz | 35Ohm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 30 | - | - | 30mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRP7030-100M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 85MOhm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 3A | - | - | Not | - | - | - | - | - | 10μH | 100kHz | 85mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.5A | - | - | 20% | 3A | 3.5A | - | - | 3.2mm | 0.126 3.20mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR4028-4R7Y Bourns Inc. | 490 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 1.55A | - | - | Not | 4848 | 1919 | - | - | - | 4.7μH | 100kHz | 70mOhm Max | - | 1.55A | POWER INDUCTOR | DUAL ENDED | 8.12 @ 7.96MHz | - | - | 1.3A | 9.7 | - | 30% | 1.55A | - | - | - | 1.6mm | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRN1060-470M Bourns Inc. | 1600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.1mm | - | 2.5A | - | - | Not | - | - | - | - | - | 47μH | 100kHz | 110mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 2.3A | - | - | 20% | 2.5A | 2.5A | - | - | 6mm | 0.236 6.00mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RLB0912-101KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | - | - | 7.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 330MOhm | - | 105°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | - | - | 660mA | - | RLB0912 | Not | - | - | 5mm | - | 650 μm | 100μH | 1kHz | 330mOhm Max | - | 660mA | - | - | 55 @ 796kHz | Radial | - | 1.2A | 55 | - | 10% | 660mA | 660mA | - | 8.7mm | 11mm | 0.433 11.00mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRN6045-221M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 400.011771mg | - | - | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Semi-Shielded | - | - | Chip | 600mA | - | - | - | - | - | - | - | - | 220μH | 100kHz | 1.18Ohm Max | - | 700mA | - | - | 25 @ 796kHz | - | - | 700mA | 25 | 2424 | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() CM322522-2R2KL Bourns Inc. | 9800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 190mA | - | - | Not | 3225 | 1210 | - | - | - | 2.2μH | 7.96MHz | 950mOhm Max | 180mA | 190mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 10% | 190mA | - | 950mOhm | - | 600μm | 0.087 2.20mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SRR1280-271K Bourns Inc. | 390 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 3.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.2A | - | - | Not | - | - | - | - | - | 270μH | 100kHz | 450mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 1.6A | 20 | 4949 | 10% | 1.2A | 1.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0604-331KL Bourns Inc. | 174 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 2.25Ohm | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.25Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.40.00 | - | TR | NO | 1 | - | Chip | 360mA | - | - | Not | - | - | - | - | - | 330μH | 1kHz | 2.25Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | - | 25 | - | 25 | - | 10% | 270mA | 270mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CC453232-680KL Bourns Inc. | 430 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 220mA | - | - | Not | 4532 | 1812 | - | - | - | 68μH | 2.52MHz | 2.6Ohm Max | - | 220mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | - | - | 220mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRU8028-470Y Bourns Inc. | 1356 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 1.2A | - | - | Not | - | - | - | - | - | 47μH | 100kHz | 177mOhm | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 1A | 14 | - | 30% | 1.2A | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() SDR2207-121KL Bourns Inc. | 193 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 1.6A | - | - | - | - | - | - | - | - | 120μH | 100kHz | 230mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 2MHz | - | 20 | 3A | 20 | 8759 | 10% | - | 1.6A | - | - | 7mm | 0.307 7.80mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0603-390KL Bourns Inc. | 37855 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 560mA | - | - | - | - | - | - | - | - | 39μH | 1kHz | 460mOhm Max | - | 560mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 660mA | 22 | - | 10% | - | 560mA | - | - | 3.9mm | 0.154 3.90mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 2200HT-681-H-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.6A | - | - | Not | - | - | 23.11mm | 23.114mm | - | 680μH | 1kHz | 270mOhm Max | - | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 2.6A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | No | - | ROHS3 Compliant | - |