- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0608-221KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 3.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 200mA | RLB0608 | Not | - | - | 2mm | - | 0.5 mm | 220μH | 796kHz | 2.5Ohm Max | 200mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | 45 | - | 10% | 200mA | 200mA | - | 6.5mm | 0.295 7.50mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3010TA-6R8M Bourns Inc. | 91780 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN3010TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 260mOhm | - | - | - | 20 @ 1MHz | - | - | 770mA | - | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL181S-272J-RC Bourns Inc. | 7 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 480kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | 2009 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | - | Cylindrical | 55mA | - | Not | - | - | 5mm | - | 700 μm | 2.7mH | 1kHz | 5.8Ohm Max | 55mA | DC-DC CONVERTER | - | 70 @ 50kHz | Radial | 70 | - | 70 | - | - | 55mA | - | 10.5mm | 14mm | 0.551 14.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-825-RC Bourns Inc. | 25 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 540kHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 119Ohm | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 26mA | - | Not | - | - | - | - | 635 μm | 8.2mH | 250kHz | 119Ohm Max | 26mA | RF INDUCTOR | - | 40 @ 250kHz | - | 40 | 15mA | 40 | - | 10% | 26mA | - | 4.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-38-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 68MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.8Ohm | - | - | - | - | - | - | - | NO | 1 | - | Tubular | 260mA | - | Not | - | - | - | - | - | 5.6μH | 7.9MHz | 1.8Ohm Max | 260mA | DC-DC CONVERTER | - | 50 @ 7.9MHz | - | 50 | - | 50 | - | 10% | 260mA | - | 3.05mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-331KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 3.3MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 165mA | RLB0608 | - | - | - | 2mm | 28mm | - | 330μH | 796kHz | 4.68Ohm Max | 165mA | POWER INDUCTOR | - | 45 @ 796kHz | - | 45 | - | 45 | - | - | - | - | 5mm | - | 0.295 7.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1005-180Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 1.6A | - | Not | - | - | - | - | - | 18μH | 1kHz | 90mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | 2.1A | 35 | 5039 | 15% | 1.6A | 1.6A | - | 5.2mm | 0.205 5.20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM105-470K-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 1.25A | - | Not | - | - | - | - | - | 47μH | 1kHz | 170mOhm | 1.25A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 2.3A | 20 | 3939 | 10% | 1.25A | 1.25A | 9.8mm | 5.8mm | 0.228 5.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM3340-150M-RC Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2008 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 3A | - | Not | - | - | - | - | - | 15μH | 100kHz | 42mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5140 | 20% | 3A | 3A | - | 11.5mm | 0.453 11.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-271K Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 3.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.3A | - | Not | - | - | - | - | - | 270μH | 1kHz | 450mOhm Max | 1.3A | - | - | 20 @ 796kHz | - | - | 1.2A | - | - | 10% | - | 1.3A | - | 6mm | 0.256 6.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW100505-3N3J Bourns Inc. | 188000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 840mA | - | Not | 1005 | 0402 | - | - | - | 3.3nH | 250MHz | 66mOhm | 840mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | 20 | - | 5% | 840mA | - | - | 500μm | 0.024 0.60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-100JL Bourns Inc. | 29513 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 250mA | CM453232 | Not | 4532 | 1812 | - | - | - | 10μH | 2.52MHz | 1.6Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | - | - | 250mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-180JL Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 110mA | - | Not | 3225 | 1210 | - | - | - | 18μH | 2.52MHz | 3.3Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 110mA | - | - | 2.2mm | 0.087 2.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1110-180K-RC Bourns Inc. | 16 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 16mOhm | - | 105°C | -55°C | - | - | 7.2A | - | Unshielded | - | - | - | 7.2A | 1110 | Not | - | - | 13.46mm | - | - | 18μH | 1kHz | 16mOhm Max | 7.2A | - | - | - | Radial | - | - | - | - | 10% | 7.2A | - | 16.764mm | 21.336mm | 0.840 21.34mm | 21.336mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-8R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.4A | - | - | - | - | - | - | - | 8.2μH | 1MHz | 142mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | 1816 | 20% | - | 1.4A | - | - | 0.138 3.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0906-221YL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 480mA | - | Not | - | - | - | - | - | 220μH | 1kHz | 1Ohm Max | 480mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | - | 40 | 600mA | 40 | 4149 | 15% | 480mA | 480mA | - | 5.9944mm | 0.248 6.30mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM105-100M-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 2.6A | - | Not | - | - | - | - | - | 10μH | 1kHz | 60mOhm | 2.6A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 5.1A | - | 3939 | 20% | 2.6A | 2.6A | 9.8mm | 5.8mm | 0.228 5.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5011-1R5Y Bourns Inc. | 85700 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 195MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | - | - | 1.8A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 32mOhm | 1.8A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 1.5A | 8 | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4011-330YL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 550mA | - | Not | - | - | - | - | - | 33μH | 100kHz | 860mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 470mA | 15 | 1919 | 30% | 550mA | - | - | 1.15mm | 0.051 1.30mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL895-183K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | 290kHz | Ferrite | Q IS MEASURED AT: 0.0796 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 38.9Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 66mA | - | Not | - | - | 5mm | - | - | 18mH | 1kHz | 38.9Ohm Max | 66mA | RF INDUCTOR | - | 80 @ 79.6kHz | Radial | 80 | - | - | - | - | 66mA | - | 7.8mm | 9.5mm | 0.374 9.50mm | - | No | - | ROHS3 Compliant | - | - |