- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2122-V-RC Bourns Inc. | 279 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 1.4A | - | Not | - | - | 8.89mm | - | - | 560 μm | 680μH | 1kHz | 330mOhm Max | 1.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 1.4A | - | - | 21.844mm | - | 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-56NJ Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 1.9GHz | Alumina | Q MEASURED AT 250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.25mm | Chip | 600mA | - | Not | - | - | - | - | - | - | 56nH | 200MHz | 310mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | - | 600mA | - | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-R27K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 1.45mm | Rectangular | 250mA | - | Not | 2012 | 0805 | - | - | - | - | 270nH | 25MHz | 500mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | - | - | - | 250mA | - | - | - | 203.2μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-221Y Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 220μH | - | 500mOhm Max | - | - | - | - | - | - | - | - | - | - | 30% | - | 940mA | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-1R2-H-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 2mOhm | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 38.7A | - | Not | - | - | 29.97mm | - | 29.972mm | - | 1.2μH | 1kHz | 2mOhm Max | 38.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 38.7A | - | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL895-220K-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | 9MHz | Ferrite | - | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | Tray | - | Unshielded | 1 | - | Cylindrical | 1.7A | - | Not | - | - | 5mm | - | - | 0.7 mm | 22μH | 2.52MHz | 60mOhm Max | 1.7A | RF INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | - | - | - | - | 1.7A | - | - | - | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CC453232-3R9KL Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | - | Rectangular | 700mA | - | - | - | - | - | - | - | - | 3.9μH | 7.96MHz | 240mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-121KL Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 3.6MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 300mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 120μH | 796kHz | 700mOhm Max | 300mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | - | - | - | - | 300mA | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-330K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 7.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 90mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 1.6A | - | Not | - | - | 5mm | 5mm | - | 620 μm | 33μH | 2.52MHz | 90mOhm Max | 1.6A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | 30 | - | 10% | 1.6A | - | - | 8.5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM75-470K-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | - | NO | 1 | - | Chip | 1A | - | Not | - | - | - | - | - | - | 47μH | 1kHz | 200mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 1.6A | 15 | - | - | 1A | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-120J-RC Bourns Inc. | 18500 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | TR, 7 Inch | - | NO | 1 | - | Chip | 225mA | - | - | 4532 | 1812 | - | - | - | - | 12μH | 2.52MHz | 2Ohm Max | 225mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5% | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL822-471K-RC Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | 1.9MHz | Ferrite | Q IS MEASURED AT: 796 KHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | 250mA | - | Not | - | - | 5mm | 5mm | - | 0.61 mm | 470μH | 1kHz | 1.37Ohm Max | 250mA | HIGH CURRENT INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | 10% | 250mA | - | - | - | 10.9982mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5028A-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.4mm | - | 2A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 56mOhm Max | 2A | - | - | 10 @ 7.96MHz | - | - | - | 1.55A | - | - | 30% | - | 2A | - | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM74SH-331M-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 730mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 400mA | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 730mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 65 @ 796kHz | - | - | - | 250mA | - | 2828 | - | 400mA | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-680K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | 11MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | Low Profile | 1.2A | - | - | - | - | - | - | - | - | 68μH | 1kHz | 240mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.2MHz | - | 25 | - | 1.4A | 25 | 5039 | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-R68G Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 375MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2015 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.47Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | Chip | 400mA | - | - | - | - | - | - | - | - | 680nH | 25MHz | 1.55Ohm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0302-2R7MXL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 72MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 1.5A | - | - | Unshielded | - | - | - | 1.5A | SDR0302 | - | - | - | - | - | - | - | 2.7μH | 1kHz | 100mOhm Max | - | - | - | 22 @ 7.96MHz | - | - | - | 1.7A | - | - | - | - | - | - | - | 2.4892mm | 0.110 2.80mm | 2.9972mm | 2.794mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-331M-RC Bourns Inc. | 442 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 14.3mm | Rectangular | 1A | - | Not | - | - | - | - | - | - | 330μH | 796kHz | 580mOhm | 1A | POWER INDUCTOR | DUAL ENDED | 18 @ 3.5MHz | - | - | - | 1.8A | 18 | - | 10% | 1A | 1A | 0.796MHz | - | 6.6mm | 0.272 6.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-181KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 13mm | - | 700mA | - | Not | - | - | - | - | - | - | 180μH | 1kHz | 640mOhm Max | 700mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | - | 820mA | 15 | 4137 | 10% | 700mA | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() RL895-820K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | 4.5MHz | Ferrite | - | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 100°C | -30°C | - | 1A | - | - | Unshielded | - | - | - | 1A | RL895 | - | - | - | 5mm | - | - | - | 82μH | 2.52MHz | 160mOhm Max | 1A | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | 9.5mm | - | - | - | ROHS3 Compliant | - | - |