- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0805-56NK-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.6GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 500mA | - | - | 2012 | 0805 | - | - | - | - | 56nH | 200MHz | 250mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | 10% | - | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4026-151M Bourns Inc. | 3157 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 139.989945mg | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 220mA | - | - | - | - | - | - | - | - | 150μH | 100kHz | 1.92Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | - | - | 1616 | 20% | - | 220mA | - | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1210-2R7J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 75MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Cut Tape (CT) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 290mA | - | - | 3225 | 1210 | - | - | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 5% | - | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5800-8R2-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 28mOhm | - | - | 8504.50.80.00 | 2.2A | - | NO | 1 | - | Bobbin Core | 1.28A | - | Not | - | - | - | - | - | 635 μm | 8.2μH | 1kHz | 31mOhm Max | - | 1.28A | HIGH CURRENT INDUCTOR | - | - | - | - | 3.9A | - | - | 10% | 1.28A | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-563K-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 360kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 362Ohm | - | - | - | - | - | YES | 1 | - | Tubular | 25mA | - | - | - | - | - | 25.4mm | - | - | 56mH | 79kHz | 362Ohm Max | - | 25mA | RF INDUCTOR | - | 50 @ 79kHz | - | 50 | 5mA | 50 | - | - | - | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-28-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 115MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 550mA | - | Not | - | - | - | 66.5mm | - | - | 2.2μH | 7.9MHz | 400mOhm Max | - | 550mA | DC-DC CONVERTER | - | 30 @ 7.9MHz | - | 30 | - | 30 | - | 10% | 550mA | - | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB1314-330KL Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | Q MEASURED AT: 2.52 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.8A | RLB1314 | Not | - | - | 9mm | 15mm | - | 0.6 mm | 33μH | 1kHz | 45mOhm Max | - | 1.8A | POWER INDUCTOR | - | 100 @ 2.52MHz | Radial | 100 | - | 100 | - | - | 1.8A | - | - | - | 12mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() CC453232-1R2KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 160MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 1A | - | Not | 4532 | 1812 | - | - | - | - | 1.2μH | 7.96MHz | 120mOhm Max | 700mA | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 10 | - | - | 1A | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-470-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 12mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 11.8A | - | Not | - | - | 29.97mm | 12.7mm | 29.972mm | - | 47μH | 1kHz | 12mOhm Max | - | 11.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 11.8A | - | - | 32.51mm | - | 0.650 16.51mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-8R2M Bourns Inc. | 53 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 9.5A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 22.5mOhm Max | - | 9.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 18A | - | 5350 | 20% | 9.5A | 9.5A | - | - | 4.8mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-222K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.54Ohm | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 800mA | - | Not | - | - | 15.24mm | - | - | - | 2.2mH | 1kHz | 1.54Ohm Max | - | 800mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 800mA | 800mA | 800mA | 20.574mm | 21.34mm | 0.840 21.34mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0603-R10J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | 2.012816mg | RECTANGULAR PACKAGE | 1.4GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 400mA | - | Not | 1608 | 0603 | - | - | - | - | 100nH | 150MHz | 710mOhm | - | 400mA | RF INDUCTOR | DUAL ENDED | 34 @ 250MHz | - | 35 | - | 34 | - | 5% | 400mA | - | - | - | 1mm | 0.047 1.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR3011-6R8YL Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 49MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.8mm | Rectangular | 720mA | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 210mOhm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | 620mA | 10 | 1515 | 30% | - | 720mA | - | - | 1.15mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-390KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 380mA | - | Not | - | - | - | - | - | - | 39μH | 1kHz | 1.12Ohm Max | - | 380mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 450mA | 24 | 1211 | 10% | 380mA | 380mA | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 77F471J-TR-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 1.8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 126mA | - | Not | - | - | - | 25.4mm | - | - | 470μH | 796kHz | 8.5Ohm Max | - | 126mA | DC-DC CONVERTER | - | 50 @ 796kHz | - | 50 | - | 60 | - | - | 126mA | - | - | 3.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F820J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 6MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 175mA | - | Not | - | - | - | - | - | 510 μm | 82μH | 2.5MHz | 3.6Ohm Max | - | 175mA | DC-DC CONVERTER | - | 60 @ 2.5MHz | - | 60 | - | 60 | - | 5% | 175mA | - | - | 2.79mm | 7.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-333-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 34MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 1.37Ohm | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 240mA | - | Not | - | - | - | - | - | 635 μm | 33μH | 2.5MHz | 1.37Ohm Max | - | 240mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | 190mA | 45 | - | 10% | 240mA | - | - | 4.11mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-76-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 9MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 21Ohm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 73mA | - | Not | - | - | - | 66.5mm | - | 510 μm | 220μH | 790kHz | 21Ohm Max | - | 73mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | 30 | - | 10% | 73mA | - | - | 3.05mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1028-680Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 232mOhm | - | 1A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 900mA | 20 | 3939 | 30% | 1A | 1A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5727-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.700Diax0.320W 17.78mmx8.13mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 35mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | 8.13mm | Vertical Mount | 2.5A | - | Not | - | - | 7.62mm | - | - | - | 35μH | 1kHz | 35mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 2.5A | 2.5A | - | 17.78mm | 17.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |