- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0908-2R7ML Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 4.8A | - | Not | - | - | - | - | - | - | 2.7μH | 1kHz | 19mOhm Max | 4.8A | POWER INDUCTOR | DUAL IN-LINE | 20 @ 7.96MHz | - | 20 | 7.7A | 20 | 3741 | 20% | 4.8A | - | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-1R8M-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 18.5A | - | - | - | - | - | - | - | - | 1.8μH | 0.001MHz | 3mOhm Max | 18.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM2110-2R2M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 17.2A | - | - | - | - | - | - | - | - | 2.2μH | 0.001MHz | 3mOhm Max | 17.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-1R5M-RC Bourns Inc. | 44 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | 47.995743mg | RECTANGULAR PACKAGE | 260MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | 2006 | PM1008S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 3.81mm | - | - | - | Not | - | 1008 | - | - | - | - | 1.5μH | 100kHz | 60mOhm Max | 2.8A | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | - | 35 | - | 35 | 1515 | - | 2.8A | - | - | 2.74mm | 0.108 2.74mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW100505-12NJ Bourns Inc. | 93140 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 650μm | Chip | 640mA | - | - | 1005 | 0402 | - | - | - | - | 12nH | 250MHz | 120mOhm | 640mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | 26 | - | 5% | - | - | - | 500μm | 0.024 0.60mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM42S-560-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 56μH | 0.1MHz | 820mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | 400mA | - | 1919 | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0914-120KL Bourns Inc. | 62440 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 15MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 2.5A | RLB0914 | Not | - | - | 5mm | - | - | 650 μm | 12μH | 2.52MHz | 55mOhm Max | 2.5A | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | 6.2A | - | - | 10% | 2.5A | 2.5A | 8.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI160808-56NJ Bourns Inc. | 46600 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 750MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 56nH | 100MHz | 1Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | 5% | 300mA | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-6R8Y Bourns Inc. | 1619 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 28.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 6.3A | - | Not | - | - | - | - | - | - | 6.8μH | 1kHz | 18mOhm Max | 6.3A | - | - | 20 @ 7.96MHz | - | - | 6.5A | - | - | 30% | - | 6.3A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0905-680Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | - | - | 850mA | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 210mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 26 | - | - | 850mA | - | - | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB9012-680KL Bourns Inc. | 56 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 4.9MHz | Ferrite | - | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 1.36A | - | Not | - | - | 5mm | - | - | - | 68μH | 1kHz | 210mOhm Max | 1.36A | DC-DC CONVERTER | - | 30 @ 2.52MHz | Radial | 30 | - | 30 | - | 10% | 1.36A | 1.36A | - | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL875S-101K-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 6.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 740mA | - | Not | - | - | 5mm | - | - | 700 μm | 100μH | 1kHz | 320mOhm Max | 740mA | DC-DC CONVERTER | - | 35 @ 796kHz | Radial | - | - | 35 | - | - | 740mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1130-3R3M-RC Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1130 | 1.100Dia 27.94mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 21A | - | Not | - | - | 20.32mm | - | - | - | 3.3μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 21A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-33-RC Bourns Inc. | 2008 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 1.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.4Ohm | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | 240mA | - | Not | - | - | - | - | - | - | 470μH | 1kHz | 3.4Ohm Max | 240mA | RF INDUCTOR | - | - | - | - | 140mA | - | - | 10% | 240mA | - | 4.06mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0812-332KL Bourns Inc. | 1547 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 600kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 60mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 3.3mH | 252kHz | 12Ohm Max | 60mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | 60 | - | - | 60mA | - | 6.7mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-390-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 11mOhm | - | - | 8504.50.80.00 | - | YES | 1 | 16.51mm | Vertical Mount | 12.2A | - | Not | - | - | 14.22mm | 12.7mm | 14.224mm | - | 39μH | 1kHz | 11mOhm Max | 12.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 12.2A | - | 32.51mm | 32.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1270-8R2M Bourns Inc. | 317 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 11MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP1270 | 0.539Lx0.539W 13.70mmx13.70mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 12.9mm | - | 11A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 15.5mOhm Max | 11A | POWER INDUCTOR | DUAL ENDED | - | - | - | 17A | - | 5454 | 20% | - | 11A | - | 7mm | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 9250A-153-RC Bourns Inc. | 43 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 49MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 800mOhm | - | Wirewound | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 315mA | - | Not | - | - | - | - | - | 635 μm | 15μH | 2.5MHz | 800mOhm Max | 315mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | 250mA | 45 | - | 10% | 315mA | - | 4.36mm | 4.11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 77F4R7K-TR-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 80MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Conformal Coated | 620mA | - | - | - | - | - | 25.4mm | - | - | 4.7μH | 7.96MHz | 400mOhm Max | 620mA | DC-DC CONVERTER | - | 70 @ 7.96MHz | - | 70 | - | - | - | - | - | - | 3.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-R82M Bourns Inc. | 146 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 31A | - | - | - | - | - | - | - | - | 820nH | 100kHz | 2.3mOhm Max | 31A | POWER INDUCTOR | DUAL ENDED | - | - | - | 53A | - | 5553 | 20% | - | 31A | - | 5.9mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - |