- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM638S-100-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 24.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | PM638s | - | - | - | - | - | - | - | 10μH | 2.52MHz | 38mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 8.8 @ 2.52MHz | - | 8.8 | 2.05A | 8.8 | 2727 | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL822-821K-RC Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | Q IS MEASURED AT: 796 KHZ | -55°C~105°C | Bulk | 2012 | RL822 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 180mA | - | Not | - | - | 5mm | 5mm | - | 0.61 mm | 820μH | 1kHz | 2.7Ohm Max | 180mA | HIGH CURRENT INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | - | - | 180mA | - | - | - | 10.9982mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0712-121KL Bourns Inc. | 16000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 300mA | RLB0712 | Not | - | - | 3mm | 25mm | - | - | 120μH | 1kHz | 450mOhm Max | 300mA | POWER INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 300mA | - | - | 6.7mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1608S-681M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.2Ohm | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.40.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | 180mA | - | Not | - | - | - | - | - | - | 680μH | 100kHz | 2.2Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | 2617 | - | 180mA | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-1R5Y Bourns Inc. | 52000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | 87MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 2A | - | Semi-Shielded | - | - | - | - | SRN3015TA | - | - | - | - | - | - | - | 1.5μH | - | 40mOhm | - | - | - | 12 @ 100kHz | - | - | 2A | - | - | 30% | - | 2A | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LPA1226-251KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.2A | LPA1226 | Not | - | - | - | 25mm | - | 0.8 mm | 250μH | 1kHz | 300mOhm Max | 1.2A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-560-V-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 9.8A | - | Not | - | - | 11.94mm | 12.7mm | 11.938mm | 1.3462 mm | 56μH | 1kHz | 13mOhm Max | 9.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 9.8A | - | - | - | 27.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR5018-121Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 300mA | - | - | 5858 | 2323 | - | - | - | - | 120μH | 100kHz | 1.42Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 12.9 @ 796kHz | - | - | 400mA | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-680KL Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 360mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 68μH | 2.52MHz | 500mOhm Max | 360mA | POWER INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | - | 360mA | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL824-222K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 660kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Bulk | 2012 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 240mA | - | Not | - | - | 5mm | 5mm | - | 0.7 mm | 2.2mH | 1kHz | 2.8Ohm Max | 240mA | DC-DC CONVERTER | - | 35 @ 250kHz | Radial | 35 | - | 35 | - | - | 240mA | - | - | - | 15.494mm | 0.610 15.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-220K Bourns Inc. | 2817 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 5mA | - | Not | 2012 | 0805 | - | - | - | - | 22μH | 1MHz | 1.1Ohm Max | 5mA | RF INDUCTOR | DUAL ENDED | 30 @ 1MHz | - | 30 | - | 30 | - | 10% | 5mA | - | - | - | 203.2μm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-332-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.53Ohm | - | - | - | - | 8504.50.80.00 | 390mA | - | NO | 1 | - | Bobbin Core | 400mA | - | Not | - | - | - | - | - | 812.8 μm | 3.3mH | 1kHz | 2.8Ohm Max | 400mA | HIGH CURRENT INDUCTOR | - | - | - | - | 460mA | - | - | 10% | 400mA | - | 0.45MHz | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-103K-RC Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 1.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | 50mA | - | - | - | - | - | 25.4mm | - | 508 μm | 10mH | 250kHz | 93.1Ohm Max | 50mA | RF INDUCTOR | - | 70 @ 250kHz | - | 70 | 14mA | 70 | - | - | - | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1210-820J-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 11MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 45mA | - | - | 3225 | 1210 | - | - | - | - | 82μH | 2.52MHz | 10Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-8R2KL Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 25MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 590mA | RLB0608 | - | - | - | 2mm | 28mm | - | 0.5 mm | 8.2μH | 7.96MHz | 400mOhm Max | 590mA | POWER INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | 60 | - | - | - | - | - | - | 6.5mm | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-154-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 8.5MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 140mA | - | Not | - | - | - | - | - | 635 μm | 150μH | 790kHz | 4.1Ohm Max | 140mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 90mA | 55 | - | 10% | 140mA | - | - | 4.11mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8250-683K-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 350kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | YES | 1 | - | Tubular | - | - | - | - | - | - | 25.4mm | - | - | 68mH | 79kHz | 410Ohm Max | 24mA | RF INDUCTOR | - | 50 @ 79kHz | - | 50 | 4mA | 50 | - | - | - | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-R56KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 490mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 275mA | - | Not | 3225 | 1210 | - | - | - | - | 560nH | 25.2MHz | 490mOhm Max | 275mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 30 | - | 30 | - | - | 275mA | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM3308-330M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 9.5mm | - | 1.1A | - | - | - | - | 7.62mm | - | - | - | 33μH | 2.52MHz | 300mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | 20% | - | 1.1A | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP4012-1R2M Bourns Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | SRP4012 | 0.185Lx0.157W 4.70mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 3A | - | Shielded | - | 4.2mm | - | 3A | SRP4012 | - | - | - | - | - | - | - | 1.2μH | 100kHz | 45mOhm Max | 3A | - | - | - | - | - | 6A | - | - | 20% | - | 3A | - | - | 1.2mm | 0.047 1.20mm | 4.699mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | - | - |