- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1206-R47Y Bourns Inc. | 94200 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2008 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 30A | - | - | - | - | - | - | - | - | - | 470nH | 100kHz | 2.3mOhm Max | - | 30A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 4949 | - | - | - | - | 5.6896mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM105-220M-RC Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Unshielded | 1 | - | Rectangular | 1.95A | - | - | - | - | - | - | - | - | - | 22μH | 1kHz | 100mOhm | - | 1.95A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | 3.5A | 25 | 3939 | 20% | - | - | 10mm | 5.4mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1110-5R6M-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 9A | - | - | Not | - | - | 13.97mm | - | - | - | 5.6μH | 1kHz | 7mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 20% | 9A | - | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-R68K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 500mA | - | - | Not | 4532 | 1812 | - | - | - | - | 680nH | 25.2MHz | 400mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 500mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2121-V-RC Bourns Inc. | 13 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 1.5A | - | - | Not | - | - | 8.89mm | - | - | 560 μm | 560μH | 1kHz | 300mOhm Max | - | 1.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 1.5A | - | 21.84mm | 21.844mm | 11.43mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4602-RC Bourns Inc. | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | 190MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 50mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 2A | - | - | Not | - | - | - | - | - | - | 1μH | 7.96MHz | 50mOhm Max | - | 2A | RF INDUCTOR | - | 60 @ 7.96MHz | - | 60 | - | - | 60 | - | 20% | 2A | - | 6.86mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-101KL Bourns Inc. | 359 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 270mA | - | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 1.56Ohm Max | - | 270mA | POWER INDUCTOR | DUAL ENDED | 33 @ 796kHz | - | 33 | - | 400mA | 33 | - | 10% | 270mA | 270mA | - | 2.7mm | 0.106 2.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1206-R80Y Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 26A | - | - | Not | - | - | - | - | - | - | 800nH | 100kHz | 3.2mOhm Max | - | 25A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 4949 | - | 26A | - | - | 5.6896mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-471-V-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 3.7A | - | - | - | - | - | - | 12.7mm | 10.922mm | - | 470μH | 1kHz | 92mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-475-RC Bourns Inc. | 374 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | 740kHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 81.6Ohm | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 31mA | - | - | Not | - | - | - | - | - | 635 μm | 4.7mH | 250kHz | 81.6Ohm Max | - | 31mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 19mA | 45 | - | 10% | 31mA | - | 4.11mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1240-101K Bourns Inc. | 49 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Steel | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 300MOhm | - | 125°C | -40°C | Wirewound | - | 1.25A | - | Shielded | - | - | - | 1.25A | 8MHz | SRR1240 | - | - | - | - | - | - | - | 100μH | 100kHz | 300mOhm Max | - | 1.2A | - | - | 14 @ 796kHz | - | - | - | 1.2A | 14 | - | 10% | - | - | - | 4mm | 0.177 4.50mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3028-220MH Bourns Inc. | 10000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | SRU3028 | - | - | - | - | - | - | - | 22μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | 3.5052mm | 3.302mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-331K Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 950MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 750mA | 5.5MHz | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 950mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | - | 12 | 4949 | 10% | 750mA | 750mA | - | 4mm | 0.177 4.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL855-220K-RC Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | 11MHz | Ferrite | - | -30°C~100°C | Bulk | 2009 | RL855 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 100°C | -30°C | Wirewound | - | 1.7A | - | Unshielded | - | - | - | 1.7A | - | RL855 | Not | - | - | 5mm | - | - | - | 22μH | 1kHz | 120mOhm Max | - | 1.7A | - | - | 32 @ 2.5MHz | Radial | - | - | - | - | - | - | 1.7A | - | 7.8mm | 5.5mm | 0.217 5.50mm | 5.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU6025A-3R3Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 3.2A | - | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 27mOhm Max | - | 3.2A | - | - | 8 @ 7.96MHz | - | - | - | 2A | - | - | 30% | - | 3.2A | - | 2.5mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9250A-472-RC Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | 70MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 380mA | - | - | Not | - | - | - | - | - | - | 4.7μH | 7.9MHz | 550mOhm Max | - | 380mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | - | 44 | - | 10% | 380mA | - | 4.36mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3028-330Y Bourns Inc. | 1207 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | Q MEASURED AT 2.52MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3028 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 470mA | - | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 450mOhm | 2.8A | 470mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 480mA | 20 | 1413 | - | 470mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-R39K Bourns Inc. | 39020 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 | 1008 (2520 Metric) | - | - | - | - | 500MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic | - | 400mA | - | Unshielded | - | 2.2mm | - | 400mA | - | CW252016 | - | 2520 | 1008 | - | - | - | - | 390nH | 25MHz | 1.12Ohm Max | - | 400mA | - | - | 45 @ 100MHz | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.1mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5300-27-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | - | TUBULAR PACKAGE | - | 3.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 410mA | - | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 1.2Ohm Max | - | 410mA | RF INDUCTOR | - | - | - | - | - | 250mA | - | - | 10% | 410mA | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-270M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 3.3A | - | - | Not | - | - | - | - | - | - | 27μH | 100kHz | 60mOhm Max | - | 3.3A | - | - | 35 @ 2.52MHz | - | - | - | 5.5A | - | - | 20% | - | 3.3A | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |