- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200HT-180-V-RC Bourns Inc. | 30 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 9.7A | - | - | Not | - | - | 11.68mm | - | 11.684mm | - | 18μH | 1kHz | 18mOhm Max | - | 9.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 9.7A | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR7045-270M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Chip | 1.25A | 18MHz | - | - | - | - | - | - | - | - | 27μH | 100kHz | 110mOhm Max | 2.5A | 1.25A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | - | 1A | 25 | 2828 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-473-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 36.1Ohm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 100mA | - | - | Not | - | - | - | - | - | - | 47mH | 1kHz | 40Ohm Max | - | 100mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 120mA | - | - | 10% | 100mA | - | 0.13MHz | 11.51mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300HT-1R8-H-RC Bourns Inc. | 24 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 3mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 34.6A | - | - | Not | - | - | 29.97mm | - | 29.972mm | - | 1.8μH | 1kHz | 3mOhm Max | - | 34.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 34.6A | - | - | 32.51mm | - | 0.650 16.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6038-8R2Y Bourns Inc. | 815 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 34MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.2A | 29.6MHz | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 34mOhm Max | 3.5A | 2.2A | POWER INDUCTOR | DUAL ENDED | 7.4 @ 7.96MHz | - | - | - | 2.45A | 7.4 | 2727 | - | 2.2A | - | - | - | 3.8mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-40-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | 2 | - | - | TUBULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | NO | 1 | - | - | 245mA | - | - | Not | - | - | - | - | - | - | 6.8μH | 7.9MHz | 2Ohm Max | - | 245mA | FILTER CHOKE | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | 10% | 245mA | - | - | 2.41mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CC453232-391KL Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 85mA | - | - | Not | 4532 | 1812 | - | - | - | - | 390μH | 796kHz | 14Ohm Max | - | 85mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | 85mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0914-270KL Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 8.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.8A | - | RLB0914 | Not | - | - | 5mm | - | - | - | 27μH | 2.52MHz | 110mOhm Max | - | 1.8A | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | - | 4A | - | - | - | 1.8A | - | - | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-R80Y Bourns Inc. | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | TR | YES | 1 | 10.3mm | - | 7.8A | - | - | Not | - | - | - | - | - | - | 800nH | 100kHz | 3.6mOhm | - | 7.8A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 8.5A | 8 | 3939 | - | 7.8A | - | - | - | 4.8mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-270KL Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 90mA | - | - | Not | 3225 | 1210 | - | - | - | - | 27μH | 2.52MHz | 5Ohm Max | - | 90mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | 90mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-331K Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 240mA | - | - | - | 2012 | 0805 | - | - | - | - | 330μH | 1kHz | 1.8Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 36 @ 796kHz | - | - | - | 380mA | 36 | - | 10% | - | 240mA | - | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300HT-821-H-RC Bourns Inc. | 48 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.1A | - | - | Not | - | - | 28.96mm | - | 28.956mm | 0.9398 mm | 820μH | 1kHz | 300mOhm Max | - | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.1A | - | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() 6000-681K-RC Bourns Inc. | 26 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 590mA | - | - | Not | - | - | 5mm | 10mm | - | 0.7 mm | 680μH | 796kHz | 1.6Ohm Max | - | 590mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | 10% | 590mA | - | - | - | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PQ2617BHA-220K Bourns Inc. | 3000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~155°C | Tray | - | PQ2617BHA | 1.098Lx0.780W 27.90mmx19.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 28A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 2.5mOhm Max | - | - | - | - | - | - | - | - | 14A | - | - | 10% | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-180-H-RC Bourns Inc. | 24 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 20.2A | - | - | Not | - | - | 29.97mm | - | 29.972mm | 1.6764 mm | 18μH | 1kHz | 7mOhm Max | - | 20.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20.2A | - | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-R10K-RC Bourns Inc. | 57 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 300MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2008 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 800mA | - | - | Not | 4532 | 1812 | - | - | - | - | 100nH | 25.2MHz | 180mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 28 | - | - | 800mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3015TA-6R8M Bourns Inc. | 38000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 160mOhm | - | - | - | - | 12 @ 100kHz | - | - | - | - | - | - | 20% | - | 1A | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-680KL Bourns Inc. | 7139 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 300mA | - | - | Not | - | - | - | - | - | - | 68μH | 1kHz | 1.85Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 320mA | 24 | - | 10% | 300mA | 300mA | - | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1140-4R7M-RC Bourns Inc. | 26 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3mOhm | - | 8504.50.80.00 | 28.1A | - | NO | 1 | - | Bobbin Core | 27A | - | - | Not | - | - | 28.19mm | - | - | 2.0574 mm | 4.7μH | 1kHz | 3mOhm Max | - | 27A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | 80A | - | - | 20% | 27A | - | - | 38.1mm | - | 1.030 26.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-471K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 220mA | - | - | - | - | - | - | - | - | - | 470μH | 100kHz | 2.8Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 230mA | 30 | 2828 | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - |