- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR7030-471K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 220mA | - | - | - | - | - | - | - | 470μH | 100kHz | 2.8Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 230mA | 30 | 2828 | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM12651S-4R7M-RC Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM12651S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 12A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 15mOhm Max | 12A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 27A | - | 5553 | - | 20% | - | 12A | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1050A-331Y Bourns Inc. | 48 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 330μH | - | 815mOhm Max | - | - | - | - | - | - | - | 750mA | - | - | - | 30% | - | 730mA | - | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307A-102K Bourns Inc. | 12200 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Unshielded | - | - | - | 650mA | - | Not | - | - | - | - | - | 1mH | 100kHz | 1.6Ohm Max | 650mA | - | - | 10 @ 252kHz | - | - | - | 1A | - | - | - | 10% | - | 650mA | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200HT-390-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Toroidal | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 8.1A | - | Not | - | - | 22.1mm | - | 1.0668 mm | 39μH | 1kHz | 26mOhm Max | 8.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15% | 8.1A | 8.1A | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4028-391Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 260mA | - | Not | 4848 | 1919 | - | - | - | 390μH | 100kHz | 2.2Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | 13.18 @ 796kHz | - | - | - | 160mA | 13.18 | - | - | - | 260mA | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4828A-3R9Y Bourns Inc. | 847 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 3.4A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 3.9μH | 0.1MHz | 47mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.8A | - | - | 3.4A | 30% | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-1R2ML Bourns Inc. | 36000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 2A | - | Not | - | - | - | - | - | 1.2μH | 1kHz | 70mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 2.5A | 22 | 1211 | - | 20% | 2A | 2A | 2.4892mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-100ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 26MHz | Ferrite | Q MEASURED AT: 2.52 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 3.2A | RLB1314 | Not | - | - | 9mm | 15mm | 0.7 mm | 10μH | 1kHz | 15mOhm Max | 3.2A | POWER INDUCTOR | - | 140 @ 2.52MHz | Radial | 140 | - | - | 140 | - | - | - | 3.2A | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM322522-820JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.5mm | Chip | 60mA | - | Not | 3225 | 1210 | - | - | - | 82μH | 2.52MHz | 10Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | 60mA | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-562KL Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 480kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 45mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 5.6mH | 252kHz | 18Ohm Max | 45mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | - | - | - | - | 45mA | - | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-330ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.8A | - | Not | - | - | - | - | - | 33μH | 1kHz | 145mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | - | 3.5A | 18 | 5050 | - | 20% | 1.8A | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-5R6KL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 35MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 640mA | RLB0608 | Not | - | - | 2mm | 28mm | 500 μm | 5.6μH | 7.96MHz | 350mOhm Max | 640mA | POWER INDUCTOR | - | 60 @ 7.96MHz | Radial | 60 | - | - | 60 | - | - | - | 640mA | - | 6.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR4818A-330M Bourns Inc. | 8000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4818A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 900mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 500mOhm Max | - | - | - | - | - | - | - | 560mA | - | - | - | 20% | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5020TA-R68M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 90MHz | Metal | - | -40°C~105°C | Tape & Reel (TR) | - | SRP5020TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 10A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 0.68μH | 0.1MHz | 12.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 12 @ 100kHz | - | 12 | - | 12.8A | - | 2220 | 10A | 20% | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0735A-561M Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 230mA | - | Not | - | - | - | - | - | 560μH | 1kHz | 3.5Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 250mA | - | 2929 | - | 20% | - | 230mA | 3.5mm | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1005-390Y Bourns Inc. | 46800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 1.05A | - | Not | - | - | - | - | - | 39μH | 1kHz | 180mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | - | 1.4A | 40 | 5039 | - | 15% | 1.05A | 1.05A | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1040-R15M Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 34A | - | - | - | - | - | - | - | 150nH | 100kHz | 1.3mOhm Max | 34A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | 3942-16 | - | - | - | - | 4.2mm | 0.165 4.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-R50M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 23A | - | - | - | - | - | - | - | 500nH | 100kHz | 1.9mOhm Max | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 32A | - | 3942-16 | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-3R9M Bourns Inc. | 25555 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | 9A | - | - | - | - | - | - | - | 3.9μH | 100kHz | 12mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 15A | - | 3942-16 | - | - | - | - | 4.2mm | 0.165 4.20mm | No | - | ROHS3 Compliant | - | - |