- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1235-1R2M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 37MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2012 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | - | Chip | 21A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 4.5mOhm Max | - | 21A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 29A | - | 5050 | - | - | - | - | - | - | 3.7084mm | 0.146 3.70mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-8R2-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | 15.1A | - | Not | - | - | 11.68mm | - | 11.684mm | 1.35 mm | 8.2μH | 1kHz | 8mOhm Max | - | 15.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 15.1A | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5015TA-R20Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 180MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP5015TA | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | YES | 1 | - | - | 15A | - | - | - | - | - | - | - | - | 200nH | 100kHz | 4.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 22.5A | 5 | - | - | 30% | - | 15A | 4.2mOhm | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-330M Bourns Inc. | 446 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.4A | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 260mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 600mA | - | - | 1.4A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1608-102M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | 4.45mm | Rectangular | - | - | Not | - | - | - | - | - | - | 1mH | 100kHz | 13.8Ohm Max | - | 70mA | POWER INDUCTOR | DUAL ENDED | 71 @ 252kHz | - | - | - | 100mA | - | 2618 | - | - | 70mA | - | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1235-R47M Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 85MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 13.5mm | Chip | 32A | - | Not | - | - | - | - | - | - | 470nH | 100kHz | 2mOhm Max | - | 32A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 44A | - | 5050 | - | 20% | 32A | 32A | - | - | 3.7mm | 0.146 3.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-R39KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 390mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.5mm | Chip | 305mA | - | Not | 3225 | 1210 | - | - | - | - | 390nH | 25.2MHz | 390mOhm Max | - | 305mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 30 | - | - | 30 | - | - | - | 305mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008-1R0K-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 290MHz | Ferrite | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | NO | 1 | 2.2mm | Chip | 330mA | - | - | 2520 | 1008 | - | - | - | - | 1μH | 25MHz | 1.75Ohm | - | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | - | - | 35 | - | - | 10% | - | - | - | - | 1.6mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 78F1R5K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 150MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Conformal Coated | 700mA | - | Not | - | - | - | - | - | 510 μm | 1.5μH | 7.9MHz | 200mOhm Max | - | 700mA | DC-DC CONVERTER | - | 50 @ 7.9MHz | - | 50 | - | - | 45 | - | - | 10% | 700mA | - | - | 2.79mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-150Y Bourns Inc. | 4200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 47mOhm Max | - | - | - | - | - | - | - | - | 3.6A | - | - | - | 30% | - | 3.4A | - | - | - | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL622-153K-RC Bourns Inc. | 518 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | 200kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 37Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 40mA | - | Not | - | - | 5mm | 5mm | - | - | 15mH | 79.6kHz | 37Ohm Max | - | 40mA | RF INDUCTOR | - | 40 @ 79.6kHz | Radial | 40 | - | - | 40 | - | - | 10% | 40mA | 40mA | - | - | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5011-101Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 5.4mm | - | 200mA | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 1.6Ohm | - | 200mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 180mA | 30 | - | - | - | 200mA | - | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025-151Y Bourns Inc. | 11 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | - | YES | 2 | 6.8mm | - | 540mA | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 770mOhm Max | - | 540mA | POWER INDUCTOR | ON CIRCLE | 30 @ 2.52MHz | - | 30 | - | 280mA | 30 | 2624 | - | - | 540mA | - | - | - | 2.5mm | 0.110 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-2R7M-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 185MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Cut Tape (CT) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | - | YES | 1 | 3.81mm | - | 1.3A | - | Not | 2520 | 1008 | - | - | - | - | 2.7μH | 100kHz | 140mOhm Max | - | 1.3A | RF INDUCTOR | DUAL ENDED | 38 @ 1MHz | - | 38 | - | - | 38 | 1515 | - | - | 1.3A | - | - | - | 2.74mm | 0.108 2.74mm | No | - | ROHS3 Compliant | - | - | ||
![]() 8230-84-RC Bourns Inc. | 55 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 6MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 42Ohm | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Tubular | 50mA | - | Not | - | - | - | - | - | - | 470μH | 790kHz | 42Ohm Max | - | 50mA | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | 10% | 50mA | - | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0712-100KL Bourns Inc. | 1836 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 16MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 70MOhm | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 1.1A | RLB0712 | Not | - | - | 3mm | 25mm | - | 650 μm | 10μH | 1kHz | 70mOhm Max | - | 1.1A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | 20 | - | - | 10% | 1.1A | 1.1A | - | 6.7mm | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-121K Bourns Inc. | 267 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 8.2mm | - | 450mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 750mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 42 @ 796kHz | - | - | - | 660mA | 42 | - | - | 10% | 450mA | 450mA | - | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025-221Y Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 1.25Ohm | Tin (Sn) | 8504.50.80.00 | - | TR | - | YES | 2 | 6.8mm | - | 420mA | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 1.25Ohm Max | 800mA | 420mA | POWER INDUCTOR | ON CIRCLE | 20 @ 2.52MHz | - | 20 | - | 240mA | 20 | 2624 | - | 30% | 420mA | 420mA | - | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1110-561K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 800mA | - | - | - | - | 11.938mm | 12.7mm | - | - | 560μH | 1kHz | 696mOhm Max | - | 800mA | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | - | 16.76mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CC453232-6R8KL Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | - | Rectangular | 600mA | - | - | - | - | - | - | - | - | 6.8μH | 7.96MHz | 350mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - |