- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5219-RC Bourns Inc. | 46 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | 95MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 5200 | 0.600Diax1.250L 15.24mmx31.75mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 16mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 15A | - | Not | - | - | - | - | 4.9μH | 7.96MHz | 16mOhm Max | - | 15A | - | - | - | - | - | - | - | - | 20% | 15A | - | - | - | 15.24mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0608-150KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | 13MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 500mA | RLB0608 | Not | 2mm | 28mm | - | - | 15μH | 2.52MHz | 550mOhm Max | - | 500mA | POWER INDUCTOR | - | 60 @ 2.52MHz | Radial | 60 | - | 60 | - | - | 500mA | - | - | - | 5mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-100-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 11.2A | - | Not | 11.68mm | - | 11.684mm | - | 10μH | 1kHz | 14mOhm Max | - | 11.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 11.2A | - | - | - | 24.13mm | 24.13mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-120-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 10.9A | - | Not | 11.68mm | - | 11.684mm | - | 12μH | 1kHz | 15mOhm Max | - | 10.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10.9A | - | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-470M Bourns Inc. | 92000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 500mA | - | - | - | - | - | - | 47μH | 2.52MHz | 640mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 15 | - | 20% | - | 500mA | - | - | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LPA1226-101KL Bourns Inc. | 94500 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 2A | LPA1226 | Not | - | 25mm | - | 0.8 mm | 100μH | 1kHz | 125mOhm Max | - | 2A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-391-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 670mA | - | Not | - | 25.4mm | - | 635 μm | 390nH | 25MHz | 180mOhm Max | - | 670mA | RF INDUCTOR | - | 44 @ 25MHz | - | 44 | - | 44 | - | - | 670mA | - | - | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3017-3R3Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 80MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 55mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 1.45A | - | Not | - | - | - | - | 3.3μH | 100kHz | 55mOhm | - | 1.45A | POWER INDUCTOR | DUAL IN-LINE | 8 @ 7.96MHz | - | 8 | 800mA | 8 | 1313 | 30% | 1.45A | 1.45A | - | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-471KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | 2.3MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 460mA | RLB1314 | Not | 7mm | 15mm | - | 800 μm | 470μH | 1kHz | 510mOhm Max | - | 460mA | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | - | 30 | - | 10% | 460mA | 460mA | - | 460mA | 11.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025A-101Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 700mA | - | Not | - | - | - | - | 100μH | 100kHz | 500mOhm Max | - | 700mA | - | - | 24 @ 796kHz | - | - | 350mA | - | - | 30% | - | 700mA | - | - | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-681KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 350mA | - | Not | - | - | - | - | 680μH | 1kHz | 2.4Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 6 @ 796kHz | - | 6 | 600mA | 6 | 5050 | 10% | 350mA | - | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() LPA1226-500KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 3A | LPA1226 | Not | - | 25mm | - | - | 50μH | 1kHz | 80mOhm Max | - | 3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 3A | - | - | - | 12mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-271-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 4.8A | - | - | 13.21mm | 12.7mm | 13.208mm | - | 270μH | 1kHz | 70mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 32.51mm | 32.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-6R8-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11mOhm | - | - | 8504.50.80.00 | 5.2A | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | - | - | 6.8μH | 1kHz | 16mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | 10.8A | - | - | 10% | 4A | - | 60MHz | - | 11.5062mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-470-V-RC Bourns Inc. | 30 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 6.4A | - | Not | 11.18mm | - | 11.176mm | - | 47μH | 1kHz | 42mOhm Max | - | 6.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 6.4A | - | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-3R3ML Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | CYLINDRICAL PACKAGE | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 7.5A | - | Not | - | - | - | - | 3.3μH | 100kHz | 8.7mOhm Max | 2.3A | 7.5A | POWER INDUCTOR | DUAL ENDED | 26 @ 7.96MHz | - | - | 15A | 26 | 2851 | 20% | 7.5A | 7.5A | - | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8230-34-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | 82MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 350mA | - | Not | - | 66.5mm | - | - | 3.9μH | 7.9MHz | 1Ohm Max | - | 350mA | DC-DC CONVERTER | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | 10% | 350mA | - | - | - | 3.05mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-16-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | 275MHz | Phenolic | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 450mA | - | Not | - | 66.5mm | - | - | 680nH | 25MHz | 600mOhm Max | - | 450mA | DC-DC CONVERTER | - | 28 @ 25MHz | - | 28 | - | 28 | - | 10% | 450mA | - | - | - | 3.05mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6025-680Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 2 | 6.8mm | - | 800mA | - | Not | - | - | - | - | 68μH | 100kHz | 365mOhm Max | - | 800mA | POWER INDUCTOR | ON CIRCLE | 10 @ 2.52MHz | - | 10 | 400mA | 10 | 2624 | - | 800mA | - | - | - | - | 2.5mm | 0.110 2.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-101-H-RC Bourns Inc. | 24 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 41mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 8.3A | - | Not | 29.72mm | - | 29.718mm | - | 100μH | 1kHz | 41mOhm Max | - | 8.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 8.3A | - | - | - | 32.51mm | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - |