- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Color | HTS Code | Power Rating | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Forward Current | Lead/Base Style | Quality Factor-Min (at L-nom) | Lens Style | Current - Saturation | Q Factor | Forward Voltage | Luminous Intensity | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1105-101KL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | 8504.50.40.00 | - | 1.5A | TR | - | Unshielded | 1 | - | - | - | - | - | - | - | - | - | - | 100μH | 0.001MHz | 320mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2.8A | - | - | - | 4439 | 2.8A | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL622-101K-RC Bourns Inc. | 839 |
| Datasheet | 18 Weeks | - | Surface Mount | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 3.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 280mOhm | Matte Tin (Sn) | Red | 8504.50.40.00 | 78mW | - | - | Vertical | NO | 1 | - | Cylindrical | 910mA | Not | 1608 | 0603 | 5mm | 5mm | - | 620 μm | 100μH | 796kHz | 280mOhm Max | 910mA | RF INDUCTOR | - | 20 @ 796kHz | 20mA | Radial | 20 | Diffused | - | 20 | 1.8V | 17 mcd | - | - | 10% | 910mA | 910mA | 8.5mm | 800μm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-560KL Bourns Inc. | 246800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 4.7mm | - | 390mA | - | - | - | - | - | - | - | 56μH | 100kHz | 800mOhm Max | 390mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 20 | - | 600mA | 20 | - | - | 2618 | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6011-4R7Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6011 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | TR | - | YES | 1 | 6.8mm | - | 1.8A | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 86mOhm Max | 1.8A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | - | 8 | - | 1.1A | 8 | - | - | 2626 | - | - | 1.8A | - | - | 1.1mm | 0.049 1.25mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-3R3ML Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | - | TR | - | NO | 1 | 4.7mm | - | 1.65A | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 75mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 23 @ 7.96MHz | - | - | 23 | - | 2.35A | 23 | - | - | 2618 | - | - | 1.65A | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1770TA-1R5M Bourns Inc. | 650000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | YES | 1 | - | Rectangular | 47A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 2.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | - | 20 | - | 52A | - | - | - | 6767 | - | 20% | - | 47A | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-330KL Bourns Inc. | 2400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 120mOhm | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 120MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.40.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 2.9A | Not | - | - | - | - | - | - | 33μH | 1kHz | 120mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | - | - | - | - | 25 | - | - | - | - | 10% | 1.5A | 1.5A | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045-470M Bourns Inc. | 657 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | - | TR, 13 Inch | - | YES | 1 | 6.2mm | Chip | 1.1A | Not | - | - | - | - | - | - | 47μH | 100kHz | 257mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | - | - | 1.3A | - | - | - | - | - | 30% | 1.1A | 1.1A | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN5040-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | YES | 1 | 5mm | Rectangular | 3.3A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 27mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | 20 | - | 3.8A | - | - | - | 2020 | - | 20% | - | 3.3A | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-6R8ML Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 3.2A | Not | - | - | - | - | - | - | 6.8μH | 1kHz | 40mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | - | - | - | 4.1A | 30 | - | - | - | - | 20% | 3.2A | 3.2A | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 3.8A | Not | - | - | - | - | - | - | 47μH | 100kHz | 72mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | - | - | 3.1A | 16 | - | - | 4747 | - | 20% | 3.8A | 3.8A | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 4.2mm | - | 1A | Not | - | - | - | - | - | - | 15μH | 100kHz | 264mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | - | - | 1.1A | - | - | - | 1616 | - | 20% | 1A | 1A | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048-330Y Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 63mOhm | Tin (Sn) | - | 8504.50.80.00 | - | - | TR | - | YES | 1 | 10.3mm | - | 2.1A | Not | - | - | - | - | - | - | 33μH | 100kHz | 63mOhm | 2.1A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 24 | - | 1.7A | 24 | - | - | 3939 | - | 30% | 2.1A | 2.1A | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300HT-221-V-RC Bourns Inc. | 8420 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 61mOhm | - | - | 8504.50.80.00 | - | - | - | - | YES | 1 | 16.51mm | Vertical Mount | 6.8A | Not | - | - | 14.22mm | - | 14.224mm | - | 220μH | 1kHz | 61mOhm Max | 6.8A | HIGH CURRENT INDUCTOR | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 6.8A | - | 32.51mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SDR1005-470KL Bourns Inc. | 4200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Copper/Tin (Cu/Sn) | - | 8504.50.40.00 | - | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | 10.2mm | Rectangular | 1.6A | Not | - | - | 7.6mm | - | - | - | 47μH | 1kHz | 190mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.2MHz | - | - | - | - | - | 25 | - | - | 5039 | - | 10% | 1.4A | 1.4A | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1238A-6R8M Bourns Inc. | 13 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 13MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | YES | 1 | 12.5mm | Rectangular | 9A | - | - | - | - | - | - | - | 6.8μH | 100kHz | 24mOhm Max | 9A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | - | 20 | - | 18A | 20 | - | - | 5350 | - | 20% | - | 9A | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1038A-1R5M Bourns Inc. | 683539 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.3mm | - | 16A | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 4.6mOhm Max | 16A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | - | 20 | - | 33A | 20 | - | - | 3939 | - | 20% | 16A | 16A | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-390KL Bourns Inc. | 750 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | 9.8mm | Chip | 2.6A | Not | 2515 | 1006 | - | - | - | - | 39μH | 1kHz | 140mOhm Max | 1.35A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | - | - | - | 20 | - | - | - | - | 10% | 1.35A | 1.35A | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-470M Bourns Inc. | 231000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3.5MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | 14A | - | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 20.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | - | 20 | - | 10A | - | - | - | - | 14A | 20% | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0805-331KL Bourns Inc. | 900 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.26Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | - | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 580mA | Not | 2012 | 0805 | - | - | - | - | 330μH | 1kHz | 1.26Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | - | - | 12 | - | - | - | - | 10% | 400mA | 400mA | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - |