- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300HT-101-H-RC Bourns Inc. | 24 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 41mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 8.3A | - | Not | - | - | 29.72mm | - | 29.718mm | - | 100μH | 1kHz | 41mOhm Max | - | 8.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 8.3A | - | 32.51mm | 16.51mm | 0.650 16.51mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM0603-R12J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 1.35GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 120nH | 150MHz | 790mOhm | - | 300mA | RF INDUCTOR | DUAL ENDED | 32 @ 250MHz | - | 35 | - | 32 | - | - | 300mA | - | - | 1mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-R56M Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 60MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 36A | - | Not | - | - | - | - | - | - | 560nH | 100kHz | 1.5mOhm Max | - | 36A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 55A | 20 | 5350 | 20% | 36A | 36A | - | 4.8mm | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CS160808-R10K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 240MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | Rectangular | 200mA | - | Not | 1608 | 0603 | - | - | - | - | 100nH | 25MHz | 250mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | - | 200mA | - | - | 800μm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-3R3M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 7.96MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 6.2A | - | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 9.8mOhm | - | 7.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 40MHz | - | - | 17A | - | - | 20% | 7.6A | - | - | 6.6mm | 0.272 6.90mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1210-120J-RC Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 140mA | - | - | 3225 | 1210 | - | - | - | - | 12μH | 2.52MHz | 2.5Ohm Max | - | 125mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | 5% | - | - | - | 2.2mm | 0.087 2.20mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6100-272K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | 1MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | - | - | - | 6mm | 4mm | - | 800 μm | 2.7mH | 100kHz | 5.41Ohm Max | - | 380mA | DC-DC CONVERTER | - | 1 @ 252kHz | Radial | - | - | 1 | - | - | - | - | 11mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R12ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 500MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | - | - | - | - | - | - | - | 120nH | 25.2MHz | 220mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW160808-10NJ Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | 2.012816mg | RECTANGULAR PACKAGE | Copper | 4.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 700mA | - | Not | 1608 | 0603 | - | - | - | - | 10nH | 250MHz | 130mOhm | 700mA | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | 30 | - | - | 700mA | - | - | 1mm | 0.047 1.20mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1045-221K Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 720mA | - | - | - | - | - | - | - | - | 220μH | 100kHz | 1.15Ohm Max | - | 720mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | 850mA | 15 | 3939 | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022-2R2M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 7.96MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 7.1A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 6.8mOhm | - | 9A | POWER INDUCTOR | DUAL ENDED | 22 @ 55MHz | - | - | 22A | - | - | 20% | 9A | - | - | 6.6mm | 0.272 6.90mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR0905-820Y Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 790mA | - | - | - | - | - | - | - | - | 82μH | 100kHz | 280mOhm Max | - | 790mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | 26 | - | - | - | - | 9.9mm | 4.4958mm | 0.189 4.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-102YL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | - | 2.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 220mA | - | Not | - | - | - | - | - | - | 1mH | 1kHz | 4Ohm Max | - | 220mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | 260mA | 100 | 4149 | 15% | 220mA | - | - | 5.9944mm | 0.248 6.30mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6000-391K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 2.1MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 740mA | - | Not | - | - | 5mm | 10mm | - | - | 390μH | 796kHz | 1Ohm Max | - | 740mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | 10% | 740mA | - | 9mm | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6100-182K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | 1.2MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | Not | - | - | 6mm | 4mm | - | - | 1.8mH | 100kHz | 3.65Ohm Max | - | 470mA | DC-DC CONVERTER | - | 1.2 @ 252kHz | - | - | - | - | - | - | 470mA | - | 11mm | - | 0.413 10.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6000-122K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.2MHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 480mA | - | Not | - | - | 5mm | 10mm | - | - | 1.2mH | 252kHz | 3.4Ohm Max | - | 480mA | RF INDUCTOR | - | 15 @ 252kHz | Radial | 15 | - | 15 | - | - | 480mA | - | 9mm | - | 0.480 12.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6000-222K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 800kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 360mA | - | Unshielded | - | - | - | 360mA | 6000 | Not | - | - | 5mm | - | - | - | 2.2mH | 252kHz | 5.9Ohm Max | - | 360mA | - | - | 15 @ 252kHz | Radial | - | - | 15 | - | - | 360mA | - | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4018TA-1R5M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 115MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN4018TA | 0.169Lx0.169W 4.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.7A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 32mOhm | - | - | - | - | 10 @ 100kHz | - | - | 3.3A | - | - | 20% | - | - | - | - | 0.071 1.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-22NG Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 3.3GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | - | - | - | - | - | - | - | 22nH | 250MHz | 100mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-2R7K Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 30mA | - | Not | 2012 | 0805 | - | - | - | - | 2.7μH | 10MHz | 750mOhm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | - | 30mA | - | - | 1.25mm | 0.041 1.05mm | - | - | - | ROHS3 Compliant | - | - |