- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Number of Terminals | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Product Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Rated Voltage | Output Impedance | Product | Saturation Current | Features | Case Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8250-271K-RC Bourns Inc. | 24 |
| - | 14 Weeks, 2 Days | - | Through Hole | Axial | NO | WIRE | - | Axial | - | - | TUBULAR PACKAGE | 2 | Ferrite | - | - | 70mA | 4.55 Ω | - | - | 8MHz | BOURNS INC | 790 kHz | Bourns Inc | 8250-271K-RC | - | Ferrite | 231 mA | 4.55 Ohms | + 105 C | Bourns Inc. | - 55 C | PCB Mount | 105 °C | -55 °C | Bulk | - | 4.17 mm | 11.43 mm | Axial | Active | Active | 65 | 4.83 | Compliant | Yes | 8 MHz | - | - | -55°C ~ 105°C | - | - | 8250 | 0.164" Dia x 0.450" L (4.17mm x 11.43mm) | ±10% | - | Yes | - | - | - | Axial | EAR99 | Drum Core, Wirewound | - | - | RF | - | 8504.50.80.00 | Inductors, Chokes & Coils | 231 mA | Bulk | Shielded | 1 | - | Tubular | compliant | - | - | Axial | - | - | - | 25.4 mm | - | 0.51 mm | 270 μH | 0.79 MHz | 4.55Ohm Max | 231 mA | RF INDUCTOR | AXIAL | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | RF Inductors - Leaded | - | YES | - | 0.231 A | - | 270 µH | - | - | 8 MHz | - | - | RF Inductors | 70 mA | - | - | 4.17 mm | - | - | 11.43 mm | - | - | - | - | - | - | ||
![]() FSR1013-562KL Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | 2 | Ferrite | 0405 | 1013 | - | 25 Ω | - | 110 | - | BOURNS INC | - | - | FSR1013-562KL | - | - | 65 mA | 25 Ohms | + 105 C | Bourns Inc. | - 40 C | PCB Mount | 105 °C | -40 °C | Bulk | - | 10.5 mm | 13 mm | Radial | Active | Obsolete | 30 | 5.46 | Details | Yes | 0.31 MHz | Q IS MEASURED AT 252 KHZ | 0.110937 oz | - | Bulk | - | - | - | 10 % | e3 | Yes | - | - | - | Standard | EAR99 | - | - | Matte Tin (Sn) | RF | - | 8504.50.80.00 | - | - | Bulk | Shielded | 1 | - | Radial | compliant | - | - | Radial | - | - | - | 5 mm | 5 mm | 0.7 mm | 5.6 mH | 1 kHz | - | - | RF INDUCTOR | RADIAL | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | YES | - | 0.065 A | - | 5600 µH | - | - | 310 kHz | - | - | Power Inductors | - | - | - | 10.5 mm | 13 mm | - | - | - | - | - | - | - | - | ||
![]() MZ3261-202Y Bourns, Inc. | In Stock | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 0.6 Ω | - | - | BOURNS INC | - | Bourns Inc | MZ3261-202Y | MZ | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1206 | - | - | - | Obsolete | - | - | 5.74 | - | Yes | - | - | - | - | - | - | MZ | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | IMPEDANCE AT 30 MHZ | 8504.50.80.00 | Other Filters | - | TAPE AND REEL | - | 1 | - | Chip Bead | compliant | - | - | - | - | - | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE CHIP | - | - | - | 0.1 A | - | - | - | - | - | - | - | 2000 OHM Ω | - | - | - | 1206 | - | 1.1 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() RLH9012-390KL Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 79F270K-RC Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | WIRE | - | - | - | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | 4.3 Ω | - | - | - | BOURNS INC | - | Bourns Inc | 79F270K-RC | 79F | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | Obsolete | - | - | 5.83 | - | Yes | 14 MHz | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 2.5 MHz | - | - | RF INDUCTOR | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | NO | - | 0.08 A | - | 27 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CFB250201MQ20T Bourns, Inc. | In Stock | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | BOURNS INC | - | Bourns Inc | 2CFB-250/201M-Q20T | 2CFB | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Obsolete | - | - | 5.87 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | 8 | - | - | unknown | - | - | - | - | - | L8.74XB3.99XH1.75 (mm)/L0.344XB0.157XH0.069 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 1.75 mm | - | 8.74 mm | - | - | - | - | - | - | ||
![]() PM54-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 19MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.11A | - | - | - | - | - | - | - | - | 22μH | 2.52MHz | 180mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CW201212-39NG Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.1GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 500 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | 1.7mm | Chip | - | 500mA | - | - | - | - | - | - | - | - | 39nH | 250MHz | 180mOhm | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6018-1R2Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 130MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | - | 3.6A | Not | - | - | - | - | - | - | - | 1.2μH | 100kHz | 25mOhm Max | 3.6A | POWER INDUCTOR | ON CIRCLE | 8 @ 7.96MHz | - | - | 2.8A | 8 | - | - | 2626 | - | - | - | - | - | 3.6A | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6018-220Y Bourns Inc. | 21 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 18MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | - | 1.2A | Not | - | - | - | - | - | - | - | 22μH | 100kHz | 190mOhm Max | 1.2A | POWER INDUCTOR | ON CIRCLE | 14 @ 2.52MHz | - | - | 650mA | 14 | - | - | 2626 | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1045-680M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 11.1MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | - | 1.3A | - | - | - | - | - | - | - | - | 68μH | 100kHz | 360mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | - | 1.5A | 21 | - | - | 3939 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-560Y Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | 11MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | - | - | 930mA | Not | - | - | - | - | - | - | - | 56μH | 100kHz | 190mOhm Max | 930mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | 26 | - | - | 26 | - | - | - | - | - | - | - | - | 930mA | - | - | - | - | - | - | - | - | 9.9mm | 4.4958mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-101YL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 7.5MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | - | 700mA | - | - | - | - | - | - | - | - | 100μH | 1kHz | 420mOhm Max | 700mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 796kHz | 40 | - | 900mA | 40 | - | - | 4149 | - | - | - | 15% | - | - | 700mA | - | - | - | - | - | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3014-150Y Bourns Inc. | 36 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | YES | 2 | - | - | - | 400mA | - | - | - | - | - | - | - | - | 15μH | 100kHz | 550mOhm Max | 400mA | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | 35 | - | 460mA | - | - | - | 1413 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-56NK-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 1.3GHz | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | 600mA | TR | NO | 1 | - | Chip | - | 1A | - | - | - | - | - | - | - | - | 56nH | 50MHz | 120mOhm | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | 65 | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-2R7KL Bourns Inc. | 46600 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | 800mA | - | - | 4532 | 1812 | - | - | - | - | 2.7μH | 7.96MHz | 200mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-151KL Bourns Inc. | 48000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 7MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.5Ohm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 140mA | Not | - | 4532 | 1812 | - | - | - | - | 150μH | 796kHz | 6.5Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-390KL Bourns Inc. | 66000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 12MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | 280mA | - | - | - | - | - | - | - | - | 39μH | 2.52MHz | 1.6Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1608S-102M-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | 8504.50.80.00 | - | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | 150mA | Not | - | - | - | - | - | - | - | 1mH | 100kHz | 3.4Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | - | - | 2617 | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0908-151YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 4.6MHz | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 13mm | - | - | 800mA | Not | - | - | - | - | - | - | - | 150μH | 1kHz | 450mOhm Max | 800mA | POWER INDUCTOR | DUAL IN-LINE | 45 @ 796kHz | 45 | - | 1A | 45 | - | - | 3741 | - | - | - | 15% | - | 800mA | - | - | - | - | - | - | - | - | - | 7.5mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - |