- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM322522-8R2JL Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 2.5mm | Chip | 140mA | - | Not | 3225 | 1210 | - | - | - | - | 8.2μH | 7.96MHz | 2Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | 140mA | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0812-153KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 300kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 30mA | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 15mH | 79.6kHz | 54Ohm Max | - | 30mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | - | - | - | - | 30mA | - | 6.7mm | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-100M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 5.6A | SDR1307 | Not | - | - | - | - | - | - | 10μH | 100kHz | 21mOhm Max | - | 5.6A | - | - | 22 @ 2.52MHz | - | - | 9.2A | - | - | - | 20% | - | 5.6A | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1280A-121K Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1280 | - | - | 4.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125°C | -40°C | - | 1.95A | - | - | Shielded | - | 12.8mm | - | 1.95A | SRR1280A | Not | - | - | - | - | - | - | 120μH | 1kHz | 200mOhm Max | - | 1.95A | - | - | 16 @ 796kHz | - | - | 1.95A | - | - | - | 10% | - | 1.95A | - | 7.5mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7028A-R56M Bourns Inc. | 416 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 70MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 6.6mm | - | 16.5A | - | - | - | - | - | - | - | - | 560nH | 100kHz | 5mOhm Max | - | 16.5A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 25.5A | 15 | 2926 | - | 20% | - | 16.5A | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI160808-3N3D Bourns Inc. | 3775 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | NO | 1 | 950μm | Rectangular | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 3.3nH | 100MHz | 220mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | - | 300mA | - | - | 787.4μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0604A-121K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 750mA | - | - | - | - | - | - | - | - | 120μH | 1kHz | 900mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 600mA | - | - | 0.75A | 10% | - | 750mA | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100HT-101-V-RC Bourns Inc. | 1 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 11.43mm | Vertical Mount | 4.6A | - | Not | - | - | 8.89mm | - | - | - | 100μH | 1kHz | 53mOhm Max | - | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4.6A | 4.6A | 21.844mm | 21.844mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8250-473K-RC Bourns Inc. | 44790 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | - | TUBULAR PACKAGE | 370kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | YES | 1 | - | Tubular | - | - | - | - | - | - | 25.4mm | - | - | 47mH | 79kHz | 317Ohm Max | - | 27mA | RF INDUCTOR | - | 50 @ 79kHz | - | 50 | 5.5mA | 50 | - | - | - | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-92-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 3.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 72Ohm | - | - | - | 8504.50.80.00 | 38mA | - | - | NO | 1 | - | Tubular | - | - | - | - | - | - | - | - | 0.51 mm | 1mH | 0.79MHz | 72Ohm Max | - | - | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | 30 | - | 0.038A | 10% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-39NG Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 2.2GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 600mA | - | - | Unshielded | - | 1.25mm | - | 600mA | CW160808 | Not | - | - | - | - | - | - | 39nH | 250MHz | 250mOhm | - | 600mA | - | - | 35 @ 250MHz | - | - | - | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW160808-R18G Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 990MHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 240mA | - | - | Unshielded | - | 1.25mm | - | 240mA | CW160808 | Not | - | - | - | - | - | - | 180nH | 100MHz | 1.25Ohm | - | 240mA | - | - | 25 @ 100MHz | - | - | - | - | - | - | - | 240mA | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() CW160808-4N7D Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 5.8GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 700mA | - | - | Unshielded | - | 1.25mm | - | 700mA | CW160808 | - | - | - | - | - | - | - | 4.7nH | 250MHz | 100mOhm | - | 700mA | - | - | 16 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-681-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 13.97mm | Vertical Mount | 2.6A | - | Not | - | - | 12.44mm | - | 12.446mm | - | 680μH | 1kHz | 270mOhm Max | - | 2.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 2.6A | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM105-180M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Rectangular | 2.15A | - | - | - | - | - | - | - | - | 18μH | 1kHz | 90mOhm | - | 2.15A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 3.8A | - | 3939 | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL622-4R7K-RC Bourns Inc. | 64 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 51MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 30mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 4.3A | - | Not | - | - | 5mm | 5mm | - | - | 4.7μH | 7.96MHz | 30mOhm Max | - | 4.3A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | 10% | 4.3A | 4.3A | - | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1305-2R7ZL Bourns Inc. | 100000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1305 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.7μH | 0.1MHz | 9.5mOhm Max | - | 6A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | 10A | - | 4949 | - | - | - | - | - | 5mm | 0.209 5.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1608S-6R8M-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | YES | 1 | 4.4mm | Rectangular | 1.2A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 65mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | - | - | - | 2617 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM0805-68NK-RC Bourns Inc. | 2507 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 1.45GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 1.7mm | Chip | 500mA | - | Not | 2012 | 0805 | - | - | - | - | 68nH | 200MHz | 270mOhm | - | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | - | 10% | 500mA | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL875-100M-RC Bourns Inc. | 908 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 25MHz | Ferrite | - | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | 2.9A | - | Not | - | - | 5mm | - | - | 700 μm | 10μH | 2.52MHz | 50mOhm Max | - | 2.9A | DC-DC CONVERTER | - | 35 @ 2.52MHz | Radial | 35 | - | 35 | - | - | - | 2.9A | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - |