- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6603-102ML Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.4Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 150mA | 2MHz | Not | - | - | - | 1mH | 100kHz | 3.4Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | 45mA | 40 | 2617 | 20% | 150mA | 150mA | - | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1006-221KL Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 730mOhm | 3.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.40.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 660mA | - | Not | - | - | - | 220μH | 1kHz | 730mOhm Max | - | 660mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 1.1A | 12 | - | 10% | 660mA | 660mA | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-331KL Bourns Inc. | 316 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q IS MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 200mA | - | Not | - | - | - | 330μH | 1kHz | 2.1Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 280mA | 18 | 2626 | 10% | 200mA | 200mA | - | - | 4.8mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1206-221KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 460MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 700mA | 4MHz | Not | - | - | - | 220μH | 1kHz | 460mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | 11 | 1.2A | 11 | 5050 | 10% | 700mA | - | - | - | 6.5mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1806-470ML Bourns Inc. | 669 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 95mOhm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 95MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 2.5A | - | Not | - | - | 12.7mm | 47μH | 100kHz | 95mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | 22 | 4.6A | 22 | - | 20% | 2.5A | 2.5A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-102K Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 220mA | 2MHz | Not | - | - | - | 1mH | 1kHz | 3.2Ohm Max | - | 220mA | POWER INDUCTOR | DUAL ENDED | 65 @ 252kHz | - | 320mA | 65 | 5039 | 10% | 220mA | 220mA | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-151K-RC Bourns Inc. | 3 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 4.3A | - | Not | - | - | - | 150μH | 1kHz | 49mOhm Max | - | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | 4.3A | 4.3A | 1kHz | - | 14.99mm | 0.590 14.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN5040-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 3.5A | - | Not | - | - | - | 2.2μH | 100kHz | 21mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | 4.6A | - | 2020 | 30% | 3.5A | 3.5A | - | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-4R7M Bourns Inc. | 12600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 1.299996g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 2.5A | 50MHz | Not | - | - | - | 4.7μH | 1kHz | 40mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 3.8A | 25 | 5039 | 20% | 2.5A | 2.5A | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-102KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.9Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 300mA | - | Not | - | - | 7.6mm | 1mH | 1kHz | 3.9Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 78 @ 122kHz | - | 350mA | 81 | 5039 | 10% | 300mA | 300mA | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1240-121K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 370MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.2A | 7.8MHz | Not | - | - | 7mm | 120μH | 100kHz | 370mOhm Max | 2.15A | 1.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | 1.15A | 12 | 4949 | 10% | 1.2A | 1.2A | - | - | 4mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-180ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 2.6A | - | Not | 2012 | 0805 | - | 18μH | 1kHz | 100mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 20 | - | 20% | 1.6A | 1.6A | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-680KL Bourns Inc. | 9000 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 240MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 1.2A | - | Not | - | - | 7.6mm | 68μH | 1kHz | 240mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.2MHz | - | 1.4A | 25 | 5039 | 10% | 1.2A | 1.2A | - | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU6018-150Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 1.5A | - | Not | - | - | - | 15μH | 100kHz | 130mOhm Max | - | 1.5A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 800mA | 12 | 2626 | - | 1.5A | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-560YL Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.4A | - | Not | - | - | - | 56μH | 1kHz | 240mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | 18 | 2.5A | 18 | 5050 | 15% | 1.4A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR5028-101Y Bourns Inc. | 20 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | TR | YES | 1 | 6.1mm | - | 450mA | - | Not | 5858 | 2323 | - | 100μH | 100kHz | 480mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 8 @ 796kHz | 8 | - | 8 | - | 30% | 450mA | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1003-100M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 28MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 1.24A | TR | YES | 1 | 10.5mm | - | 3.3A | - | - | - | - | - | 10μH | 0.01MHz | 145mOhm Max | - | 1.24A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | 18 | - | 18 | 5041 | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-100ML Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 75MOhm | Tin/Copper/Silver (Sn/Cu/Ag) | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 1A | 38MHz | Not | - | - | - | 10μH | 100kHz | 75mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | 370mA | 40 | - | 20% | 1A | 1A | - | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2508A-1R0M Bourns Inc. | 853000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | 220MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.2A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | 1μH | - | 120mOhm | - | - | - | - | 10 @ 1MHz | - | 1.75A | - | - | 20% | - | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4018-220Y Bourns Inc. | 23295 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 29MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | YES | 1 | 5mm | Rectangular | 880mA | - | Not | 4848 | 1919 | - | 22μH | 100kHz | 300mOhm Max | - | 880mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | - | 650mA | 7 | - | 30% | 880mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - |