- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPA1226-501KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 800mA | LPA1226 | Not | - | - | - | 25mm | 0.8 mm | 500μH | 1kHz | 500mOhm Max | 800mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 800mA | - | - | - | No | - | ROHS3 Compliant | ||
![]() PM32-271M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 150mA | - | Not | - | - | - | - | - | 270μH | 1kHz | 8.6Ohm Max | 150mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | - | 45 | 170mA | - | 1211 | - | 150mA | - | 2.8mm | 0.110 2.80mm | - | - | ROHS3 Compliant | ||
![]() RL875-822K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 93mA | - | - | - | - | 5mm | - | - | 8.2mH | 1kHz | 28.7Ohm Max | 93mA | DC-DC CONVERTER | - | 32 @ 252kHz | - | 32 | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | ||
![]() PM638S-470-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 10.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | PM638s | - | - | - | - | - | - | 47μH | 0.1MHz | 155mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 8.5 @ 2.52MHz | - | 8.5 | 1A | - | 2727 | - | - | - | 3.8mm | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SRR5018-180Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 29MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 6.1mm | - | 900mA | - | Not | 5858 | 2323 | - | - | - | 18μH | 100kHz | 210mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 8.8 @ 2.52MHz | - | - | 1A | 8.8 | - | - | 900mA | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SRR0804-560K Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 8.2mm | - | 500mA | - | - | - | - | - | - | - | 56μH | 1kHz | 600mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 850mA | - | 4132 | - | - | - | 3.8mm | 0.150 3.80mm | No | - | ROHS3 Compliant | ||
![]() SRR1003-7R5M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 10.5mm | - | 1.44A | - | - | - | - | - | - | - | 7.5μH | 1kHz | 100mOhm Max | 1.44A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | 3.9A | - | 5041 | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | ||
![]() SRR1003-181M Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 10.5mm | - | 280mA | - | Not | - | - | - | - | - | 180μH | 1kHz | 2.2Ohm Max | 280mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 750mA | - | 5041 | - | 280mA | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | ||
![]() SDR0906-2R2ML Bourns Inc. | 26 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | 13mm | - | 4A | - | Not | - | - | - | - | - | 2.2μH | 1kHz | 30mOhm Max | 4A | POWER INDUCTOR | DUAL IN-LINE | 30 @ 7.96MHz | - | 30 | 6.7A | 30 | 4137 | 20% | 4A | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | ||
![]() RL895-222K-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | 800kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | Tray | NO | 1 | - | Cylindrical | 190mA | - | Not | - | - | 5mm | - | - | 2.2mH | 1kHz | 4.21Ohm Max | 190mA | RF INDUCTOR | - | 45 @ 252kHz | Radial | 45 | - | - | - | - | 190mA | 7.8mm | 9.4996mm | 0.374 9.50mm | No | - | ROHS3 Compliant | ||
![]() 74F476AP-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 91MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1Ohm | - | - | - | NO | 1 | - | Varnish Coating | 400mA | - | Not | - | - | - | 38.1mm | 812.8 μm | 4.7μH | 7.96MHz | 1Ohm Max | 400mA | RF INDUCTOR | - | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | 400mA | 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() SRP8040-R22Y Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP8040 | 0.323Lx0.240W 8.20mmx6.10mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.25mm | - | 25A | - | Not | - | - | - | - | - | 220nH | 100kHz | 650mOhm Max | 25A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3024 | - | 25A | - | 4.2mm | 0.177 4.50mm | No | - | ROHS3 Compliant | ||
![]() SRR0908-822YL Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR PACKAGE | 500kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 13mm | - | 100mA | - | Not | - | - | - | - | - | 8.2mH | 1kHz | 24Ohm Max | 100mA | POWER INDUCTOR | DUAL IN-LINE | 85 @ 252kHz | - | 85 | 140mA | 85 | 3741 | 15% | 100mA | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | ||
![]() SDR7030-330M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | NO | 1 | - | - | 850mA | - | - | - | - | - | - | - | 33μH | 100kHz | 230mOhm Max | 850mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | 13 | 900mA | 13 | 2828 | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | ||
![]() SRU3014-6R8Y Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | Shielded | 2 | - | - | 700mA | - | - | - | - | - | - | - | 6.8μH | 100kHz | 230mOhm Max | 700mA | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | 780mA | - | 1413 | - | - | - | 1.397mm | 0.063 1.60mm | - | - | ROHS3 Compliant | ||
![]() PM7032S-151M-RC Bourns Inc. | 16 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 370mA | - | - | - | - | - | - | - | 150μH | 100kHz | 800mOhm Max | 370mA | POWER INDUCTOR | DUAL ENDED | 35 @ 796kHz | - | - | 380mA | - | 2828 | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | ||
![]() PM0603-68NJ-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2.012816mg | RECTANGULAR PACKAGE | 1.7GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | 1.25mm | Chip | 600mA | - | - | 1608 | 0603 | - | - | - | 68nH | 200MHz | 340mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 40 | - | 40 | - | - | - | - | 1mm | 0.047 1.20mm | No | - | ROHS3 Compliant | ||
![]() PM124SH-271M-RC Bourns Inc. | 15 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 780mOhm | Matte Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | - | - | Not | - | - | - | - | - | 270μH | 100kHz | 780mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | - | - | 4949 | - | 800mA | - | 4mm | 0.177 4.50mm | - | - | ROHS3 Compliant | ||
![]() SRR0908-682YL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | RECTANGULAR PACKAGE | 600kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13mm | - | 100mA | - | Not | - | - | - | - | - | 6.8mH | 1kHz | 16.5Ohm Max | 100mA | POWER INDUCTOR | DUAL IN-LINE | 90 @ 252kHz | - | 90 | 160mA | 90 | 3741 | 15% | 100mA | - | 7.493mm | 0.307 7.80mm | No | - | ROHS3 Compliant | ||
![]() 77F151J-TR-RC Bourns Inc. | 2892 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 3.5MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Conformal Coated | 175mA | - | Not | - | - | - | 25.4mm | - | 150μH | 796kHz | 4Ohm Max | 175mA | DC-DC CONVERTER | - | 60 @ 796kHz | - | 60 | - | 70 | - | 5% | 175mA | 3.99mm | 3.9878mm | - | - | - | ROHS3 Compliant |