- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1050A-100Y Bourns Inc. | 608 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 16.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 31mOhm Max | - | - | - | - | - | - | - | - | 4.45A | - | - | 30% | - | 4.5A | - | - | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6000-271K-RC Bourns Inc. | 50000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 900mA | - | - | Not | - | - | 5mm | 10mm | - | 270μH | 796kHz | 750mOhm Max | - | 900mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | - | - | 20 | - | 10% | 900mA | - | 9mm | - | 0.480 12.20mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL622-683K-RC Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2010 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 150Ohm | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 20mA | - | - | Not | - | - | 5mm | 5mm | - | 68mH | 79.6kHz | 150Ohm Max | - | 20mA | RF INDUCTOR | - | 20 @ 79.6kHz | Radial | 20 | - | - | 20 | - | 10% | 20mA | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-1R5JL Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 410mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 1.5μH | 7.96MHz | 600mOhm Max | - | 410mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | - | 410mA | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1110-820K-RC Bourns Inc. | 33 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1110 | 0.660Dia 16.76mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 83mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 2.8A | - | - | Not | - | - | 12.7mm | - | - | 82μH | 1kHz | 83mOhm Max | - | 2.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 2.8A | - | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 78F5R6J-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | 32MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 185mA | - | - | Not | - | - | - | - | 510 μm | 5.6μH | 7.9MHz | 400mOhm Max | - | 500mA | DC-DC CONVERTER | - | 45 @ 7.9MHz | - | 45 | - | - | 45 | - | 5% | 500mA | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL622-563K-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 135Ohm | - | 8504.50.80.00 | - | Vertical | NO | 1 | - | Cylindrical | 20mA | - | - | Not | - | - | 5mm | 5mm | - | 56mH | 79.6kHz | 135Ohm Max | - | 20mA | RF INDUCTOR | - | 20 @ 79.6kHz | Radial | 20 | - | - | 20 | - | 10% | 20mA | - | 8.5mm | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-221-H-RC Bourns Inc. | 594 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 61mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 6.8A | - | - | Not | - | - | 29.718mm | - | - | 220μH | 1kHz | 61mOhm Max | - | 6.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 6.8A | 6.8A | 32.5mm | 16.5mm | 0.650 16.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR6038-7R4Y Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 31MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | - | YES | 1 | 7mm | - | 2.3A | 32.9MHz | - | Not | - | - | - | - | - | 7.4μH | 100kHz | 31mOhm Max | 475mA | 2.3A | POWER INDUCTOR | DUAL ENDED | 7.5 @ 7.96MHz | - | - | - | 2.55A | 7.5 | 2727 | - | 2.3A | - | - | 3.8mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-330KL Bourns Inc. | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.40.00 | TR, 7 Inch | - | YES | 1 | 2.7mm | - | 70mA | - | - | - | 3225 | 1210 | - | - | - | 33μH | 2.52MHz | 5.6Ohm Max | - | 70mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL187-392J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 600kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 50mA | - | - | Not | - | - | 5mm | - | 0.62 mm | 3.9mH | 252kHz | 13Ohm Max | - | 50mA | DC-DC CONVERTER | - | 90 @ 252kHz | Radial | 90 | - | - | - | - | - | 50mA | - | - | 11.2014mm | 0.441 11.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-391J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | NO | 1 | - | Chip | 80mA | - | - | - | 4532 | 1812 | - | - | - | 390μH | 796kHz | 18Ohm Max | - | 80mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 5% | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-R18K-RC Bourns Inc. | 66730 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | - | NO | 1 | - | Chip | 700mA | - | - | - | 4532 | 1812 | - | - | - | 180nH | 25.2MHz | 240mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-471K Bourns Inc. | 11400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Unshielded | - | - | - | 900mA | - | - | Not | - | - | - | - | - | 470μH | 100kHz | 720mOhm Max | - | 900mA | - | - | 12 @ 796kHz | - | - | - | 1.4A | - | - | 10% | - | 900mA | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL262-102J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | RL262 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9Ohm | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 50mA | - | - | Not | - | - | 5mm | - | 0.7 mm | 1mH | 252kHz | 9Ohm Max | - | 50mA | DC-DC CONVERTER | - | 80 @ 252kHz | Radial | 80 | - | - | - | - | - | 50mA | - | - | 6.1976mm | 0.244 6.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL187-682J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 50mA | - | - | Not | - | - | 5mm | - | 0.62 mm | 6.8mH | 252kHz | 26Ohm Max | - | 50mA | DC-DC CONVERTER | - | 90 @ 252kHz | Radial | 90 | - | - | 90 | - | - | 50mA | - | - | 11.2014mm | 0.441 11.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL187-153J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 40mA | - | - | Not | - | - | 5mm | - | - | 15mH | 79.6kHz | 60Ohm Max | - | 40mA | DC-DC CONVERTER | - | 100 @ 79.6kHz | Radial | 100 | - | - | 100 | - | 5% | 40mA | - | - | 11.2014mm | 0.441 11.20mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM0805-12NM-RC Bourns Inc. | 25 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 4.1GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | NO | 1 | 1.7mm | Chip | 600mA | - | - | - | 2012 | 0805 | - | - | - | 12nH | 250MHz | 80mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 45 | - | 20% | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1205-221KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | - | YES | 1 | 13mm | - | 650mA | - | - | Not | - | - | - | - | - | 220μH | 1kHz | 840mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 9 @ 796kHz | - | 9 | - | 1.3A | 9 | 5050 | 10% | 650mA | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-560K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 10.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | - | NO | 1 | 9.4mm | Rectangular | 1.7A | - | - | Not | - | - | - | - | - | 56μH | 1MHz | 190mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.8A | - | 4035 | 10% | - | 1.7A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |