- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW160808-3N9G Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2013 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | CW160808 | - | - | - | - | - | - | 3.9nH | 250MHz | 80mOhm | - | - | - | - | 16 @ 250MHz | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.651mm | 1.0414mm | - | - | ROHS3 Compliant | - | ||
![]() SRR3011-3R3YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 101MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR3011 | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 4.1mm | Rectangular | 1A | - | Not | - | - | - | - | - | 3.3μH | 100kHz | 90mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | 850mA | 8 | 1515 | 30% | 1A | 1A | - | 1.15mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SDR0906-180ML Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 1.8A | - | Not | - | - | - | - | - | 18μH | 1kHz | 120mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 2.4A | - | 4137 | 20% | 1.8A | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() RLB0812-393KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 130kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 18mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 39mH | 79.6kHz | 150Ohm Max | - | 18mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | - | - | - | 18mA | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RLB0812-272KL Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 700kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 70mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 2.7mH | 252kHz | 9Ohm Max | - | 70mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | - | - | - | 70mA | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CC453232-1R5KL Bourns Inc. | 66000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | 950mA | - | - | - | - | - | - | - | 1.5μH | 7.96MHz | 150mOhm Max | - | 950mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 10 | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CM453232-2R7KL Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 370mA | CM453232 | Not | 4532 | 1812 | - | - | - | 2.7μH | 7.96MHz | 750mOhm Max | - | 370mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | 10% | 370mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM105SB-331K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 370mA | - | Not | - | - | - | - | - | 330μH | 100kHz | 1.2Ohm Max | - | 370mA | POWER INDUCTOR | DUAL ENDED | 29 @ 796kHz | - | - | - | - | 3945 | - | 370mA | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RLB0608-330KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 410mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 33μH | 2.52MHz | 850mOhm Max | - | 410mA | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | 50 | - | - | 410mA | - | 5mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRR4018-390Y Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 640mA | - | Not | 4848 | 1919 | - | - | - | 39μH | 100kHz | 540mOhm Max | - | 640mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | - | 480mA | 8 | - | - | 640mA | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR1260-470Y Bourns Inc. | 40 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.63MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.6A | - | Shielded | - | 12.8mm | - | 2.6A | SRR1260 | Not | - | - | - | - | - | 47μH | 100kHz | 86mOhm Max | - | 2.6A | - | - | 22 @ 2.52MHz | - | - | 2.5A | - | - | - | 2.6A | - | - | 6mm | 0.256 6.50mm | 12.5mm | 12.4968mm | - | - | ROHS3 Compliant | - | ||
![]() SRR5018-390Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 550mA | - | Not | 5858 | 2323 | - | - | - | 39μH | 100kHz | 500mOhm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | 10.6 @ 2.52MHz | - | - | 650mA | 10.6 | - | - | 550mA | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR6038-8R7Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 27.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.2A | - | Not | - | - | - | - | - | 8.7μH | 100kHz | 34mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 7.3 @ 7.96MHz | - | - | 2.35A | 7.3 | 2727 | - | 2.2A | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU1063-101Y Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1063 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.1A | - | Not | - | - | - | - | - | 100μH | 100kHz | 320mOhm Max | 5.5A | 1.1A | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | 1.2A | 12 | 3939 | - | 1.1A | - | - | 6.5mm | 0.268 6.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CI160808-R18J Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 400MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 200mA | - | Not | 1608 | 0603 | - | - | - | 180nH | 50MHz | 2.7Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | - | 8 | - | 8 | - | - | 200mA | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLB0812-273KL Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 200kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 22mA | RLB0812 | Not | - | - | 3mm | 25mm | 650 μm | 27mH | 79.6kHz | 102Ohm Max | - | 22mA | POWER INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | - | - | - | 22mA | - | - | 10.0076mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RL895-822K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 450kHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | Tray | NO | 1 | - | Cylindrical | 100mA | - | Not | - | - | 5mm | - | - | 8.2mH | 1kHz | 15.3Ohm Max | - | 100mA | RF INDUCTOR | - | 50 @ 252kHz | Radial | 50 | - | - | - | - | 100mA | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CE201210-8N2J Bourns Inc. | 28932 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | - | 2012 | 0805 | - | - | - | 8.2nH | 100MHz | 280mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | - | - | 21 | - | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 78F3R3J-RC Bourns Inc. | 1941 | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | 60MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Conformal Coated | 270mA | - | Not | - | - | - | - | 510 μm | 3.3μH | 7.9MHz | 300mOhm Max | - | 575mA | DC-DC CONVERTER | - | 50 @ 7.9MHz | - | 50 | - | 50 | - | 5% | 575mA | - | 2.79mm | 7.11mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CW252016-3R9J Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 48MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 3.6Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 180mA | - | Not | 2520 | 1008 | - | - | - | 3.9μH | 7.9MHz | 3.6Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 20 @ 7.9MHz | - | 20 | - | - | - | - | 180mA | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free |