- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1812-4R7J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 35MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Cut Tape (CT) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 315mA | - | - | Not | 4532 | 1812 | - | - | - | - | 4.7μH | 7.96MHz | 1Ohm Max | - | 315mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 315mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-390K Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 2.9A | - | - | Not | - | - | - | - | - | - | 39μH | 100kHz | 75mOhm Max | - | 2.9A | - | - | 28 @ 2.52MHz | - | - | - | 4.6A | - | - | 10% | - | 2.9A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CMH322522-470KL Bourns Inc. | 72000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | 60mA | - | - | - | 3225 | 1210 | - | - | - | - | 47μH | 2.52MHz | 7Ohm Max | - | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 6100-152K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 1.3MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | - | - | - | Not | - | - | 6mm | 4mm | - | 800 μm | 1.5mH | 100kHz | 2.5Ohm Max | - | 510mA | DC-DC CONVERTER | - | 1.3 @ 252kHz | - | - | - | - | 1.3 | - | - | 510mA | - | - | 11mm | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5702-RC Bourns Inc. | 30 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 14mOhm | - | - | - | - | 8504.50.80.00 | - | YES | 1 | 11.1mm | Vertical Mount | 5.5A | - | - | Not | - | - | 7.62mm | - | - | 1.016 mm | 25μH | 1kHz | 14mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5.5A | 5.5A | 1kHz | 22.23mm | 22.225mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-120M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 13MHz | Ferrite | - | -30°C~100°C | Bulk | 2012 | RL895 | 0.307Dia 7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | Tray | NO | 1 | - | Cylindrical | 2.6A | - | - | - | - | - | 5mm | - | - | - | 12μH | 2.52MHz | 40mOhm Max | - | 2.6A | RF INDUCTOR | - | 40 @ 2.52MHz | - | 40 | - | - | - | - | - | - | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB1314-151KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 4.3MHz | Ferrite | Q MEASURED AT: 0.796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 820mA | - | RLB1314 | Not | - | - | 7mm | 15mm | - | 0.8 mm | 150μH | 1kHz | 200mOhm Max | - | 820mA | POWER INDUCTOR | - | 70 @ 796kHz | Radial | 70 | - | - | - | - | - | 820mA | - | - | - | 13mm | 0.512 13.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5729-RC Bourns Inc. | 34 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 5700 | 0.850Diax0.360W 21.59mmx9.14mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | 9.14mm | Vertical Mount | 2.5A | - | - | Not | - | - | 8.38mm | - | - | - | 100μH | 1kHz | 80mOhm Max | - | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 2.5A | 2.5A | - | 21.59mm | 21.6mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1305-221K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 1A | - | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 500mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 16 @ 796kHz | - | 16 | - | 950mA | 16 | 5050 | - | 1A | - | - | - | 4.8mm | 0.201 5.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-680Y Bourns Inc. | 882 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 68μH | - | 208mOhm Max | - | - | - | - | - | - | - | - | 1.65A | - | - | 30% | - | 1.6A | - | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030T-4R7M Bourns Inc. | 1 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2013 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | YES | 1 | 5.4mm | - | 4.6A | - | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 53mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6A | - | - | 20% | - | 4.6A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM322522-121KL Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 55mA | - | - | Not | 3225 | 1210 | - | - | - | - | 120μH | 796kHz | 11Ohm Max | - | 55mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | 10% | 55mA | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1240-471K Bourns Inc. | 805 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.35Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 620mA | 4.5MHz | - | Not | - | - | - | - | - | - | 470μH | 100kHz | 1.35Ohm Max | 450mA | 620mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 600mA | 12 | 4949 | 10% | 620mA | 620mA | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3316S-330M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | TR | YES | 1 | 10.2mm | - | 1.2A | - | - | Not | - | - | - | - | - | - | 33μH | 1kHz | 160mOhm | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | 1.56A | - | 5039 | - | 1.2A | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-471-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 2.8A | - | - | Not | - | - | 23.11mm | - | 23.114mm | - | 470μH | 1kHz | 210mOhm Max | - | 2.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 2.8A | - | - | 24.13mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-681KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 140mA | - | - | Not | - | - | - | - | - | - | 680μH | 1kHz | 7.5Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 160mA | 30 | - | 10% | 140mA | 140mA | - | 5mm | 2.9972mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-R22M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | 143MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 8.5A | - | - | Not | - | - | - | - | - | - | 220nH | 100kHz | 8mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | - | 5 | 1816 | 20% | 8.5A | 8.5A | - | - | 1mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM74SH-181M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 475mA | - | - | - | - | - | - | - | - | - | 180μH | 100kHz | 660mOhm Max | - | 475mA | POWER INDUCTOR | DUAL ENDED | 52 @ 796kHz | - | - | - | 375mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-470ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | Shielded | - | - | - | - | - | SRR1205 | - | - | - | - | - | - | - | 47μH | 1kHz | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 5.5mm | 0.217 5.50mm | 12.7mm | 12.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM125SH-680M-RC Bourns Inc. | 56000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7.43MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | 2.1A | - | - | - | - | - | - | - | - | - | 68μH | 100kHz | 110mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | - | 4949 | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - |