- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP4012TA-R22M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | 143MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 8.5A | - | Not | - | - | - | - | - | - | 220nH | 100kHz | 8mOhm Max | - | 20A | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | - | 5 | 1816 | 20% | 8.5A | 8.5A | - | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1812-681J-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 50mA | - | Not | 4532 | 1812 | - | - | - | - | 680μH | 796kHz | 30Ohm Max | - | 50mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 50mA | - | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM124SH-390M-RC Bourns Inc. | 22 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 39μH | 0.1MHz | 120mOhm Max | - | 2.15A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | - | 2A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-101K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | YES | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | 508 μm | 100μH | 2.5MHz | 2.28Ohm Max | - | 322mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | 120mA | 65 | - | - | 322mA | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022H-100M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM5022H | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 17.2mOhm | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 53 @ 5MHz | - | 53 | - | 10A | - | 8759 | - | - | - | - | - | 7mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-4R7-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 82mOhm Max | - | 1.72A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | 1.5A | - | 1919 | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM7032S-221M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 7.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | 300mA | - | - | - | - | - | - | - | - | 220μH | 100kHz | 1.3Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 47 @ 796kHz | - | - | - | 320mA | - | 2828 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1110-100K-RC Bourns Inc. | 3038 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 9A | - | Not | - | - | 13.97mm | 12.7mm | - | - | 10μH | 1kHz | 10mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 9A | 9A | 9A | 16.76mm | - | 0.840 21.34mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-181K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 380mA | - | - | - | - | - | - | - | - | 180μH | 1kHz | 1.38Ohm | - | 380mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 500mA | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM7032S-101M-RC Bourns Inc. | 24505 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 450mA | - | - | - | - | - | - | - | - | 100μH | 100kHz | 540mOhm Max | - | 450mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | - | 500mA | - | 2828 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1040-8R2M Bourns Inc. | 3600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 10.5mm | - | 5A | - | Not | - | - | - | - | - | - | 8.2μH | 100kHz | 33mOhm Max | 22A | 5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 8A | - | - | 20% | 5A | 5A | - | - | 4.2mm | 0.165 4.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI100505-39NJ Bourns Inc. | 88400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 100mA | - | Not | 1005 | 0402 | - | - | - | - | 39nH | 100MHz | 900mOhm Max | 100mA | 100mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | - | - | - | - | 100mA | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM5022H-150M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM5022H | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | - | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 28.8mOhm | - | 5A | POWER INDUCTOR | DUAL ENDED | 38 @ 5MHz | - | 38 | - | 9A | - | 8759 | - | - | - | - | - | 7mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM5022H-1R5M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM5022H | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | - | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 5mOhm | - | 15A | POWER INDUCTOR | DUAL ENDED | 30 @ 3MHz | - | 30 | - | 25A | - | 8759 | - | 15A | - | - | - | 7mm | 0.307 7.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM7032S-681M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 160mA | - | - | - | - | - | - | - | - | 680μH | 100kHz | 3.75Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 58 @ 796kHz | - | - | - | 150mA | - | 2828 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM7032S-330M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 760mA | - | - | - | - | - | - | - | - | 33μH | 100kHz | 200mOhm Max | - | 760mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | - | 860mA | - | 2828 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316S-3R3M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM3316S | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 10.2mm | - | 3.3A | - | Not | - | - | - | - | - | - | 3.3μH | 1kHz | 39mOhm | - | 3.3A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | 3.9A | - | 5039 | - | 3.3A | - | - | - | 5.2mm | 0.205 5.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM322522-2R7ML Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | - | 180mA | - | - | 3225 | 1210 | - | - | - | - | 2.7μH | 7.96MHz | 1.1Ohm Max | - | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-681-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | 2.1A | - | - | - | - | - | 12.7mm | 9.652mm | - | 680μH | 1kHz | 147mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 21.84mm | 21.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-681KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 125mA | RLB0608 | Not | - | - | 2mm | 28mm | - | 0.5 mm | 680μH | 796kHz | 9Ohm Max | - | 125mA | POWER INDUCTOR | - | 55 @ 796kHz | Radial | 55 | - | - | 55 | - | - | 125mA | - | - | - | 6.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | - |