- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0608-681KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 125mA | - | RLB0608 | Not | 2mm | 28mm | - | 0.5 mm | 680μH | 796kHz | 9Ohm Max | - | 125mA | POWER INDUCTOR | - | 55 @ 796kHz | Radial | 55 | - | 55 | - | - | 125mA | - | - | - | 6.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | ||
![]() 6100-221K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 3.5MHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | - | Not | 6mm | 4mm | - | 800 μm | 220μH | 100kHz | 350mOhm Max | - | 1.32A | DC-DC CONVERTER | - | 3.5 @ 796kHz | - | - | - | 3.5 | - | - | 1.32A | - | - | 11mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 2200LL-1R8-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Dia 27.94mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 22.6A | - | - | - | - | 12.7mm | 26.67mm | - | 1.8μH | 1kHz | 2mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 27.94mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-391-V-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 3.8A | - | - | - | - | 12.7mm | 10.922mm | - | 390μH | 1kHz | 84mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 27.94mm | 27.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLB9012-181KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.08A | - | - | Not | 5mm | - | - | - | 180μH | 1kHz | 580mOhm Max | - | 1.08A | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | - | 1.08A | - | - | 9mm | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | ||
![]() RLB1314-680KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 6.7MHz | Ferrite | Q MEASURED AT: 2.52 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.2A | - | RLB1314 | Not | 7mm | 15mm | - | 0.8 mm | 68μH | 1kHz | 92mOhm Max | - | 1.2A | POWER INDUCTOR | - | 80 @ 2.52MHz | Radial | 80 | - | - | - | - | 1.2A | - | - | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | ||
![]() SDR0302-151KL Bourns Inc. | 351054 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.6Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 200mA | - | - | Not | - | - | - | - | 150μH | 1kHz | 4.6Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | - | 38 | 230mA | 38 | - | 10% | 200mA | 200mA | - | - | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RLB9012-183KL Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 230kHz | Ferrite | Q MEASURED AT 0.079 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 53.6Ohm | Tin (Sn) | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 120mA | - | - | Not | 5mm | - | - | - | 18mH | 1kHz | 53.6Ohm Max | - | 120mA | DC-DC CONVERTER | - | 15 @ 79kHz | Radial | 15 | - | - | - | - | 120mA | - | - | - | 12.2mm | 0.480 12.20mm | No | - | ROHS3 Compliant | - | ||
![]() 8250-820K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 14MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.96Ohm | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | 349mA | - | - | - | - | 25.4mm | - | - | 82μH | 2.5MHz | 1.96Ohm Max | - | 349mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | 140mA | - | - | - | - | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9250A-181-RC Bourns Inc. | 859 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | - | - | - | YES | 1 | - | Cylindrical | 1.3A | - | - | Not | - | - | - | 635 μm | 180nH | 25MHz | 47mOhm Max | - | 1.3A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | 50 | - | 10% | 1.3A | - | - | 4.11mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 9250A-273-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 38MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 260mA | - | - | Not | - | 25.4mm | - | - | 27μH | 2.5MHz | 1.19Ohm Max | - | 260mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | 200mA | - | - | - | 260mA | - | - | 4.36mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SRR0805-5R6M Bourns Inc. | 23000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 65MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 1.95A | 40MHz | - | Not | - | - | - | - | 5.6μH | 1kHz | 65mOhm Max | 300mA | 1.95A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | 3.2A | 20 | - | 20% | 1.95A | 1.95A | - | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 1120-151K-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 98mOhm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4A | - | - | Not | 15.75mm | - | 15.748mm | - | 150μH | 1kHz | 98mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 4A | - | - | 20.574mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6100-472K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 800kHz | Ferrite | - | -40°C~105°C | Tray | 2012 | 6100 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | - | - | Not | 6mm | 4mm | - | 800 μm | 4.7mH | 100kHz | 8.23Ohm Max | - | 290mA | DC-DC CONVERTER | - | 0.8 @ 252kHz | - | - | - | - | - | - | 290mA | - | - | 11mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 2200LL-221-V-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 4.4A | - | - | - | 10.922mm | 12.7mm | - | - | 220μH | 1kHz | 63mOhm Max | - | 4.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 27.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-680-V-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 7.6A | - | - | - | - | 12.7mm | 11.43mm | - | 68μH | 1kHz | 22mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-4R7-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Dia 27.94mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 17.1A | - | - | - | - | 12.7mm | 26.67mm | - | 4.7μH | 1kHz | 4mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 27.94mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250A-221-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 1.1A | - | - | - | - | - | - | 635 μm | 220nH | 25MHz | 67mOhm Max | - | 1.1A | RF INDUCTOR | - | 49 @ 25MHz | - | 49 | - | 49 | - | 10% | - | - | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5900-272-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.06Ohm | - | - | 8504.50.80.00 | 410mA | - | NO | 1 | - | Bobbin Core | 400mA | - | - | Not | - | - | - | - | 2.7mH | 1kHz | 2.5Ohm Max | - | 400mA | HIGH CURRENT INDUCTOR | - | - | - | - | 510mA | - | - | 10% | 400mA | - | 0.5MHz | 11.5062mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR1105-100ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 4A | - | - | Not | - | - | - | - | 10μH | 1kHz | 45mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | 4439 | 20% | 4A | 4A | - | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - |