- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9230-02-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | 550MHz | Phenolic | - | -55°C~105°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | Not | - | - | - | 29.21mm | - | 180nH | 25MHz | 120mOhm Max | - | 1.01A | FILTER CHOKE | - | 35 @ 25MHz | - | 35 | - | 35 | - | - | 1.01A | - | 2.41mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-150M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | CYLINDRICAL PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0905 | 0.390Dia 9.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.7A | Not | - | - | - | - | - | 15μH | 100kHz | 70mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | 35 | - | 35 | - | - | 1.7A | - | 9.9mm | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() CM322522-1R2JL Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 215mA | Not | - | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | - | 215mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | 1210 | - | 215mA | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() 5800-6R8-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 26mOhm | - | 8504.50.80.00 | 2.4A | - | NO | 1 | - | Bobbin Core | 1.28A | Not | - | - | - | - | 635 μm | 6.8μH | 1kHz | 26mOhm Max | - | 1.28A | HIGH CURRENT INDUCTOR | - | - | - | - | 4.4A | - | - | 10% | 1.28A | - | 6.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1105-100ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 4A | Not | - | - | - | - | - | 10μH | 1kHz | 45mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | 4439 | 20% | 4A | 4A | - | 4.8mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 8250-3R3K-RC Bourns Inc. | 29 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 88MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | 950mA | - | - | - | - | 25.4mm | - | 3.3μH | 7.9MHz | 260mOhm Max | - | 950mA | RF INDUCTOR | - | 41 @ 7.9MHz | - | 41 | - | - | - | - | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-5R6K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 69MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | 680mA | - | - | - | - | 25.4mm | - | 5.6μH | 7.9MHz | 511mOhm Max | - | 680mA | RF INDUCTOR | - | 42 @ 7.9MHz | - | 42 | - | - | - | - | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1140-151K-RC Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 40mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | Not | - | - | 29.21mm | - | 1.4478 mm | 150μH | 1kHz | 40mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | 16.9A | - | - | 10% | 8.3A | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1260A-680M Bourns Inc. | 6145 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 7.43MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 2.1A | Not | - | - | - | - | - | 68μH | 1kHz | 110mOhm Max | - | 2.1A | - | - | 22 @ 2.52MHz | - | - | - | - | - | 20% | - | 2.1A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 6000-220K-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | 2 | CYLINDRICAL PACKAGE | 9.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 2.4A | - | - | - | 5mm | 10mm | - | 22μH | 2.52MHz | 70mOhm Max | - | 2.4A | RF INDUCTOR | - | 40 @ 2.52MHz | - | 40 | - | 40 | - | 10% | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CI160808-15NJ Bourns Inc. | 3011 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | Not | 1608 | 0603 | - | - | - | 15nH | 100MHz | 450mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | 5% | 300mA | - | - | 787.4μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CS160808-R56K Bourns Inc. | 99400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | Rectangular | 150mA | Not | 1608 | 0603 | - | - | - | 560nH | 25MHz | 900mOhm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | 10% | 150mA | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL181S-102J-RC Bourns Inc. | 456 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 770kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Bulk | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | 90mA | Not | - | - | 5mm | 5mm | - | 1mH | 1kHz | 3.4Ohm Max | - | 90mA | DC-DC CONVERTER | - | 70 @ 50kHz | Radial | 70 | - | 70 | - | - | 90mA | - | 10.5mm | 13.9954mm | 0.551 14.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM528S-8R2-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 2.1A | Not | - | - | - | - | - | 8.2μH | 100kHz | 55mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 2323 | - | 2.1A | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM43-390K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1999 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 590mOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 590mA | Not | - | - | - | - | - | 39μH | 1kHz | 590mOhm | - | 590mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 920mA | - | 1816 | - | 590mA | - | - | 3.2mm | 0.138 3.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM43-2R7M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 2.43A | - | - | - | - | - | - | 2.7μH | 1kHz | 52mOhm Max | - | 2.43A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | 3.5A | 28 | 1816 | - | - | - | - | 3.2mm | 0.138 3.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1204-1R1M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1204 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 12A | - | - | - | - | - | - | 1.1μH | 100kHz | 4.5mOhm Max | - | 13A | POWER INDUCTOR | - | - | - | - | 13A | - | 4949 | - | - | - | - | 4mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1204-1R8M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1204 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 10A | - | - | - | - | - | - | 1.8μH | 100kHz | 6mOhm Max | - | 11A | POWER INDUCTOR | - | - | - | - | 11A | - | 4949 | - | - | - | - | 3.9878mm | 0.157 4.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM42S-100-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 610mA | - | - | - | - | - | - | 10μH | 0.1MHz | 150mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | 1A | - | 1919 | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-391M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.2Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 350mA | Not | - | - | - | - | - | 390μH | 100kHz | 1.2Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 27 @ 796kHz | - | - | 225mA | - | 2828 | - | 350mA | - | - | 4.8mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - |