- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM105-331K-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 520mA | - | Not | - | - | - | - | - | 330μH | 1kHz | 1.15Ohm | 520mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | - | 850mA | - | 3939 | - | - | 520mA | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0608-561KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | - | -40°C~105°C | Bulk | 2013 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 135mA | RLB0608 | - | - | - | 2mm | 28mm | 0.5 mm | 560μH | 796kHz | 8.5Ohm Max | - | POWER INDUCTOR | - | 55 @ 796kHz | - | 55 | - | - | - | - | 0.135A | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-224-TR-RC Bourns Inc. | 39 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR | YES | 1 | - | Cylindrical | 120mA | - | Not | - | - | - | 25.4mm | 0.635 mm | 220μH | 790kHz | 5Ohm Max | - | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | - | 80mA | - | - | 0.125A | - | 125mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-222-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 100MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 650mA | - | Not | - | - | - | - | 635 μm | 2.2μH | 7.9MHz | 190mOhm Max | 650mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | - | 44 | - | - | 10% | 650mA | - | - | 4.11mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-223-RC Bourns Inc. | 43 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 41MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 290mA | - | Not | - | - | - | - | 635 μm | 22μH | 2.5MHz | 960mOhm Max | 290mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 220mA | 45 | - | - | 10% | 290mA | - | - | 4.11mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM7032S-470M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 670mA | - | - | - | - | - | - | - | 47μH | 100kHz | 280mOhm Max | 670mA | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 770mA | - | 2828 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE0805A-2R5M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 71.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0805A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 5A | - | Unshielded | - | - | - | 5A | SDE0805A | - | - | - | - | - | - | 2.5μH | 1MHz | 27mOhm Max | - | - | - | - | - | - | - | 5A | - | - | - | 20% | - | 5A | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1210A-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 7.85A | - | - | - | - | - | - | - | 6.8μH | 1kHz | 15mOhm Max | - | - | - | 12 @ 7.96MHz | - | - | GENERAL PURPOSE INDUCTOR | 8.3A | - | - | - | 30% | - | 7.85A | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1240-560M Bourns Inc. | 770 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.8A | - | Not | - | - | 7mm | - | - | 56μH | 100kHz | 170mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | - | 1.65A | 16 | 4949 | - | 20% | 1.8A | 1.8A | - | - | 3.9878mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM105SB-120M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.9A | - | - | - | - | - | - | - | 12μH | 100kHz | 70mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | - | - | 40 | 3945 | - | 20% | - | - | - | 10mm | 4.8006mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL895-101K-RC Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -30°C~100°C | Tray | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 900mA | - | Not | - | - | 5mm | - | - | 100μH | 1kHz | 190mOhm Max | 900mA | RF INDUCTOR | - | 25 @ 796kHz | Radial | 25 | - | - | 25 | - | - | - | 900mA | - | - | 7.8mm | 9.5mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R18ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 240mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 700mA | CM453232 | Not | 4532 | 1812 | - | - | - | 180nH | 25.2MHz | 240mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | - | 35 | - | - | - | - | - | - | 700mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM124SH-6R8M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 23mOhm Max | 5.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | 4.7A | - | 4949 | - | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4632-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 12MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 400mA | - | Not | - | - | - | 38.1mm | - | 100μH | 790kHz | 3Ohm Max | 400mA | RF INDUCTOR | - | 107 @ 790kHz | - | 107 | - | - | 107 | - | - | 5% | 400mA | - | - | 7.366mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-5R6M Bourns Inc. | 9 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2012 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 5.5A | - | Not | - | - | - | - | - | 5.6μH | 100kHz | 38mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6A | - | - | - | 20% | - | 5.5A | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0604A-150M Bourns Inc. | 123 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 2.3A | - | - | - | - | - | - | - | 15μH | 1MHz | 140mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.65A | - | - | - | 20% | - | 2.3A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0804-151K Bourns Inc. | 26 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0804 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 300mA | - | - | - | - | - | - | - | 150μH | 1kHz | 1.3Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 53 @ 796kHz | - | 53 | - | 500mA | - | 4132 | - | - | - | - | - | - | 3.8mm | 0.150 3.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5800-122-RC Bourns Inc. | 43 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.65Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Bobbin Core | 200mA | - | Not | - | - | - | - | 635 μm | 1.2mH | 1kHz | 2.7Ohm Max | 230mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 330mA | - | - | - | 10% | 200mA | - | - | 6.985mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-3R9J-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | - | Chip | 330mA | - | - | 4532 | 1812 | - | - | - | 3.9μH | 7.96MHz | 900mOhm Max | 330mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5% | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-250ML Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | SRR1205 | - | - | - | - | - | - | 25μH | 1kHz | 2.7Ohm | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | 5.5mm | 0.217 5.50mm | 12.7mm | 12.7mm | - | - | ROHS3 Compliant | - | - |