- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP4020TA-R47M Bourns Inc. | 5550 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 120MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | 8A | - | - | - | - | 470nH | 100kHz | 14mOhm Max | - | 12A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 10 | - | - | 20% | - | 8A | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5040-6R8M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 2.3A | - | Not | - | - | 6.8μH | 100kHz | 59mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 2.6A | - | 2020 | - | 20% | 2.3A | 2.3A | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-220YL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 39.4MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 6.5A | - | Not | - | - | 22μH | 100kHz | 39.4mOhm Max | 3.2A | 4A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | 27 | - | 27 | 8759 | - | 15% | 4A | 4A | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-100ML Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 6.5A | TR | Unshielded | 1 | - | - | - | - | - | - | - | 10μH | 0.1MHz | 17.2mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 53 @ 5MHz | 53 | 10A | - | 8759 | 10A | - | - | - | - | - | 0.307 7.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015-101M Bourns Inc. | 9748 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 290mA | 11MHz | Not | - | - | 100μH | 1MHz | 2.92Ohm Max | - | 290mA | POWER INDUCTOR | DUAL ENDED | 27 @ 2.52MHz | - | 270mA | - | - | - | 20% | 290mA | 290mA | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-3R3M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | Steel | - | - | - | 45MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 2.2A | - | Not | - | - | 3.3μH | 100kHz | 66mOhm Max | - | 2.2A | - | - | 9 @ 7.96MHz | - | 2.3A | - | - | - | 20% | 2.2A | 2.2A | - | 1.8mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-470KL Bourns Inc. | 427 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 91.2mOhm | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 91.2MOhm | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 5A | - | Not | - | - | 47μH | 100kHz | 91.2mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | 27 | - | 27 | 8759 | - | 10% | 2.8A | 2.8A | - | 7mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-122KL Bourns Inc. | 74800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.8Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 170mA | - | Not | - | - | 1.2mH | 1kHz | 6.8Ohm Max | 90mA | 170mA | POWER INDUCTOR | DUAL ENDED | 28 @ 252kHz | - | 280mA | 28 | - | - | 10% | 170mA | 170mA | - | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-392YL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | RECTANGULAR PACKAGE | - | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 13mm | - | 110mA | - | - | - | - | 3.9mH | 1kHz | 16Ohm Max | - | 110mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | 100 | 130mA | 100 | 4149 | - | 15% | - | 110mA | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3011-4R7Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 3.5mm | - | 630mA | - | Not | - | - | 4.7μH | 100kHz | 178mOhm | 500mA | 630mA | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | 620mA | 8 | 1413 | - | - | 630mA | - | - | 1.1mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-561KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 800mA | - | - | - | - | 560μH | 100kHz | 1Ohm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 18 @ 1MHz | 18 | 1.3A | 18 | 8759 | - | 10% | - | 800mA | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-7R6Y Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 27.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 6A | - | Not | - | - | 7.6μH | 1kHz | 19mOhm Max | - | 6A | - | - | 16 @ 7.96MHz | - | 6.2A | - | - | - | 30% | - | 6A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1806-101KL Bourns Inc. | 5750 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 1.7A | - | Not | - | - | 100μH | 100kHz | 190mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | 25 | 3.2A | 25 | - | - | 10% | 1.7A | 1.7A | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5016-4R7Y Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1.2A | - | - | - | - | 4.7μH | 100kHz | 43mOhm | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | 9 | - | 9 | - | - | 30% | - | 1.3A | - | 1.6mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1250-R36M Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2009 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 41A | - | Not | - | - | 360nH | 100kHz | 1.1mOhm Max | - | 41A | POWER INDUCTOR | DUAL ENDED | - | - | 75A | - | 5553 | - | 20% | 41A | 41A | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-4R7KL Bourns Inc. | 1750 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 1.5Ohm | - | 8504.50.40.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 165mA | - | Not | 3225 | 1210 | 4.7μH | 7.96MHz | 1.5Ohm Max | 140mA | 165mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 10% | 165mA | - | 1.5Ohm | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-390Y Bourns Inc. | 460 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 1A | - | - | - | - | 39μH | 100kHz | 195mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 750mA | 10 | 2727 | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-331KL Bourns Inc. | 400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 850mA | 1.8MHz | Not | - | - | 330μH | 1kHz | 650mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | 13 | 1.12A | 13 | 5050 | - | 10% | 850mA | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-2R2K Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 30mA | - | Not | 2012 | 0805 | 2.2μH | 10MHz | 650mOhm Max | 15mA | 30mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | 10 | - | - | 10% | 30mA | - | - | 850μm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1028-100Y Bourns Inc. | 268 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40mOhm | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 2.8A | - | Not | - | - | 10μH | 100kHz | 40mOhm | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | 2.4A | 20 | 3939 | - | 30% | 2.8A | 2.8A | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - |