- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6000-221K-RC Bourns Inc. | 292 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | 2.7MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | 650mOhm | - | 105°C | -55°C | Wirewound | - | 1A | - | Unshielded | - | - | - | 1A | 6000 | Not | 5mm | - | - | 220μH | 796kHz | 650mOhm Max | 1A | - | - | 20 @ 796kHz | Radial | - | - | 20 | - | - | 10% | 1A | 1A | - | - | 12.2mm | 0.480 12.20mm | 12.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-121K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | 7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 480mA | - | - | - | - | - | 120μH | 1kHz | 930mOhm | 480mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | 22 | 600mA | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-2R2-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 2.1A | - | Not | - | - | - | 2.2μH | 100kHz | 55mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | - | - | 1919 | - | - | 2.1A | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP4012-1R5M Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | SRP4012 | 0.185Lx0.157W 4.70mmx4.00mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.2mm | - | 3A | - | - | - | - | - | 1.5μH | 100kHz | 50mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.5A | - | - | - | 20% | - | 3A | - | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM528S-680-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.7mm | - | 620mA | - | - | - | - | - | 68μH | 100kHz | 350mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | 560mA | - | 2323 | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM43-270M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.3mm | Bobbin Core | 710mA | - | - | - | - | - | 27μH | 1kHz | 520mOhm Max | 710mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | 1A | - | 1816 | - | - | - | - | - | - | 3.2mm | 0.138 3.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM42S-1R0-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 219MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 2.7A | - | Not | - | - | - | 1μH | 100kHz | 35mOhm Max | 2.7A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | 9 | 2.6A | - | 1919 | - | - | 2.7A | - | - | - | 1.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 6000-6R8M-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | 29MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.1A | - | Not | 5mm | 10mm | - | 6.8μH | 7.96MHz | 35mOhm Max | 4.1A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | 20% | 4.1A | - | - | 9mm | - | 0.480 12.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-820-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 60mOhm | - | - | - | - | 8504.50.80.00 | 2.3A | - | NO | 1 | - | Bobbin Core | 2A | - | Not | - | - | - | 82μH | 1kHz | 78mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | 2.9A | - | - | - | 10% | 2A | - | 3.5MHz | 11.51mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM127SH-1R2N-RC Bourns Inc. | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 83MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 9.8A | - | - | - | - | - | 1.2μH | 100kHz | 18mOhm Max | 9.8A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | 28 | - | - | 4949 | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM105-150M-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 2.25A | - | Not | - | - | - | 15μH | 1kHz | 80mOhm | 2.25A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 4A | - | 3939 | - | - | 2.25A | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1110-270K-RC Bourns Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 30mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.5A | - | Not | 13.46mm | - | - | 27μH | 1kHz | 30mOhm Max | 4.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 4.5A | - | - | 16.76mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-6R0ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 7.5A | - | - | - | - | - | 6μH | 100kHz | 17mOhm Max | 7.5A | POWER INDUCTOR | DUAL ENDED | 43 @ 3MHz | - | 43 | 12A | 43 | 8759 | - | 20% | - | 7.5A | - | - | 7.0104mm | 0.307 7.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE0604A-680K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | - | - | - | - | 68μH | 1MHz | 460mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 740mA | - | - | 1A | 10% | - | 1A | - | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8028A-150Y Bourns Inc. | 2434 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 2A | - | Not | - | - | - | 15μH | 100kHz | 85mOhm Max | 2A | - | - | 20 @ 2.52MHz | - | - | 1.7A | - | - | - | 30% | - | 2A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW160808-3N3K Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Alumina | -40°C~125°C | Tape & Reel (TR) | 2013 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW160808 | - | - | - | - | 3.3nH | 250MHz | - | - | - | - | 16 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.651mm | 1.0414mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-820K-RC Bourns Inc. | 30 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4.8A | - | Not | 15.75mm | 12.7mm | 15.748mm | 82μH | 1kHz | 60mOhm Max | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 4.8A | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RL110-181K-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | CYLINDRICAL PACKAGE | 3.9MHz | Ferrite | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tray | Unshielded | 1 | - | Cylindrical | 1.3A | - | Not | 5mm | - | - | 180μH | 1kHz | 310mOhm Max | 1.3A | RF INDUCTOR | - | 25 @ 796kHz | Pin | - | - | - | - | - | - | 1.3A | - | - | 10mm | 10.5mm | 0.413 10.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1130-222K-RC Bourns Inc. | 12 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.02Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.3A | - | Not | 19.05mm | - | - | 2.2mH | 1kHz | 1.02Ohm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 1.3A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-2R2M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 7.3mm | - | 2.6A | - | Not | - | - | - | 2.2μH | 100kHz | 30mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | 17 | 3.2A | 17 | 2828 | - | - | 2.6A | - | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - |