- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9230-32-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | 2 | - | - | TUBULAR PACKAGE | 90MHz | Ferrite | - | -55°C~125°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 380mA | - | Not | - | - | - | - | - | 3.3μH | 7.9MHz | 850mOhm Max | 380mA | FILTER CHOKE | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | 10% | 380mA | - | 2.41mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-78NJ Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW201212 | - | - | - | - | - | - | 78nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | 2.1082mm | 1.4986mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM3316-101M-RC Bourns Inc. | 491 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | - | 1.3A | - | Not | - | - | - | - | - | 100μH | 1kHz | 330mOhm | 1A | POWER INDUCTOR | DUAL ENDED | 30 @ 50kHz | - | 30 | 1.2A | 30 | 5039 | 20% | 1A | 1A | - | 5mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-82NG Bourns Inc. | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±2% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 500mA | - | - | - | - | - | - | - | 82nH | 150MHz | 320mOhm | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0906-822YL Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 50mA | - | Unshielded | - | 13mm | - | 50mA | SDR0906 | - | - | - | - | - | - | 8.2mH | 1kHz | 28Ohm Max | 50mA | - | - | 100 @ 252kHz | - | - | 120mA | - | - | 15% | - | - | - | 6.3mm | 0.248 6.30mm | 12.4968mm | 10.4902mm | No | - | ROHS3 Compliant | - | - | ||
![]() CC453232-150KL Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 450mA | - | Not | - | - | - | - | - | 15μH | 2.52MHz | 700mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 10 | - | - | 450mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F561J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 2.35MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 85mA | - | Not | - | - | - | - | 510 μm | 560μH | 790kHz | 15.5Ohm Max | 85mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | 5% | 85mA | - | 2.79mm | 7.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-100ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | - | - | 1A | - | Unshielded | - | 4.7mm | - | 1A | SDR0703 | - | - | - | - | - | - | 10μH | 100kHz | 170mOhm Max | 1A | - | - | 23 @ 2.52MHz | - | - | 1.4A | - | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | 6.5024mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CE201210-R39J Bourns Inc. | 96500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 250MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | 390nH | 50MHz | 1.3Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | - | - | 17 | - | - | 300mA | - | - | 1mm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0403A-6R8M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 41MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.45A | - | - | - | - | - | - | - | 6.8μH | 1MHz | 126mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.7A | - | 1816 | 20% | - | 1.45A | - | - | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL875S-681K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 280mA | - | - | - | - | 5mm | - | 0.7 mm | 680μH | 1kHz | 2.07Ohm Max | 280mA | DC-DC CONVERTER | - | 45 @ 796kHz | - | - | - | - | - | - | - | - | - | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL875S-152K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 190mA | - | Not | - | - | 5mm | - | 700 μm | 1.5mH | 1kHz | 4.5Ohm Max | 190mA | DC-DC CONVERTER | - | 110 @ 252kHz | Radial | - | - | 110 | - | - | 190mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-271KL Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 600mA | - | Not | - | - | - | - | - | 270μH | 1kHz | 1Ohm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 9 @ 796kHz | - | 9 | 1A | 9 | 5050 | 10% | 600mA | - | - | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPA1226-102KL Bourns Inc. | 93520 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 600mA | LPA1226 | Not | - | - | - | 25mm | 0.8 mm | 1mH | 1kHz | 1.2Ohm Max | 600mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPA1226-100KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.472Diax0.984L 12.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 5A | LPA1226 | Not | - | - | - | 25mm | - | 10μH | 1kHz | 30mOhm Max | 5A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5A | - | 12mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL875-121K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 6.5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 810mA | - | Not | - | - | 5mm | - | 700 μm | 120μH | 1kHz | 360mOhm Max | 810mA | DC-DC CONVERTER | - | 18 @ 796kHz | Radial | 18 | - | 18 | - | - | 810mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CV201210-R39K Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 135MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 200mA | - | Not | - | - | - | - | - | 390nH | 25MHz | 650mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | - | - | - | 200mA | - | - | 203.2μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-151K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 550mA | - | - | - | - | - | - | - | 150μH | 100kHz | 510mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | - | 24 | - | 24 | - | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-1R2Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 118MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 3A | - | - | - | - | - | - | - | 1.2μH | 100kHz | 30mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 9.2 @ 7.96MHz | - | - | 3.5A | 9.2 | 2323 | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM0805-10NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | 4.8GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | - | - | 10nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | - | - | 600mA | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - |