- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM7032S-6R8M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 37MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 1.6A | - | - | - | - | - | 6.8μH | 100kHz | 54mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | 1.8A | - | 2828 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMH322522-5R6KL Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 200mA | - | - | 3225 | 1210 | - | 5.6μH | 7.96MHz | 1.6Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CMH322522-R56ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 180MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | - | - | - | - | 560nH | 25.2MHz | 550mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CW160808-R39J Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | Alumina | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | - | CW160808 | - | - | - | - | 390nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL875-560K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.2A | - | - | - | - | 5mm | 56μH | 2.52MHz | 180mOhm Max | 1.2A | DC-DC CONVERTER | - | 26 @ 2.52MHz | 26 | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1608-680M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | 68μH | 0.1MHz | 860mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM638S-5R0-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 42.6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 7mm | Rectangular | - | PM638s | Not | - | - | - | 5μH | 100kHz | 24mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | 8.9 @ 7.96MHz | 8.9 | 2.95A | - | 2727 | - | 2.9A | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM638S-150-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | PM638s | - | - | - | - | 15μH | 0.1MHz | 57mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 8.6 @ 2.52MHz | 8.6 | 1.9A | - | 2727 | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM638S-680-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 7.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | Rectangular | - | PM638s | - | - | - | - | 68μH | 0.1MHz | 234mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | 7.4 @ 2.52MHz | 7.4 | 870mA | - | 2727 | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM638S-220-RC Bourns Inc. | 30 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 13.9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM638S | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 7mm | Rectangular | - | PM638s | Not | - | - | - | 22μH | 100kHz | 96mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 8.8 @ 2.52MHz | 8.8 | 1.6A | - | 2727 | - | 1.3A | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR4011-100YL Bourns Inc. | 1469 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 41MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 1A | - | Not | - | - | - | 10μH | 100kHz | 240mOhm | 1A | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | 14 | 830mA | 14 | 1919 | 30% | 1A | 1A | - | 1.143mm | 0.051 1.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PM105-120M-RC Bourns Inc. | 39 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 2.45A | - | - | - | - | - | 12μH | 2.52MHz | 70mOhm | 2.45A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 4.5A | - | 3939 | 20% | - | - | - | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM105-391K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Rectangular | 480mA | - | - | - | - | - | 390μH | 1kHz | 1.3Ohm | 480mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 800mA | - | 3939 | 10% | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CW160808-15NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 4GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 700mA | - | Unshielded | - | 1.25mm | - | 700mA | CW160808 | Not | - | - | - | 15nH | 250MHz | 170mOhm | 700mA | - | - | 30 @ 250MHz | - | - | - | - | - | 700mA | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-56NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 1.9GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 600mA | - | Unshielded | - | 1.25mm | - | 600mA | CW160808 | Not | - | - | - | 56nH | 200MHz | 310mOhm | 600mA | - | - | 35 @ 250MHz | - | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-47NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 2.1GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 600mA | - | Unshielded | - | 1.25mm | - | 600mA | CW160808 | Not | - | - | - | 47nH | 200MHz | 280mOhm | 600mA | - | - | 35 @ 250MHz | - | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-68NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 1.7GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 600mA | - | Unshielded | - | 1.25mm | - | 600mA | CW160808 | Not | - | - | - | 68nH | 200MHz | 340mOhm | 600mA | - | - | 35 @ 250MHz | - | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-22NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 3GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 700mA | - | Unshielded | - | 1.25mm | - | 700mA | CW160808 | Not | - | - | - | 22nH | 250MHz | 190mOhm | 700mA | - | - | 35 @ 250MHz | - | - | - | - | - | 700mA | - | - | 1mm | 0.047 1.20mm | 1.651mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-27NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 2.8GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 600mA | - | Unshielded | - | 1.25mm | - | 600mA | CW160808 | Not | - | - | - | 27nH | 250MHz | 220mOhm | 600mA | - | - | 35 @ 250MHz | - | - | - | - | - | 600mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW160808-18NG Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 3.1GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 700mA | - | Unshielded | - | 1.25mm | - | 700mA | CW160808 | Not | - | - | - | 18nH | 250MHz | 170mOhm | 700mA | - | - | 30 @ 250MHz | - | - | - | - | - | 700mA | - | - | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | - | ROHS3 Compliant | Lead Free |