- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM42S-3R9-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 3.9μH | 0.1MHz | 75mOhm Max | 1.82A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 1.65A | - | 1919 | - | - | - | - | - | 1.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | ||
![]() PM7032S-3R3M-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | - | Rectangular | 2.4A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 27mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | 16 @ 7.96MHz | - | - | 2.2A | 16 | 2828 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | ||
![]() PM7032S-150M-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM7032S | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 7.3mm | Rectangular | 1.1A | - | Not | - | - | - | - | - | 15μH | 100kHz | 95mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 1.2A | - | 2828 | - | - | 1.1A | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | ||
![]() PM1608S-221M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | YES | 1 | 4.4mm | Rectangular | - | - | - | - | - | - | - | - | 220μH | 0.1MHz | 770mOhm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | 2617 | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | ||
![]() PM1608S-471M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | YES | 1 | 4.4mm | Rectangular | - | - | - | - | - | - | - | - | 470μH | 0.1MHz | 1.8Ohm Max | 190mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | 2617 | - | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | ||
![]() RLB0712-680KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Shrink Tube | 360mA | RLB0712 | Not | - | - | 3mm | 25mm | 0.65 mm | 68μH | 1kHz | 240mOhm Max | 360mA | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | - | - | - | 360mA | - | - | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | ||
![]() RLB0712-180KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2012 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | 750mA | - | - | NO | 1 | - | Shrink Tube | - | RLB0712 | - | - | - | 3mm | 25mm | 0.65 mm | 18μH | 0.001MHz | 100mOhm Max | - | POWER INDUCTOR | - | 20 @ 2.52MHz | - | 20 | - | - | - | 0.75A | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | ||
![]() PM105-120M-RC Bourns Inc. | 39 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Rectangular | 2.45A | - | - | - | - | - | - | - | 12μH | 2.52MHz | 70mOhm | 2.45A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | - | 4.5A | - | 3939 | - | 20% | - | - | - | 5.8mm | 0.228 5.80mm | No | - | ROHS3 Compliant | - | ||
![]() PM105-391K-RC Bourns Inc. | 18 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | 2 | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Rectangular | 480mA | - | - | - | - | - | - | - | 390μH | 1kHz | 1.3Ohm | 480mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 800mA | - | 3939 | - | 10% | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | - | ROHS3 Compliant | - | ||
![]() RL110-330K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | 4 | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL110 | 0.394Dia 10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | - | - | NO | 1 | - | - | 2.9A | - | Not | - | - | 5mm | - | - | 33μH | 2.52MHz | 55mOhm Max | 2.9A | RF INDUCTOR | - | 20 @ 2.52MHz | Pin | - | - | - | - | - | - | 2.9A | - | 10mm | 10.5mm | 0.413 10.50mm | No | - | ROHS3 Compliant | - | ||
![]() 9250A-393-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 29MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | Wirewound | - | - | - | - | YES | 1 | - | Cylindrical | 205mA | - | Not | - | - | - | 25.4mm | 635 μm | 39μH | 2.5MHz | 1.93Ohm Max | 205mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | 180mA | 50 | - | - | - | 205mA | - | 4.11mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RL875S-392K-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | 120mA | - | Not | - | - | 5mm | - | 700 μm | 3.9mH | 1kHz | 12.9Ohm Max | 120mA | DC-DC CONVERTER | - | 95 @ 252kHz | Radial | - | - | 95 | - | - | - | 120mA | - | 7.8mm | 7.5mm | 0.295 7.50mm | No | - | ROHS3 Compliant | - | ||
![]() 8250-333K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 420kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 222Ohm | - | - | - | - | - | - | YES | 1 | - | Tubular | 32mA | - | - | - | - | - | 25.4mm | - | 33mH | 79kHz | 222Ohm Max | 32mA | RF INDUCTOR | - | 50 @ 79kHz | - | 50 | 7.5mA | 50 | - | - | - | - | - | 4.17mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2306-H-RC Bourns Inc. | 213 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Hortizontal Mount | 15.6A | - | Not | - | - | 29.97mm | - | 1.6764 mm | 27μH | 1kHz | 8mOhm Max | 15.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 15.6A | 15.6A | 32.512mm | 16.51mm | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SRU6013-1R0Y Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | - | - | 3.2A | - | - | - | - | - | - | - | 1μH | 100kHz | 36mOhm Max | 3.2A | POWER INDUCTOR | ON CIRCLE | 12 @ 7.96MHz | - | 12 | 2.9A | 12 | 2624 | - | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | ||
![]() RL622-222K-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | 900kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.8Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 80mA | - | Not | - | - | 5mm | 5mm | - | 2.2mH | 252kHz | 6.8Ohm Max | 80mA | RF INDUCTOR | - | 20 @ 252kHz | Radial | 20 | - | 20 | - | - | 10% | 80mA | - | - | 11mm | 0.433 11.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SRP2010-1R0M Bourns Inc. | 242 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 1.6mm | - | 2.6A | - | - | 2016 | 0806 | - | - | - | 1μH | 1MHz | 69mOhm Max | 3.2A | - | - | - | - | - | 2.9A | - | - | - | 20% | - | 2.1A | - | 1mm | 0.037 0.95mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 9230-94-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | TUBULAR PACKAGE | 690MHz | Phenolic | - | -55°C~105°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 70mOhm | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 1.1A | - | Not | - | - | - | - | - | 100nH | 25MHz | 70mOhm Max | 1.1A | FILTER CHOKE | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | 10% | 1.1A | - | 2.66mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1140-472K-RC Bourns Inc. | 59 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 2A | - | Not | - | - | 28.45mm | 12.7mm | - | 4.7mH | 1kHz | 1.14Ohm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 3A | - | - | - | 10% | 2A | 1.6A | 38.1mm | 26.16mm | 1.030 26.16mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1140-680K-RC Bourns Inc. | 69 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 1140 | 1.500Dia 38.10mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 11.4A | - | - | NO | 1 | - | Bobbin Core | 14.4A | - | Not | - | - | 29.21mm | 12.7mm | - | 68μH | 1kHz | 21mOhm Max | 14.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 25.2A | - | - | - | 10% | 14.4A | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | - | ROHS3 Compliant | Lead Free |