- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN3012TA-1R0Y Bourns Inc. | 1383 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 42mOhm | - | - | - | - | 10 @ 1MHz | - | - | 2.15A | - | - | 30% | - | 2A | - | - | - | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2105-H-RC Bourns Inc. | 11 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | 2 | - | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2100 | 0.860Dia 21.84mm | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | 15mOhm | - | 105°C | -55°C | - | - | 7A | - | Unshielded | - | - | - | 7A | 2100 | Not | - | - | 19.3mm | - | 1.07 mm | 22μH | 1kHz | 15mOhm Max | - | 7A | - | - | - | Radial | - | - | - | - | 15% | 7A | 7A | 1kHz | 21.84mm | 11.43mm | 0.450 11.43mm | 19.304mm | 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1140-153K-RC Bourns Inc. | 93 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 1.3A | - | Not | - | - | 27.94mm | 12.7mm | - | 15mH | 1kHz | 3.39Ohm Max | - | 1.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 1.7A | - | - | 10% | 1.3A | 900mA | - | 38.1mm | 26.16mm | 1.030 26.16mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-R56K Bourns Inc. | 1509 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 115MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 150mA | - | Not | 2012 | 0805 | - | - | - | 560nH | 25MHz | 750mOhm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | 25 | - | 10% | 150mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CI100505-2N2D Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 300mA | - | Not | 1005 | 0402 | - | - | - | 2.2nH | 100MHz | 130mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | - | 300mA | - | - | - | 508μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CV201210-5R6K Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 15mA | - | Not | - | - | - | - | - | 5.6μH | 4MHz | 900mOhm Max | - | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | - | 45 | - | - | - | - | 15mA | - | - | - | 1.25mm | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-100K-RC Bourns Inc. | 47185 | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | 53MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.27Ohm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | 10μH | 7.9MHz | 1.27Ohm Max | - | 532mA | RF INDUCTOR | - | 46 @ 7.9MHz | - | 46 | - | 46 | - | - | 532mA | - | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CC453232-681KL Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.4mm | Rectangular | 65mA | - | Not | 4532 | 1812 | - | - | - | 680μH | 796kHz | 25Ohm Max | - | 65mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | 65mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM75-330K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Dia 7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.2A | - | Unshielded | - | - | - | 1.2A | PM75 | Not | - | - | - | - | - | 33μH | 1kHz | 140mOhm Max | - | 1.2A | - | - | 15 @ 2.52MHz | - | - | 1.9A | - | - | - | 1.2A | - | - | - | 5.3mm | 0.209 5.30mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0608-560KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 6.5MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 350mA | RLB0608 | Not | - | - | 2mm | 28mm | 0.5 mm | 56μH | 2.52MHz | 1.2Ohm Max | - | 350mA | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | - | - | - | 350mA | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-6R8Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 3.9A | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 35mOhm | - | 3.9A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | 4A | - | 3939 | 30% | 3.9A | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-3R3M Bourns Inc. | 950000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 48.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 5.4A | - | Unshielded | - | 9.4mm | - | 5.4A | SDE1006A | Not | - | - | - | - | - | 3.3μH | 1MHz | 24mOhm Max | - | 5.4A | - | - | - | - | - | 6A | - | - | 20% | - | 5.4A | - | - | 5.4mm | 0.228 5.80mm | 10.0076mm | 8.9916mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL875S-102K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 230mA | - | Not | - | - | 5mm | - | 700 μm | 1mH | 1kHz | 2.72Ohm Max | - | 230mA | DC-DC CONVERTER | - | 95 @ 252kHz | Radial | - | - | 95 | - | - | 230mA | - | - | - | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-151KL Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 800mA | - | Not | - | - | - | - | - | 150μH | 1kHz | 580mOhm Max | 600mA | 800mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | 1.5A | 10 | 5050 | 10% | 800mA | - | - | - | 5.5mm | 0.217 5.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL895-473K-RC Bourns Inc. | 100000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 170kHz | Ferrite | Q IS MEASURED AT: 0.0796 MHZ | -30°C~100°C | Bulk | 2006 | RL895 | 0.307Dia 7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.40.00 | - | Tray | NO | 1 | - | Cylindrical | 38mA | - | Not | - | - | 5mm | - | - | 47mH | 1kHz | 96.4Ohm Max | - | 38mA | RF INDUCTOR | - | 60 @ 79.6kHz | Radial | 60 | - | - | - | - | 38mA | - | - | 7.8mm | 9.4996mm | 0.374 9.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1245A-R33M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 90MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 42A | - | - | - | - | - | - | - | 330nH | 100kHz | 0.9mOhm Max | - | 42A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 80A | 15 | 5350 | 20% | - | 42A | - | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB9012-560KL Bourns Inc. | 7317 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 5.4MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.48A | - | Not | - | - | 5mm | - | - | 56μH | 1kHz | 180mOhm Max | - | 1.48A | DC-DC CONVERTER | - | 30 @ 2.52MHz | Radial | 30 | - | - | - | - | 1.48A | - | - | 9mm | 12.2mm | 0.480 12.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-472J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 150mA | - | Unshielded | - | - | - | 150mA | SDR1005 | - | - | - | - | - | - | 4.7mH | 1kHz | 17Ohm Max | - | 150mA | - | - | 96 @ 125kHz | - | - | 160mA | 93 | - | - | - | - | - | - | 5mm | 0.197 5.00mm | 12.7mm | 10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 77F180K-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 14MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 800mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 430mA | - | Not | - | - | - | 25.4mm | - | 18μH | 2.52MHz | 800mOhm Max | - | 430mA | DC-DC CONVERTER | - | 60 @ 2.52MHz | - | 60 | - | - | - | - | 430mA | - | - | 3.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LPA0618-101KL Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.236Diax0.984L 6.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 600mA | LPA0618 | Not | - | - | - | 25mm | 0.65 mm | 100μH | 1kHz | 300mOhm Max | - | 600mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - |