- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN8040TA-3R3Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 48MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 15mOhm | - | - | - | 15 @ 1MHz | - | - | - | 8A | - | - | 30% | - | 6.6A | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 4622-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Bulk | 2002 | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 1.5A | - | Not | - | - | - | 38.1mm | - | - | 10μH | 2.52MHz | 110mOhm Max | 1.5A | RF INDUCTOR | - | 69 @ 2.52MHz | - | 69 | - | - | 69 | - | 5% | 1.5A | - | 7.37mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8045A-101Y Bourns Inc. | 585 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU8045A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 100μH | - | 500mOhm Max | - | - | - | 20 @ 796kHz | - | - | - | 920mA | - | - | 30% | - | 1A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1812-6R8J-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | 27MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 285mA | - | Not | 4532 | 1812 | - | - | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 285mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 5% | 285mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW201212-12NJ Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | - | - | - | - | - | - | 12nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 60 | - | - | 600mA | - | - | 1.3mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM3340-220M-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 2.5A | - | Not | - | - | 7.6mm | - | - | - | 22μH | 2.52MHz | 54mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.5A | - | 5140 | 20% | 2.5A | 2.5A | - | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5800-182-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.03Ohm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 158mA | - | Not | - | - | - | - | - | 635 μm | 1.8mH | 1kHz | 4.4Ohm Max | 180mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 270mA | - | - | 10% | 158mA | - | 6.985mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100LL-820-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.6A | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 82μH | 1kHz | 32mOhm Max | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4.6A | - | 21.84mm | 450μm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100LL-2R2-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 16.5A | - | - | - | - | - | 12.7mm | 20.32mm | - | 2.2μH | 1kHz | 3mOhm Max | 16.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200LL-8R2-H-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 15.1A | - | Not | - | - | 26.67mm | 12.7mm | - | - | 8.2μH | 1kHz | 5mOhm Max | 15.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 15.1A | - | 27.94mm | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-8R2-V-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 3mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 22.3A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | 1.6764 mm | 8.2μH | 1kHz | 3mOhm Max | 22.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 22.3A | - | - | 32.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-270-V-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 6mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 17A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | - | 27μH | 1kHz | 6mOhm Max | 17A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 17A | - | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R10M Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 32.5A | - | Not | - | - | - | - | - | - | 100nH | 100kHz | 1.7mOhm Max | 32.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 42A | - | - | 20% | - | 32A | - | 3.2mm | 0.126 3.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-820K Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 8.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 1.5A | - | Not | - | - | - | - | - | - | 82μH | 1MHz | 250mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.6A | - | 4035 | 10% | - | 1.5A | - | 5.4mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 8250-1R8K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | 121MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Tubular | - | - | Not | - | - | - | 25.4mm | - | - | 1.8μH | 7.9MHz | 107mOhm Max | 1.48A | RF INDUCTOR | - | 42 @ 7.9MHz | - | 42 | - | - | - | - | - | 1.48A | - | 4.17mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-1R0Y Bourns Inc. | 9600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | 85MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 9.3A | - | Shielded | - | 12.8mm | - | 9.3A | SRR1240 | Not | - | - | - | - | - | - | 1μH | 7.96MHz | 7mOhm Max | 9.3A | - | - | 10 @ 7.96MHz | - | - | - | 9.2A | 10 | - | 30% | 9.3A | 9.3A | - | 4mm | 0.177 4.50mm | 12.4968mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300LL-3R9-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 26.3A | - | - | - | - | - | 12.7mm | 30.734mm | - | 3.9μH | 1kHz | 2mOhm Max | 26.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 32.5mm | 16.51mm | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-1R5-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 1mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 34A | - | Not | - | - | 30.73mm | 12.7mm | 30.734mm | - | 1.5μH | 1kHz | 1mOhm Max | 34A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 34A | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-180-V-RC Bourns Inc. | 30 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 18.5A | - | Not | - | - | 14.99mm | 12.7mm | 14.986mm | - | 18μH | 1kHz | 5mOhm Max | 18.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 18.5A | - | 32.51mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2300LL-821-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 3.6A | - | Not | - | - | 28.96mm | 12.7mm | 28.956mm | - | 820μH | 1kHz | 123mOhm Max | 3.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.6A | - | 32.51mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |