- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9250A-331-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 780mA | - | - | Not | - | 25.4mm | - | 330nH | 25MHz | 130mOhm Max | 780mA | RF INDUCTOR | - | 46 @ 25MHz | - | 46 | - | - | - | - | 780mA | - | - | 4.36mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-8R2M Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 5.8A | - | - | Not | - | - | - | 8.2μH | 100kHz | 19mOhm Max | 5.8A | - | - | 24 @ 7.96MHz | - | - | 9.8A | - | - | 20% | - | 5.8A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL187-223J-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 300kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 30mA | - | - | Not | 5mm | 5mm | - | 22mH | 79.6kHz | 80Ohm Max | 30mA | DC-DC CONVERTER | - | 100 @ 79.6kHz | Radial | 100 | - | 100 | - | 5% | 30mA | - | - | - | 11.2014mm | 0.441 11.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM124SH-150M-RC Bourns Inc. | 42 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 47mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | 3.2A | - | 4949 | - | - | - | - | - | 4mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-70-RC Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 13Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 97mA | - | - | Not | - | 29.21mm | - | 120μH | 790kHz | 13Ohm Max | 97mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | 30 | - | - | 97mA | - | - | 2.66mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP5030T-6R8M Bourns Inc. | 200 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Cut Tape (CT) | 2011 | SRP5030T | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 5.4mm | - | 4A | - | - | Not | - | - | - | 6.8μH | 100kHz | 76.2mOhm Max | 4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.3A | - | - | 20% | - | 4A | 100kHz | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1003-391Y Bourns Inc. | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | 180mA | - | - | - | - | - | - | 390μH | 1kHz | 4.6Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | 28 | 460mA | - | 5041 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN2010TA-R68Y Bourns Inc. | 32474450 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 210MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 680nH | - | 62mOhm | - | - | - | 12 @ 1MHz | - | - | 2A | - | - | 30% | - | 2.05A | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 77F6R8K-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 68MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 550mA | - | - | - | - | - | - | 6.8μH | 7.96MHz | 500mOhm Max | 550mA | - | - | 75 @ 7.96MHz | - | - | - | 75 | - | 10% | - | - | - | 3.99mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7032-6R8M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 54MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | - | 1.6A | 37MHz | - | Not | - | - | - | 6.8μH | 100kHz | 54mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | 17 | 1.8A | 17 | - | 20% | 1.6A | 1.6A | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU2009-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3mm | - | 1.1A | - | - | Not | - | - | - | 2.2μH | 100kHz | 210mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 800mA | 7 | 1111 | - | 1.1A | - | - | - | 900μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-121M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 600mA | - | - | - | - | - | - | 120μH | 100kHz | 420mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | 450mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-271M-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 840mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.3mm | RECTANGULAR PACKAGE | 400mA | - | - | Not | - | - | - | 270μH | 100kHz | 840mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | - | 275mA | - | 2828 | - | 400mA | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SH-821M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PM74SH | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | RECTANGULAR PACKAGE | 250mA | - | - | - | - | - | - | 820μH | 100kHz | 2.2mOhm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | 175mA | - | 2828 | - | - | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM125SH-561M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 880mA | - | - | - | - | - | - | 560μH | 100kHz | 1Ohm Max | 880mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | 800mA | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-680M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 2.4A | - | Shielded | - | - | - | 2.4A | - | PM127SH | - | - | - | - | 68μH | 100kHz | 120mOhm Max | 2.4A | - | - | 20 @ 2.52MHz | - | - | 2.3A | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM74SB-680L-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 680mA | - | - | - | - | - | - | 68μH | 100kHz | 330mOhm Max | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 760mA | - | 3128 | - | - | - | - | - | 4.9mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL875-821K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 2.5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 300mA | - | - | - | 5mm | - | - | 820μH | 1kHz | 2.56Ohm Max | 300mA | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL875-470K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | - | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.3A | - | - | Not | 5mm | - | 700 μm | 47μH | 2.52MHz | 150mOhm Max | 1.3A | DC-DC CONVERTER | - | 26 @ 2.52MHz | Radial | 26 | - | 26 | - | - | 1.3A | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL875-332K-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 150mA | - | - | - | 5mm | - | 700 μm | 3.3mH | 1kHz | 10.6Ohm Max | 150mA | DC-DC CONVERTER | - | 35 @ 252kHz | - | 35 | - | 35 | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | - |