- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDE1006A-821K Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 2.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | - | 450mA | - | Not | - | - | - | - | - | - | 820μH | 1kHz | 2.55Ohm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4035 | - | 10% | - | 450mA | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB1014-101KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 3.2MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 780mA | - | NO | 1 | - | Shrink Tube | - | 350mA | RLB1014 | Not | - | - | 5mm | - | - | - | 100μH | 796kHz | 850mOhm Max | - | 350mA | POWER INDUCTOR | - | 45 @ 796kHz | Radial | 45 | - | 2A | - | - | - | - | 350mA | - | - | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1210A-470M Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR1210A | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 3.8A | - | - | - | - | - | - | - | - | 47μH | 1kHz | 72mOhm Max | - | - | - | - | 16 @ 2.52MHz | - | - | GENERAL PURPOSE INDUCTOR | 3.1A | - | - | - | 20% | - | 3.8A | - | - | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RL824-102K-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 870kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -55°C~105°C | Bulk | 2009 | RL824 | 0.413Dia 10.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | - | 310mA | - | Not | - | - | 5mm | 5mm | - | - | 1mH | 1kHz | 1.6Ohm Max | - | 310mA | DC-DC CONVERTER | - | 26 @ 250kHz | Radial | 26 | - | - | 26 | - | - | - | 310mA | - | 10.5mm | 15.494mm | 0.610 15.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4011-150YL Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | - | 900mA | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 400mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | - | 700mA | 11 | 1919 | - | 30% | 900mA | 900mA | - | 1.15mm | 0.051 1.30mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0602-331KL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 5.2mm | - | unknown | 160mA | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 3.8Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 55 @ 796kHz | - | 55 | - | 220mA | 55 | - | - | 10% | 160mA | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 77F2R2K-TR-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 110MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | 750mA | - | - | - | - | - | 25.4mm | - | - | 2.2μH | 7.96MHz | 240mOhm Max | - | 750mA | DC-DC CONVERTER | - | 50 @ 7.96MHz | - | 50 | - | - | 55 | - | - | - | - | - | 3.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CE201210-4N7J Bourns Inc. | 66000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | - | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 4.7nH | 100MHz | 200mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 18 @ 100MHz | - | - | - | - | 18 | - | - | 5% | 300mA | - | - | 830μm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2000-470-V-RC Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 10.41mm | Vertical Mount | - | 3.2A | - | Not | - | - | 7.37mm | - | 7.366mm | 910 μm | 47μH | 1kHz | 64mOhm Max | - | 3.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 3.2A | - | 17.27mm | 17.272mm | 10.414mm | No | - | ROHS3 Compliant | - | - | ||
![]() 1140-220K-RC Bourns Inc. | 207 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9mOhm | - | 8504.50.80.00 | 16.2A | - | NO | 1 | - | Bobbin Core | - | 21A | - | Not | - | - | 29.21mm | - | - | - | 22μH | 1kHz | 9mOhm Max | - | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 43.7A | - | - | - | 10% | 21A | - | 38.1mm | - | 1.030 26.16mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-92-RC Bourns Inc. | 42 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | WIRE | 2 | TUBULAR PACKAGE | - | 3.4MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | 72Ohm | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 38mA | - | Not | - | - | - | - | - | 508 μm | 1mH | 790kHz | 72Ohm Max | - | 38mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | 10% | 38mA | - | 2.66mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-R33K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 145MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | - | 250mA | - | Not | - | - | - | - | - | - | 330nH | 25MHz | 550mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | - | 20 | - | - | - | 250mA | - | - | 203.2μm | 0.041 1.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0745A-181M Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | 460mA | - | - | - | - | - | - | - | - | 180μH | 1kHz | 820mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 540mA | - | 2929 | 0.46A | 20% | - | 460mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM74SB-180M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | - | 1.29A | - | - | - | - | - | - | - | - | 18μH | 100kHz | 100mOhm Max | - | 1.29A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.55A | - | 3128 | - | - | - | - | - | 4.5mm | 0.193 4.90mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE0604A-151K Bourns Inc. | 833 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 520mA | - | - | - | - | - | - | - | - | 150μH | 1kHz | 1.1Ohm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 0.52A | 10% | - | 520mA | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LPA0618-500KL Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.236Diax0.984L 6.00mmx25.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPA0618 | Not | - | - | - | 25mm | - | - | 50μH | 1kHz | 200mOhm Max | - | 800mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | 800mA | - | 6mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL855-330K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | Q IS MEASURED AT: 2.5 MHZ | -30°C~100°C | Bulk | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1.4A | - | Not | - | - | 5mm | - | - | - | 33μH | 1kHz | 170mOhm Max | - | 1.4A | DC-DC CONVERTER | - | 22 @ 2.5MHz | Radial | 22 | - | - | - | - | - | - | 1.4A | - | 7.8mm | 5.5mm | 0.217 5.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() RL875-150K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | 17MHz | Ferrite | - | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 2.2A | - | - | - | - | 5mm | - | - | - | 15μH | 2.52MHz | 70mOhm Max | - | 2.2A | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | - | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1120-561K-RC Bourns Inc. | 30 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 388mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 1.6A | - | - | - | - | - | - | - | - | 560μH | 1kHz | 388mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | - | - | 20.57mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-8R2Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | - | 3.8A | - | - | - | - | - | - | - | - | 8.2μH | 100kHz | 32mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | 3.9A | - | 3939 | - | 30% | - | - | - | - | 0.161 4.10mm | - | - | ROHS3 Compliant | - | - |